Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Douglas Electrical Components
Description: applications where they may be exposed to gases, fuels, and solvents. Epoxy technologies ensure faster data transmission rates than hermetic USB feedthroughs using glass-to-metal sealing. Hermetically sealed USB feedthroughs provide an extra layer of
- Temperature Range: -40 to 107.22222222222221 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Features: Instrumentation
-
Description: repair and replacement – High-current electrical feedthrough in laser equipment Key Features Rated current up to 100 A Reliable electrical insulation using alumina ceramic Copper conductor for low resistance and efficient current transfer Compact flanged design for secure mounting
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
-
Description: Viewport shutters are normally installed on a vacuum chamber CF flange behind a viewport. The shutter serves to shield the viewport surface and prevent the build-up of deposition materials. The shutter plate opens a full 90 degrees by rotating the supplied all metal rotary motion
- Operating / Bake-out Temperature: -4 to 752 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, ISO-KF / ISO-QF (Small Clamped, <2"), Metal Seal (Wire / Copper Gasket) - Port Type: Flange
-
Supplier: Qualitrol Company, LLC
Description: feedthrough connector and inside of transformer tank Glass-to-metal bonding eliminates need for epoxy bonding or O-rings, which require maintenance and tend to fail Hundreds have been installed over time with not even one reported leak Made standard with 1/4 inch
-
Supplier: Palomar Technologies, Inc
Description: Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Glass to Metal Sealing. Glass to metal sealing is performed at high temperatures to create
- Temperature Range: 212 to 932 F
-
Description: adapters are available in 7740 Pyrex and 7052 glass, and supplied with NW, CF or ISO flanges. These adapters are useful for mounting glass accessories to metal high vacuum systems, or to attach flange mounted components to glass systems.
- Flange OD: 2.75 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Length / Thickness: 0.5 to 0.968 inch
- Features: All Ports Same Type, Door
-
Supplier: Schott Japan
Description: inorganic and therefore non-aging materials with glass or ceramic as the insulator. The use of proven Glass-to-Metal-Sealing or Ceramic-to-Metal Sealing technologies can consistently prevent the permeation of moisture or gases which could cause internal
-
Supplier: Schott Japan
Description: components. The term "microelectronic package" is generally used if it is not possible to protect the component to be encapsulated using standard packaging, due to a special required number or arrangement of feedthroughs. Microelectronic packaging is used particularly for
-
Supplier: AGC Chemicals Americas, Inc.
Description: also preserve several properties unique to PTFE including low coefficient of friction, excellent chemical resistance and a wide service temperature range. Glass-filled PTFE, the most universally used filled PTFE compound, can be utilized at service temperatures from -268 °C to
- Tensile Strength (Break): 3,600 psi
- Elongation: 250 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: Palomar Technologies, Inc
Description: Flip chips GaN MMICs Gated light arrays Glass diodes Glass-to-metal seals Hearing aid amplifiers Hermetic feed-throughs High accuracy gyroscopes Implantable medical devices Laser pump diodes LED lamps and heaters MEMS devices Microwave packages
- Temperature Range: 212 to 932 F
-
Description: glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor
- Material Type: Boron Nitride
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings
- Density: 1.4999990533094125 to 1.5999989901967067 g/cc
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
-
Supplier: Douglas Electrical Components
Description: information, view our Thermocouple Feedthroughs. FAQ What are hermetic connectors? Hermetic electrical connectors create a gas and liquid tight connection that is safe to use in sealed environments from aerospace to automotive to other critical oil & gas applications. Our
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Douglas Electrical Components
Description: epoxy-based designs, whereas glass-to-metal designs require setups and tooling. For electronic encapsulation, epoxy can be applied directly to the flex circuit or wires and hermetically seal. Glass-t0-metal seals require a high temperature process to
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Description: Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical
- Shape / Form: Block
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Description: feature of machinable glass ceramics is that they can be processed with standard metal processing tools and equipment, which are unmatched by general precision ceramic materials such as alumina and silicon nitride. The processing performance of machinable ceramics is similar to
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Description: feature of machinable glass ceramics is that they can be processed with standard metal processing tools and equipment, which are unmatched by general precision ceramic materials such as alumina and silicon nitride. The processing performance of machinable ceramics is similar to
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Supplier: Douglas Electrical Components
Description: flexibility – convert virtually any non-hermetic 26842 connector into a hermetic connector design. While glass-to-metal seal connectors have a limited range of hermetic connector options, our technology permits us to hermetically seal all pin and shell sizes. Integrate a
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
Design Tolerance to +/- .005 Brazing Sizes +30” X +17” Active Metal Sealing Molybdenum Manganese Thick Film Metallization Spring Energized & Glass Ceramic Hermetic Sealing Over 2,200 Standard Designs (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
vacuum feedthrough is any component that lets something cross a vacuum boundary – power, signals, thermocouples, fluids, motion, or light – while maintaining a hermetic seal at the chamber wall. It relies on ceramic-to-metal or glass-to-metal hermetic sealing inside the body, not only on (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
technologies—Glass-to-Metal Seals (GTMS), (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
equipment has to be optimized to handle deposition of metal and dielectrics on optical media, architectural glass. medical devices, semiconductor substrates, and industrial products to name a few. Let the MPF Engineering team utilize the latest design software and Keyence CMM Quality Assurance tools to meet your most demanding productivity yields. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1” OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
Douglas Electrical Components designs and manufactures hermetic electrical feedthroughs and connectors for the automotive industry, supporting everything from R&D to high-volume production. As vehicles become more advanced and connected, these solutions protect critical electrical systems (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
utilize and convert electricity, it was also important to figure out how to harness and properly contain it. Feedthroughs ensure that electricity is properly contained and distributed so that there are not voltage leaks throughout a machine. Quick Links: (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
INOVACERA’s small high-voltage feedthrough is an electrical penetration device specifically designed for high-vacuum environments, primarily used to safely and hermetically transmit high-voltage power or high-voltage electrical signals from the atmospheric side into the interior of a (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Quick Disconnects
MDC Quick-Disconnects provide a fast and convenient method for coupling and uncoupling metal and glass tubing. They can be welded, brazed, or soldered to flanges, manifolds, chambers, and other vacuum equipment. Quick-Disconnects are ideal for mounting ion gauges, thermocouple gauges, special test
More Information Top
-
CR4 - Thread: Why Not Pre Pressurize Robotic Submarines?
… ever tried to launch an ROV in rough seas? things get banged around... a lot...) much better than ceramics can which is why ceramics aren't used for pressure hulls, but are used for pressure sealing electrical feedthroughs ( glass to metal bulkhead connectors).
-
Characteristics Of A Linear Xenon Detector Array For Digital Radiography
Multipin metal to glass feedthroughs connected the detector elements to the external electronics.
-
Hermetic packaging for power multichip modules
The glass to metal sealed feedthroughs in the Kovar frame are for low power signal connections Fig. 8 depicts an industrial realization and shows a view to the Kovar frame with glas to metals sealed feedthroughs.
-
MEMS Materials and Processes Handbook
Feedthroughs using glass to metal or ceramic (HTCC).
-
Improved Oil Seal Prevents Leaks And Simplifies Installation
Unlike feedthroughs or glass to metal seals you can remove or adjust the seal position in seconds.
-
Electronic Materials and Processes Handbook, Third Edition > Thermal Management Materials and Systems
Metal packages employing glass - to - metal feedthroughs are widely used for single-chip and multichip applications with low I/O counts.
-
Zero Maintenance Pressure Instrumentation
A second welded enclosure with glass - to - metal feedthroughs is used to contain the electronic amplifier needed for high level signal transmission.
-
Preamplifiers And Clock Drivers For The University Of California At Los Angeles Reticon Spectrometer
drain of Q2 connects to this board via low-capacitance cable and glass - to - metal feedthroughs ; the path length is about 15 cm.
-
Encyclopedia of Applied Electrochemistry
Unlike batteries used in commercial and non- implanted medical devices, implanted medical device batteries are hermetically sealed in welded metal cases with glass - to - metal feedthroughs based on lithium-resistant glasses such as TA-23 and CABAL-12 to make connections to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/9269/45614438-MIT.pdf?sequence=2
Using custom glass - to - metal feedthroughs to pot kovar wires in glass and pressure-seal them through the backside of the static structure, two types of igniters were initially considered for this purpose: .
Indicates content that may require registration and/or purchase.