-
Supplier: Asahi/America, Inc.
Description: The Connectors of Series 1 or 2 which can be screwed onto a laboratory type glass cylinder with GL thread. Series 3G glass thread adapters: connect laboratory-type glass cylinder with GL thread to flexible tube or G male thread.
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Sanitary Designs Body Sizes 1/2†Through 2†Reliable, Time Proven Glass Tube Design Flanged, Threaded or Tri-Clamp Fittings ±1.0% of Full Scale Accuracy Optional Surface Finishes for Food and Pharmaceutical Applications Optional Switches Special
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: Radwell International
Description: TUBE FITTING, COMPRESSION STYLE, FEMALE PIPE, 150 PSI, 1/2 INCH OD, THERMOPLASTIC / GLASS / SOFT METAL. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Compression Fitting
-
-
Supplier: Brooks Instrument
Description: The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy ranges are 1% to 10% full scale, depending on the model selected. They are ideal for
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Brooks Instrument
Description: meet project or OEM requirements Borosilicate glass is resistant to thermal shock and corrosive gases and fluids Corrosion-resistant material options for scales, floats, fittings and valves accommodate demanding applications Integral float stops prevent loss of float during tube
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: Brooks Instrument
Description: Calibrated to process conditions with 127mm or high resolution 250mm direct reading scales Brass or 316L stainless steel end fittings Flanged or threaded connections Horizontal or vertical connections Horizontal end fittings 360° rotatable 180° viewing window Rugged, vented
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Conax Technologies
Description: Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use of Fitting Tube Stress Concentration Minimized Application Ideas: Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: Xoxide
Description: Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Cole-Parmer
Description: polycarbonate, and metal – simply slide the tubing end into the fitting for a friction fit. If desired, use adhesive or clamps to enhance the security of the fitting-to-tubing connection. Made of a soft, flexible PVC material, these fittings withstand a wide variety of
- Material: PVC/CPVC
-
Supplier: R. STAHL, Inc.
Description: Pendant, wall mounting or bulkhead fitting options 1- or 2-lamp version 18 W 36 W 58 W Aluminium enclosure, borosilicate glass tube Degree of protection IP68 The light Series T-LUX 6035 fittings are ideal for use on ships, in sewage and treatment plants, pumping stations
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 18.00000000000003 to 58.000000000000036 watts
- Features: Bulb Included, Explosion-proof, Other
- Lamp Type: Fluorescent
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Conax Technologies
Description: An adjustable support tube offers flexibility for immersion adjustment while protecting the sheath from potential damage during installation. The rigid, thick wall offers additional support when penetrating the vessel/furnace wall. Standard polarized plug and jack termination for use with all
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, R, S
- Sensor Termination Type: Plug or Quick Connect
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: ASTM International
Description: and below. Direct reading sight glass indicators may consist of glass or plastic tubes with fittings including shutoff valves. Glass tubes may be used for low shock direct reading sight glass indicators in which the fluid is not compatible with
-
Supplier: CSA Group
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner and
-
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner and
-
Description: together. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 are not intended to contain toxic, oxidizing or corrosive gases. ISO 11119-3:2013 is limited to cylinders and tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture
-
Supplier: CSA Group
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal liner and
-
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal liner and
-
Supplier: CSA Group
Description: together. Cylinders and tubes manufactured and tested to ISO 11119-3:2013 are not intended to contain toxic, oxidizing or corrosive gases. ISO 11119-3:2013 is limited to cylinders and tubes with composite reinforcement of carbon fibre or aramid fibre or glass fibre (or a mixture
-
Supplier: Advanced Technology Products
Description: Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”
- Connection Type: Barbed
- Features: English, Pneumatic Fitting, Polyethylene (PE)
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”
- Connection Type: Barbed
- Features: English, Pneumatic Fitting, Polyethylene (PE)
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 3/4” H.B. 2.93” 1.37” 1.45”
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting, Polyethylene (PE)
-
Supplier: IDEX Health & Science
Description: Our NanoPort Assembly provides consistent fluid connections for chip-based analyses. Our unique design also prevents adhesive contamination of the fluid path. NanoPorts will adhere to silicon, quartz, glass and some polymers. It is for 1/16"OD tubing and has a 10-32 Coned thread port
- English Size: 0.0625 inch
- Features: English
-
Supplier: Western Analytical Products
Description: assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD
- Operating Pressure: 150 psi
- Operating Temperature: 39.2 to 140 F
- Construction Material: Glass
-
Supplier: Western Analytical Products
Description: assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD
- Operating Pressure: 150 psi
- Operating Temperature: 39.2 to 140 F
- Construction Material: Glass
-
Supplier: ASTM International
Description: This guide establishes the requirements and test methods for liquid and paste fluxes for joining by soldering of copper and copper alloy tube and fittings in plumbing, heating, air conditioning, mechanical, fire sprinkler, and other similar systems. There shall be a clear indication
-
Supplier: Western Analytical Products
Description: assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD
- Operating Pressure: 150 psi
- Operating Temperature: 39.2 to 140 F
- Construction Material: Glass
-
Supplier: Western Analytical Products
Description: Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column With 1 x Fixed; 1 x
- Column Length: 15 cm
- Operating Pressure: 300 psi
- Operating Temperature: 39.2 to 302 F
- Construction Material: Glass
Find Suppliers by Category Top
Featured Products Top
-
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Beswick Engineering's luer lock fittings are commonly used in medical applications requiring liquid as the flow media. The external 10-32 luer fitting, LULM, with no shut-off is often paired with an internal luer with no shut-off (LULF) or with a single shut-off (LULFS (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
tubing. Manufactured in corrosion resistant stainless steel, the maxium pressure rating for the fitting is 1,000 psig (68.9 bar) when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Beswick (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
The Brazen Truth: Why You Should Drop the Torch and Embrace Press Fittings Remember the days of wrestling with permits, fire watch, and the constant worry of a stray spark igniting a disaster? Brazing—the industry standard for decades—had its merits but came with a fiery (read more)
Browse Tube Fittings Datasheets for Parker Sporlan Division -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Facile Access to 3,5‐Dihalogenated Pyrazoles by Sydnone Cycloaddition and their Versatile Functionalization by Pd‐Catalyzed Cross‐Coupling Processes
Suzuki Cross-Coupling at C-5/Synthesis of 5-(Hetero)arylpyraz- oles 9 General Procedure for the Coupling of Boronic Acids and Boronic Acid Pinacol Esters (Conditions A): In a glass tube fitted with a Teflon screw seal, Pd(PPh3)4 (0.02 …
-
A Simple Catalyst for the Efficient Benzylation of Arenes by Using Alcohols, Ethers, Styrenes, Aldehydes, or Ketones
… arenes: A mixture of benzylating agent (1 mmol), arene (5 or 10 mmol), catalyst (0.1 or 1 mol%) and silver triflate (0.3 or 3 mol%) was heated at 1108C in a thick-walled glass tube fitted with a Teflon cap.
-
[IrCl 2 Cp*(NHC)] Complexes as Highly Versatile Efficient Catalysts for the Cross‐Coupling of Alcohols and Amines
Homo-coupling of alcohols: A mixture of alcohol (0.4 mmol), catalyst (1 mol%), silver triflate (3 mol%) and [D8]toluene (200 mL) was heated at 1108C in a thick-walled glass tube fitted with a Teflon cap.
-
Analysis of the volatile organic compounds in seized cocaine hydrochloride
In the second method, 10 mg and 100 mg samples ofseized cocaine hydrochloride were loaded into glass tubes fitted with glass fits at one end.
-
Assessment of 222 Rn emanation from ore body and backfill tailings in low-grade underground uranium mine
It was sealed with the rubber cork through which a glass tube fitted with stopcock was introduced.
-
Nano-Structured Metal Chalcogenides as Reagents for the Catalytic Carbon–Sulfur Bond Formation in Cross-Coupling Reaction
Then, the solid substance obtained was trans- ferred into a 5-mL glass tube fitted with a magnetic stirrer bar.
-
Silica‐Supported Gold Nanoparticles Catalyzed One‐Pot, Tandem Aerobic Oxidative Cyclization Reaction for Nitrogen‐Containing Polyheterocyclic Compounds
0.5 mmol) and gold catalyst (Au: 5 mol%) were added to toluene (10 mL) in a glass tube fitted with a condenser.
-
5‐Iodo‐3‐Ethoxypyrazoles: An Entry Point to New Chemical Entities
Acid hydrolysis of compounds 14a and 15a: In a 60 mL round-bottomed thick glass tube fitted with a PTFE-faced screw-cap, the considered pyra- zole (1 mmol) was degassed with argon and 33% hydrogen bromide in acetic acid (1.5 …
-
A versatile perfusion technique for metabolic studies by NMR
The perfusion fluid is then recirculated (2 mI/min) between the reservoir holding I25 ml of perfusate and a 15-mm-0.d. glass tube fitted on the Teflon insert.
-
Direct Access to Fully Substituted 3‐Formyl‐4‐iodofurans through Iodocyclization of α‐Alkynyl β‐Alkoxy Enones
In a glass tube fitted with a Teflon® screw seal, the α-iodo enone (0.2 mmol) and the selected alkyne (0.25 mmol) were successively added to a solution of PdCl2(PPh3)2 .
Indicates content that may require registration and/or purchase.