-
Supplier: CMOSIS nv
Description: The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing
- Horizontal Pixels: 3,360
- Vertical Pixels: 2,496
- Pixel Size: 5.5 µm
- Maximum Frame Rate: 104 fps
-
Supplier: CMOSIS nv
Description: The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which
- Horizontal Pixels: 5,120
- Vertical Pixels: 3,840
- Pixel Size: 6.4 µm
- Maximum Frame Rate: 30 fps
-
Supplier: CMOSIS nv
Description: NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter pixel with 3.6um pitch. The global shutter property
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
-
Supplier: Advantech
Description: 2.3M ONSEMI AR0234 global shutter GMSL2 camera 2.3M (1920x1200@60fps) GMSL2 camera ONSEMI AR0234 CMOS sensor Global shutter M12 / F1.8 / 113.4°(D) x 95.8°(H) x 59.6°(V) Dimension: 29 x 39.5 x 55.7mm
- Features: CMOS
- Application / Industry: Industrial
-
Supplier: e-con Systems™ Inc
Description: e-CAM20_CUOAGX is a full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson AGX Orin™ platform. e-CAM20_CUOAGX is a multi-camera solution which allows to connect up to 4 cameras with the NVIDIA® Jetson AGX Orin™ platform. This camera is based on 1/2.6" AR0234CS global
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: e-con Systems™ Inc
Description: e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 45 to 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.7322844 inch
-
Supplier: e-con Systems™ Inc
Description: sensor from OmniVision Sensor Resolution and Optical Format:2.0 MP CMOS Image Sensor. 1/2.9" Optical format Sensor type:2.0 MP CMOS Global Shutter Sensor with Monochrome output Output Format:Y16 (10 bit), Y8 (8 bit) Sensor
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 40 to 280 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,300 lines
-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
Supplier: BAE Systems - Fairchild Imaging
Description: pixels. The sensor supports both Rolling Shutter and Global Shutter readout modes. The sensor has two ADC channels per row with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: BAE Systems - Fairchild Imaging
Description: imaging area of 2560(H) x 2160(V) pixels. The sensor runs in rolling shutter and global shutter snapshot readout modes. The sensor has two ADC channels per column with one optimized for very low light levels and the other optimized for high light levels, allowing
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Acme Chip Technology Co., Limited
Description: B/W GLOBAL SHUTTER VGA CMOS CAME
-
Supplier: JEOL USA, Inc.
Description: Features High-sensitivity, low-noise 19 M pixel CMOS sensor enables clearer imaging with fine specimen details observable even at low electron doses. Its global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: Hamamatsu Photonics Europe
Description: The ORCA®-spark is a high-sensitivity digital CMOS camera using a 2.3 megapixel CMOS sensor. It has global shutter to achieve a high-speed readout of approx. 65 frames/s, making it ideal for imaging fast moving objects. The ORCA-spark also delivers readout noise
- Features: CMOS
-
Supplier: Rochester Electronics
Description: Global Shutter CMOS Image Sensor for Machine Vision
-
Supplier: Teledyne FLIR IIS
Description: The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius™ CMOS sensors from Sony®. They range in resolution from 1.7 – 12
- Maximum Frame Rate: 11 to 500 fps
- Physical: Board Mount
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
-
Supplier: PixeLINK
Description: The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated Digital Pixel
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: Teledyne FLIR IIS
Description: With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius⁾ CMOS sensors from Sony®, and
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Sentech America
Description: The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. Utilizing the powerful USB3 Vision standard, this camera is machine vision ready! Scanning System Progressive Shutter Type
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.0000159999999999936 to 0.9700000000000021 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: PixeLINK
Description: The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated Digital Pixel
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: ODG (Origin Data Global)
Description: B/W GLOBAL SHUTTER VGA CMOS CAME
- Sensor Technology: Optical Linear Encoder
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S13499 is an APS type CMOS area image sensor that has high sensitivity in the near infrared region. The pixel format is VGA (659 × 494 pixels). Imaging is possible at a maximum rate of 75 frames/s. It is an
- Horizontal Pixels: 659
- Pixel Size: 9.9 µm
- Maximum Frame Rate: 75 fps
-
Supplier: Sentech America
Description: a user-This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost. Shutter Type Rolling Shutter / Global Shutter Scan Mode Full Scan / AOI
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: Radwell International
Description: POSITION CAMERA, MONOCHROME, CMOS SENSOR, GLOBAL SHUTTER, LINEAR W / KNEE POINTS, 752 X 480 IXEL RESOLUTION, . FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CMOS, Digital
- Camera Function: Video
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with 320 × 256 pixels developed for two-dimensional infrared imaging The G13393-0808W has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illuminated InGaAs photodiodes. Each pixel is made up of an InGaAs photodiode and a
- Horizontal Pixels: 320
- Pixel Size: 20 µm
- Maximum Frame Rate: 228 fps
-
Supplier: VAST STOCK CO., LIMITED
Description: Video IC Development Tools USB 3.0 Camera , OmniVision CMOS 2MP image sensor OV2311, Global shutter
-
Supplier: Allied Vision Technologies GmbH
Description: MT9P031 (Rolling shutter/Global Reset Release shutter) One configurable input, three configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Edge mode, trigger delay, IntEna delay Modular concept options: various IR cut/pass filters,
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 6.5 fps
- Shutter Speed: 0.000041799999999983276 to 2.299999999999998 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: Teledyne FLIR IIS
Description: of functionality, allowing users to record, process, and export spherical content with ease. Ladybug5+ has an IP65 rating making it ideal for outdoor use including street mapping. Superior Image Quality With it’s Sony Pregius global shutter CMOS sensors, the Ladybug5+
- Horizontal Resolution: 2,464 lines
- Maximum Frame Rate: 30 fps
- Operating Temperature: -4 to 122 F
- Vertical Resolution: 2,048 lines
-
Supplier: Teledyne FLIR IIS
Description: GPIO, triggering, and partial image modes Exceptional value Get access to the latest global shutter CMOS sensors at low starting prices of just $199 USD
- Horizontal Resolution: 540 lines
- Maximum Frame Rate: 120 fps
- Quantum Efficiency: 57.17 %
- Width / Diameter: 1.0629927 inch
Find Suppliers by Category Top
Featured Products Top
-
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
-based applications, and multi-camera systems. Paired with sensor options from Sony, onsemi and Teledyne e2v, Dragonfly® S is ideal for embedded or handheld device applications such as biometrics kiosk solutions, ophthalmoscopy, 3D scanning, automated optical inspection, and more. (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
with a wide-band and high-sensitivity Sony® SenSWIR™ 1.3 MP IMX990 InGaAs sensor. The advanced sensor captures images across both visible light and SWIR light spectrums (VisSWIR) with 5μm pixels, providing an extended spectral range from 400nm to 1700nm. This capability enhances anomaly (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
reliable Teledyne GigE framework within the Spinnaker® 4 acquisition SDK Support for Sapera® Image Processing Library with AI capability Newest Sony® CMOS image sensors, and 1.2 MP to 12 MP resolution options Approved partner network for a vast selection of (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
24 cm baseline stereo vision with 3 MP sensors for high accuracy and low latency real-time applications IP67 industrial rated vision system with ordering options of color and monochrome, different field-of-views, and 1 GigE or 5 GigE PoE Onboard processing to output a depth map (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
More Information Top
-
CMOS image sensor with NMOS-only global shutter and enhanced responsivity
Distortion-free image of a fast rotating fan acquired with a global shutter CMOS sensor .
-
Point Grey Introduces Grasshopper3 USB3 Vision Cameras with 2.3 MP Global Shutter CMOS
The Grasshopper3 GS3-U3-23S6M-C model uses the monochrome IMX174, Sony’s ground-breaking new global shutter CMOS sensor for the machine vision market.
-
Imaging :: NASA Tech Briefs
The Ensenso™ N10 is fitted with two global shutter CMOS sensors and a pattern projector that projects a static, high-contrast texture onto the object being captured, adding structures that are not visible or are only faintly visible to the human eye.
-
Imaging :: NASA Tech Briefs
The Ensenso™ N10 is fitted with two global shutter CMOS sensors and a pattern projector that projects a static, high-contrast texture onto the object being captured, adding structures that are not visible or are only faintly visible to the human eye.
-
Imaging :: NASA Tech Briefs
New ace models from Basler (Ahrensburg, Germany/Exton, PA) feature Sony's IMX249 global shutter CMOS sensor .
-
Imaging :: NASA Tech Briefs
New ace models from Basler (Ahrensburg, Germany/Exton, PA) feature Sony's IMX249 global shutter CMOS sensor .
-
Imaging :: NASA Tech Briefs
The Ensenso™ N10 is fitted with two global shutter CMOS sensors and a pattern projector that projects a static, high-contrast texture onto the object being captured, adding structures that are not visible or are only faintly visible to the human eye.
-
Imaging :: NASA Tech Briefs
New ace models from Basler (Ahrensburg, Germany/Exton, PA) feature Sony's IMX249 global shutter CMOS sensor .
-
Imaging :: NASA Tech Briefs
The Ensenso™ N10 is fitted with two global shutter CMOS sensors and a pattern projector that projects a static, high-contrast texture onto the object being captured, adding structures that are not visible or are only faintly visible to the human eye.
-
Imaging :: NASA Tech Briefs
New ace models from Basler (Ahrensburg, Germany/Exton, PA) feature Sony's IMX249 global shutter CMOS sensor .
Indicates content that may require registration and/or purchase.