Products/Services for Glycol Phthalate Waxes
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are organic materials with high molecular weight, similar to fats and oils; however, waxes are solid at room temperature with a minimum melting point above 45° C (113° F). Applications Waxes and wax compounds... -
Organic Solvents - (379 companies)...aliphatic such as hexane can readily dissolve many oils, waxes, and other nonpolar materials. Some compounds such as acetone have both polar and nonpolar properties and dissolve some polar and nonpolar substances. Other intermolecular forces... -
Specialty Polymers and Resins - (452 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications. -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. -
Thermoplastics and Thermoplastic Resins - (589 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
-
Mold Releases and Release Agents - (264 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
-
Synthetic Oils, Greases, and Lubricants - (584 companies)...as it is miscible with halogenated (HFC) refrigerants. Polyglycol. Polyglycol, glycol, polyalkyene glycol (PAG), and water-glycol fluids are often used for anti-freeze, circulating coolant, hydraulic fluids, and high water content fluids (HWCF). They offer...
-
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)...polyglycols and water-glycol fluids, fluorocarbons, and silicone-based greases and oils. They are formulated from alkaline organic and inorganic compounds and used in diluted form with concentrations ranging from 3% to 10%. Synthetic products are more...
-
Mounting Compounds - (32 companies)...mounting resins are typically powdered or granular forms of thermoset resins such as diallyl phthalates, phenolics, melamines and epoxies. Some thermoplastic resins such as acrylics are used to form a clear mount around the sample, which may be useful...
Product News
-
Beijing Grish Hitech Co., Ltd.
Solid Wax 1. Environmental-friendly. The product is non-toxic, harmless and easy to handle. 2. Easy to Wax Down and Clean. The raw material has good solubility, easy to remove and clean. 3. Achieve Good TTV. Low melt viscosity of the product and good fluidity to get an ideal TTV of the workpiece after waxing. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Beijing Grish Hitech Co., Ltd.
Liquid Wax 1. High Softening Point & Good Temperature Resistance. The softening temperature of the raw materials is high, which can be applied to higher processing temperature. 2. Strong Adhesion. The product formula is scientifically proportioned, and each component has high adhesive strength. 3. No Air Bubbles. The viscosity of the wax liquid is moderate, and it is not easy to produce air bubbles in the process of wax dumping. 4. Easy to Wax Down and Clean. The solvent of the raw material has good... (read more) -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
NewAge Performance Products | NAPP
Phthalate-Free PVC Tubing for Beverage Flow Clearflo (R) 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Clearflo 70 PVC Tubing for Visual Monitoring Clearflo TM 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more) -
NewAge Performance Products | NAPP
The go-to PVC tubing for visual monitoring Clearflo TM 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
Beijing Grish Hitech Co., Ltd.
Dewax Liquid 1. Environmentally Friendly with Mild Chemical Properties. Non-toxic, harmless and easy to handle. 2. Strong Cleaning ability and long service life. Excellent raw material formula, strong wax removal ability and no residue. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
NewAge Performance Products | NAPP
Clearflo® Tubing for food equipment materials Clearflo (R) 70 PVC Tubing. Clearflo (R) 70 PVC tubing is a clear, flexible, phthalate-free product from tubing and hose manufacturer NewAge Industries. Clearflo 70 tubing was developed in response to customers' interest in fluid transfer products that do not contain leachable phthalates such as DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications and for the transfer of fluids, gases and air in the medical... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP
-
Preparation of carbon fibres for transmission electron microscopy
In the case of glycol phthalate wax this is usually ethyl acetate.
-
Porous substrates for polishing thin parallel specimens
In the case of glycol phthalate wax this is usually ethyl acetate.
-
Modern Electroplating 5th Edition
Lasers have also been used in a patterning technique where the whole component was coated with an insulator, such as glycol phthalate , paraffin wax , or photo- resist, and an yttrium–aluminum–garnet (YAG) laser was used to burn off the material in small areas…
-
Introduction to Focused Ion Beams
After the epoxy is cured, the open grid aperture is filled with glycol phthalate , or wax , in order to provide mechanical strength to the specimen .
-
Densities of Amorphous and Crystalline Polymers
1.358 [11a] ethylene glycol phthalate 1.352 [11a] ethylene glycol waxes 1.15–1.20 [11a] ethylene isophthalate 1.34 [5] ethylene phthalate 1.34 [5] ethylene terephthalate (PET) 1.33–1.42 [1,3,5,6] formaldehyde 1.425 [11a] -n-hexyl…
-
Analysis and Deformulation of Polymeric Materials
• Acetone • Heptane • Mineral spirits • Toluene • Dioctyl phthalate • Tricresyl phthalate • Glycerol • Ethylene glycol • Paraffin wax .
-
Ceramics
liquidly: water (with defoamers on wax base) acrylate emulsion ethylene oxide polymer hydroxy ethylene cellulose methylcellulose polyvinyl alcohol wax sliding means butyl benzyl phthalate ethyl toluene sulfonamide glycerol polyalkylene glycol Triethylenglycol Tri-n butyl phosphate complex vitreous phosphates condensed aryl sulfonic acids…
-
Federal Register > Friday, March 4, 2016 > [81 FR 11512] Foreign-Trade Zone 230-Piedmont Triad Area, North Carolina; Notification of Proposed Production Activi...
…adipate; maleic acid; gamma resorcylic acid; isomeric decanedicarboxylic & 1,2,3,4-butanetracarboxylic; polyethylene glycol phosphate; KIP (gamma-butyrolactone & 1-ethyl-2,3-dimethylimidazoliniium hydrogen phthalate mixture); PEG1000 polyethylene glycol ; MMA-10R (carbolic acid mixture); wax poly white; silicone oil…
-
Pharmaceutical sciences—1974: Literature review of pharmaceutics
Retardant ma- terials evaluated were carnauba wax , agar, alginic acid, stearic acid, cellulose acetate phthalate , hydrox- ypropyl methylcellulose, polyethylene glycol 6000, and cetostearyl alcohol.
-
Chipping minimization in drilling ceramic materials with rotary ultrasonic machining
The workpiece, which was clamped on a special fixture using solid wax (Sonic-Mill wax #600-001, USA), was made from a high-molecular-weight glycol phthalate thermoplastic, which gradually polymerizes (becomes more brittle and hard) at its softening temperature of 74…
Indicates content that may require registration and/or purchase.