-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: of heat from equipment or a process. Since ECONO/HAT-RA valves open on rising temperatures, they can be used in many other thermal relief valve applications. These valves save space, install in seconds, and eliminate the use of extra, expensive and time consuming piping.
- Valve Size: 0.25 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: circulation pump with mechanical seal, thermal expansion tank, relief valve, and a complete control center all mounted on a drip proof base. Each unit is furnished completely piped and wired, and includes insulation on internal piping and heater chamber. The system is given an
- Operating Temperature: 250 F
- Media Flow Rate: 150 GPM
- Expansion Tank Capacity: 40 gallons
- Heater Capacity: 360 kW
-
-
Supplier: ThermOmegaTech®
Description: installation Ram-type plug for reliable shut-off Typical Applications The HAT/RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since the HAT/RA
- Valve Size: 1.3 to 1.5 inch
- Pressure Rating: 70 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 F
-
Supplier: Chromalox
Description: Water and Water/Glycol Solutions to 250°F ASME 125 psig Relief Valve 4.5 - 24 kW (15 - 82 Mbh) 240 and 480V, 3 Phase, 60 Hz See Catalog Page PDF for more information
- Operating Temperature: 250 F
- Media Flow Rate: 80 GPM
- Heater Capacity: 4.5 to 24 kW
- Connection Size: 1.25 inch
-
Supplier: Cole-Parmer
Description: • Ideal for many routine process cooling needs These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve
- Cooling Capacity: 2.5 kW
- Process Pressure: 10 psi
- Compressor Motor Horsepower: 0.75 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Cole-Parmer
Description: • Ideal for many routine process cooling needs These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal normally encountered with single-use tap water systems. An internal pressure relief valve
- Cooling Capacity: 0.75 kW
- Process Pressure: 10.5 psi
- Compressor Motor Horsepower: 0.25 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Pump Solutions Group
Description: long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump
- Pump Type: Self-Priming Pump
-
Supplier: jbj Techniques Limited
Description: typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic anhydrous fluids other than phosphate esters. Examples include polyol
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Heat Exchange & Transfer, Inc.
Description: However, systems can be designed for higher or lower temperatures based on available steam supply. Standard units consist of: steam heat exchanger, proportional steam control valve, steam trap, relief valve, vacuum breaker, centrifugal circulation pump, system isolation
- Operating Temperature: 350 F
- Heater Capacity: 2,930 kW
- Type of Connection: 150 lb. Flange
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
-
Supplier: ASTM International
Description: Back Pressure 9.4 Blowby 9.5 Crankcase Pressure 9.6 Oil Pressure at the Oil Pump Outlet 9.7 Oil Pressure at the Engine Oil Filter 9.8 Carburetor Inlet Air Pressure 9.9 Intake Manifold Vacuum 9.10 Rocker Cover Coolant Pressure 9.11 Breather Tube Coolant
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Photovoltaic Powered Pumping and Control of a Drainback Solar Thermal System
Glycol loop hardware includes pressure relief valve /air vent, check valve and pressure gauge.
-
States > Texas > State > Register > 2011 > [TexReg 2011-0218is] 02/18/2011
Leaking components included hatch seals, pressure relief valves , water tanks, and glycol still vents.
-
States > Louisiana > State > Register > 2011 > [2011 LA Register 420] 04/20/2011
Glycol Dehydration-Package Unit—(including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Register > 2007 > [2007 LA Register 1220] 12/20/2007
Glycol Dehydration-Package Unit—(including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Register > 2008 > [2008 LA Register 120] 01/20/2008
Glycol Dehydration-Package Unit-(including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Register > 2008 > [2008 LA Register 420] 04/20/2008
Glycol Dehydration-Package Unit—(including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Register > 2009 > [2009 LA Register 1220] 12/20/2009
Glycol Dehydration-Package Unit—(including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Register > 2010 > [2010 LA Register 420] 04/20/2010
Glycol Dehydration-Package Unit—(including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Regulations > Title 61 - Revenue and Taxation > Part V - Ad Valorem Taxation > [LAC 61:V.Chapter 9] 9 - Oil and Gas Properties
240 Glycol Dehydration-Package Unit—(Including pressure gauge, relief valve and regulator.
-
States > Louisiana > State > Register > 2010 > [2010 LA Register 1220] 12/20/2010
Glycol Dehydration-Package Unit—(including pressure gauge, relief valve and regulator.
Indicates content that may require registration and/or purchase.