-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Transparent Plastic Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Gold IDE Band/Gap dimensions - 100 microns
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Gold Line Series 8" In-Ceiling Speaker. Features - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and
- Application: Music / Audio Systems
-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Ceramic Substrate size - 2.29 x 0.76 x 0.1 cm WE material - Gold IDE Band/Gap dimensions - 200 microns
- Features: Other
-
-
Supplier: TelephoneStuff.com
Description: Gold Line Series 6.5" In-Wall Speaker. Features: - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and
- Application: Music / Audio Systems
-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.0175 cm WE material - Gold IDE Band/Gap dimensions - 50 microns
- Features: Other
-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Plastic white Substrate size - 1.6 x 1.6 x 0.175 cm WE material - Gold IDE Band/Gap dimensions - 60 microns
- Features: Other
-
Supplier: Technic, Inc.
Description: The Technic Model RF64 Gold Saver is a dual purpose unit. It recovers more than 90% of the gold ordinarily lost from dragout rinse and then filters the dragout to further help keep it clean and eliminate rinse stains. The basic Model RF64, charged with Technic’s C-150 alkaline resin
-
Supplier: Amphenol Communications Solutions
Description: SLIM-LINE-SAS, SlimSAS Right angle X16 30µin Gold plating, Latch pin length=1.5mm, 24G, T&R packing
- Geometry: Right Angle
-
Supplier: Visual Sound, Inc.
Description: model enhances the Gold Seal line with 250 watts of power in the same 2 rack space package as the other Gold Seal amplifiers. Unlike other typical amplifier lines, the professional sound contractor need not purchase a higher-powered amplifier just to get more extensive
-
Supplier: Braun Brush Co.
Description: We are pleased to offer a line of premium quality Artist's brushes packaged in sets. Dynasty's Black Gold brushes are identified by their regal black ferrules and two tone varnished handles. All brushes are hand crafted and kiln-dried. The synthetic bristles offer equisite control and
- Specific Product Type / Shape: Belt Brush, Plater Brush
- Features: Coating / Paint Application
- Mounting: None / Handheld
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Acopian Power Supplies
Description: and trouble-free life, and they use the same rugged construction as the Series A line. Overvoltage protection and other options are available. Short circuit proof (electronic current limiting).
- DC Output Voltage: 1.5 to 200 volts
- DC Output Current: 0.1 to 32 amps
- DC Output Power: 450.00000000000006 watts
- AC Input Voltage: 105 to 125 volts
-
Description: programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution
- Resolution: 9.53692307692308 nm
- Number of Compounds Measured: 55
- Operating Temperature: 50 to 122 F
- Operating Humidity: 95 %
-
RF Adapters - SMA Female (Jack) to 1.0/2.3 Jack Adapter, Gold Plated Brass Body, 1.15 VSWR -- SM5525Supplier: Fairview Microwave Inc.
Description: 1.15:1. SMA to 1.0/2.3 adapter is constructed with female gender on side 1 and jack on side 2. SM5525 SMA female to 1.0/2.3 jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack 1.0/2.3
- Frequency Range: 6,000 MHz
- Connector Type: 1.0 / 2.3, SMA
-
Supplier: Fairview Microwave Inc.
Description: 1.15:1. SMA to 1.0/2.3 adapter is constructed with female gender on side 1 and plug on side 2. SM5535 SMA female to 1.0/2.3 plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug 1.0/2.3
- Frequency Range: 6,000 MHz
- Connector Type: 1.0 / 2.3, SMA
-
Supplier: Fairview Microwave Inc.
Description: 1.15:1. SMA to 1.0/2.3 adapter is constructed with male gender on side 1 and plug on side 2. SM5540 SMA male to 1.0/2.3 plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to plug 1.0/2.3 adapter
- Frequency Range: 6,000 MHz
- Connector Type: 1.0 / 2.3, SMA
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Strip-Line™ Headers are available with either fork or post style coined contacts For Pin-Line™ Headers with screw machine contacts, consult Data Sheet 12036 Break feature allows header to be cut to the number of positions desired. Side-to-side and end-to-end stackable GENERAL
- Current Rating: 2 amps
- Operating Temperature: 125 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact w/ Gold, DPDT, 110V DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FPM SIMM 1Mx32-60 Product overview: 3139\4MB\1Mx16\2C\Gold from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Pin-Line™ Headers are available with a variety of screw machined contacts For Strip-Line™ Headers with coined contacts, consult Data Sheet 12034 Break feature allows header to be cut to the number of positions desired Side-to-side and end-to-end stackable GENERAL
- Current Rating: 2 to 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: Allied Electronics, Inc.
Description: Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors Sealed to IP68 when mated 2.5mm contact engagement for electrical integrity Scoop proof contacts Contact inserts are part of body moulding Plug and Socket versions in all body styles Flame Retardant molding material -
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Allied Electronics, Inc.
Description: Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors Sealed to IP68 when mated 2.5mm contact engagement for electrical integrity Scoop proof contacts Contact inserts are part of body moulding Plug and Socket versions in all body styles Flame Retardant molding material -
-
Supplier: Allied Electronics, Inc.
Description: BNC Adapter, Brass Body Material, Gold Center Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast
-
Supplier: Allied Electronics, Inc.
Description: BNC Adapter, Brass Body Material, Gold Center Contact Plating, 500 V (RMS) Voltage Rating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For mounting components, jumpers, etc., at right angle to PC board Available in 1 to 25 positions; cuttable to any number desired GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING:
- Current Rating: 3 amps
- Operating Temperature: 105 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in wire wrap pins or solder pin tails Optional Spacer available for mounting on 0.300 [7.62], 0.600 [15.24], 0.900 [22.86], 1.100 [27.94], and 1.300
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 20 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: US Balance
Description: The US-VELOCITY is also one of many digital scales in the US BALANCE line equipped with EasyCal (a one button method of calibration). EasyCal allows the user to check calibration simply and weigh with confidence. In situations where accuracy is a must such as weighing jewelry, gold,
- Capacity: 0.00002205 to 0.33075 lbs
- Resolution: 0.00002205 lbs
- Width / Diameter: 2.125 inch
- Length: 2.125 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact w/ Gold, DPDT, 120V 50/60Hz
- AC Coil Voltage: 120 volts
- DC Coil Voltage: 120 volts
-
Supplier: L-com, Inc.
Description: Available in 7 standard lengths from 1 to 25 ft Gold plated center contacts minimize signal loss and ensure reliability Ideal for 75 Ohm video signal transmission True 75 Ohm BNC connectors provide optimal signal integrity Small diameter (.11 inch) cable for lightweight and greater
- Cable Length: 1 ft
- Application: Audio, Video
- Connector Type: BNC
- Features: Cable Assembly, Coaxial
-
Supplier: L-com, Inc.
Description: Ideal for 75 Ohm video signal transmission Small diameter (.11 inch) cable for lightweight and greater flexibility Available in 5 standard lengths from 1 to 25 ft True 75 Ohm BNC connectors provide optimal signal integrity Use of machined center contacts with gold plating to provide optimal
- Cable Length: 1 ft
- Application: Audio, Video
- Features: Cable Assembly, Coaxial
-
Supplier: L-com, Inc.
Description: Ideal for 75 Ohm video signal transmission Machined gold plated center contact for enhanced mechanical strength and minimal attenuation Molded strain relief delivers enhanced durability Small diameter (.11 inch) cable for lightweight and greater flexibility Available in 5 standard lengths
- Cable Length: 1 ft
- Application: Audio, Video
- Features: Cable Assembly, Coaxial
-
Supplier: ASAP Semiconductor LLC
Description: CONN EDGEBOARD SINGLE 18POS 5A Non Specified - Dual Edge Female 18 36 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Free Hanging (In-Line) Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk
- Features: Board Mount Connector
-
Supplier: ASAP Semiconductor LLC
Description: CONN EDGEBOARD SINGLE 22POS 5A Non Specified - Dual Edge Female 22 44 0.062"" (1.57mm) 2 0.156"" (3.96mm) - Free Hanging (In-Line) Solder Eyelet(s) Copper Alloy Gold Flash - Black Bulk
- Features: Board Mount Connector
Find Suppliers by Category Top
Featured Products Top
-
a controlling line signal until either all the material is consumed or the operator releases the feedworks by pulling the release lever. The chopper is compact—about 40 inches by 25 inches by 19 inches—and weighs 355 pounds. Power is supplied by a 1 horsepower electric (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
density designs. We are that solutions provider. Our Systek™ line of IC substrate chemicals provide the solutions for the most technically challenging high-density designs. No other company has the breadth of chemistries and technical expertise to meet the most stringent requirements (read more)
Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
Precision coaxial and waveguide instrument-grade components and standards kits for calibrating vector network analyzers. The Right Tools, with the Right Performance, for the Right Price! Maury offers a line (read more)
Browse Datasheets for Maury Microwave -
VSWR < 2 for optimal performance. Cable Type: RG58 Bare Copper Length: 5 metres for long-distance connectivity. Connector 1: N Male (straight). (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
The Right Tools, with the Right Performance, for the Right Price! Maury introduces an entirely new line of instrument-grade coaxial and waveguide calibration standards which conform to the same high-quality and exacting requirements that have made Maury (read more)
Browse Calibration Instruments Datasheets for Maury Microwave -
improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
FP 1.27 Series Features Gold-plated contacts allow up to 500 cycles Non-shielded Metal anchors ensure that the connection to the PCB is mechanically stable Polarization prevents male and female connectors from being (read more)
Browse Power Connectors Datasheets for DigiKey -
These days, components of all sizes are constantly being assessed in an effort to scale down from larger design templates, and embrace today’s emphasis on miniaturization. Device portability, overall flexibility, as well as SWaP (Size, Weight and Power) continue to plague today’s (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
, customizable) Voltage Rating 0–440V AC/DC Contact Material Precious Metal (Gold-to-Gold contact for high performance and extended lifetime) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Inductors
Model ZM1, ZM1P & ZM2N - Impedance Meter Company: Gold Line .
-
Impedance Meter
Model ZM1, ZM1P & ZM2N - Impedance Meter Company: Gold Line .
-
Speaker / Meters
Model ZM1, ZM1P & ZM2N - Impedance Meter Company: Gold Line .
-
Inductor Test / Meters
Model ZM1, ZM1P & ZM2N - Impedance Meter Company: Gold Line .
-
Inductor Test / Impedance Meters
Model ZM1, ZM1P & ZM2N - Impedance Meter Company: Gold Line .
Indicates content that may require registration and/or purchase.