-
Supplier: Avantier Inc.
Description: Off-Axis Parabolic Mirrors and Their Characteristics An off-axis parabolic mirror is a specialized optical mirror cut from a larger parabolic mirror. Parabolic mirrors collimate light, and an off-axis parabolic (OAP) mirror
- Wavelength Range: 450 to 12,000 nm
- Mirror Coatings: Bare Aluminum, Bare Gold, Enhanced Aluminum, Protected Aluminum, Protected Gold
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other Mirror Coating
-
Supplier: Edmund Optics Inc.
Description: 1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic
- Focal Length: 1,016 mm
- Diameter/Width: 203.20000000000002 mm
- Surface Flatness: λ/8
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: 1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic
- Focal Length: 762.0000000000001 mm
- Diameter/Width: 152.4 mm
- Surface Flatness: λ/8
- Surface Quality: 60-40 Scratch / Dig
-
-
Supplier: Edmund Optics Inc.
Description: 1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic
- Focal Length: 1,219.2 mm
- Diameter/Width: 203.20000000000002 mm
- Surface Flatness: λ/8
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: 1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are ideal for a wide range of applications. These parabolic
- Focal Length: 2,032 mm
- Diameter/Width: 203.20000000000002 mm
- Surface Flatness: λ/8
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Specialty Components, Inc.
Description: Diamond turned first-surface Aluminum mirrors provide a highly efficient parabolic focus of light in the infrared range. Guaranteed at ½ , ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with
- Diameter/Width: 45.71997531121333 mm
- Surface Flatness: λ/8
- Mirror Shape: Elliptical
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Newport MKS
Description: The 50332AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal
- Focal Length: 203.19989027205926 mm
- Wavelength Range: 800 to 15,000 nm
- Diameter/Width: 38.1 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Newport MKS
Description: The 50329AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal
- Focal Length: 50.799972568014816 mm
- Wavelength Range: 800 to 15,000 nm
- Diameter/Width: 38.1 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Newport MKS
Description: The 50338AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 4.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal
- Focal Length: 101.59994513602963 mm
- Wavelength Range: 800 to 15,000 nm
- Diameter/Width: 38.1 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Newport MKS
Description: The 50328AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal
- Focal Length: 20.319989027205928 mm
- Wavelength Range: 800 to 15,000 nm
- Diameter/Width: 38.1 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: CeNing Optics Co., Ltd.
Description: three commonly used Metallic coatings are: Aluminum, Silver, and Gold.
- Wavelength Range: 250 to 800 nm
- Diameter/Width: 5.000000000000001 to 76.2 mm
- Thickness: 0.5 to 10.000000000000002 mm
- Surface Flatness: λ/4
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 9.5 to 500.00000000000006 mm
- Wavelength Range: 450 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 75.00000000000001 mm
- Thickness: 3.2000000000000006 to 18.4 mm
-
Supplier: Shanghai Optics
Description: A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging applications, specifically,
- Mirror Materials: BK7 Glass, Fused Silica, Optical Crown Glass, UV Grade Fused Silica
- Mirror Coatings: Enhanced Aluminum, Protected Gold
- Mirror Types: Spherical Mirror
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 50.799972568014816 mm
- Thickness: 5.8 to 12.200000000000001 mm
- Surface Flatness: λ/10, λ/20
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 25.399986284007408 mm
- Thickness: 5.8 to 6.2 mm
- Surface Flatness: λ/10
Find Suppliers by Category Top
Featured Products Top
-
IR Enhanced Gold MWIR–LWIR Manufacturing and Metrology OAP mirrors are produced using diamond turning for aluminum and NiP aluminum substrates, precision (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
, lightweight composites Mirror Geometries Flat, spherical, parabolic, freeform High-Performance Coatings Protected aluminum, silver, gold, dielectric (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Dynamics of water and aqueous protons studied using ultrafast multi-dimensional infrared spectroscopy
The beams were focused into the sample using an off-axis bare gold parabolic mirror (101.6 mm effective focal length; Janos Tech).
-
Development of phonon-polarization THz spectroscopy, and the investigation of relaxor ferroelectrics
…THz spectroscopy to mean the use of any of a variety of THz sources, including photoconductive antennas or electro-optic crystals such as zinc telluride or LiNb03, where THz radiation propagates through free space, and gold parabolic mirrors are used to collimate…
-
Vibrational dynamics of aqueous hydroxide solutions studied using ultrafast infrared spectroscopy
They are focused onto the sample using an off-axis bare 69 gold parabolic mirror (Janos Tech).
-
High-repetition rate relativistic electron beam generation from intense laser solid interactions
Figure 4 contains such an image of the electron signal on Lanex propagating backward along the laser direction for the normal incidence geometry (note the shadow of the hole drilled in the gold parabolic mirror ).
-
Review of recent efforts on efficient generation of monochromatic THz pulses based on difference-frequency generation
…polarized wave); F1 and F2—quartz and black polyethylene filters; I1–I4—irises; L1 and L2—plano convex lenses with the same focal length of either 50 or 25 cm depending on the crystal length; M1–M3—silicon mirrors; WP—half wave plate, PM1 and PM2— gold parabolic mirrors .
-
Ultrafast structural fluctuations and rearrangements of water's hydrogen bonded network
Using a 900 bare gold parabolic mirror of 10 cm effective focal length, the three excitation beams were focused in the boxcar geometry to a spot size (2w) of 100 prm in the sample, resulting in a signal emitted in the direction…
-
Laboratory and clinical experience with neodymium:YAG laser prostatectomy
Incorporating a gold parabolic mirror , not only did the LateralaseN bend the incident Nd:YAG beam at a right angle to the axis of the fiber to better impact the prostate, but caused considerable beam divergence (approximately 300) resulting in a relatively…
-
Tunable narrow-bandwidth source of THz radiation based on frequency down-conversion in periodically structured gallium arsenide
For a 100-µm THz spot size generated in the GaAs (product of signal and idler Gaussian 140-µm spots), the 1-inch aperture gold parabolic mirror collected >90% of the incident power at frequencies >2.8 THz.
-
One- and two-dimensional infrared spectroscopic studies of solution-phase homogeneous catalysis and spin-forbidden reactions
the sample using a gold parabolic mirror and are spatially overlapped with the focused (ca.
-
Plasma chemistry and growth of nanosized particles in a
C2H2 RF discharge
Gold parabolic mirror .
Indicates content that may require registration and/or purchase.