-
Description: Ceramic metallization is a process in which a layer of metal is deposited onto the ceramic surface to provide a wettable surface for subsequent brazing. As the base layer on a ceramic substrate, we use proprietary thick film molybdenum/manganese and
-
Supplier: Plansee SE
Description: Wafer substrates are bonded to the semiconductor layers of LED chips. With molybdenum and molybdenum-copper wafer substrates, PLANSEE offers the optimum material for a reliable heat dissipation in LED chips. The uniform thermal expansion of the wafer substrate, sapphire
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired, and then plated with Ni and Au. This classic metallization provides the highest levels of
- Material Type: Alumina / Aluminum Oxide, Beryllia / Beryllium Oxide
- Shape / Form: Bar Stock
- Features: Dielectric Ceramic
-
-
Description: Ceramic metallization is a process in which a layer of metal is deposited onto the ceramic surface to provide a wettable surface for subsequent brazing. As the base layer on a ceramic substrate, we use proprietary thick film molybdenum/manganese and
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Unique Thermoplastic and Thermoset Hybrid Silver Filled Film Adhesive Product Overview STAYSTIK 8000 exhibits excellent process flexibility and adhesion to a wide variety of substrates used in electronic applications. Typical substrates are gold plated aluminum, copper,
- Industry: Electronics, Semiconductors / ICs
- Form / Shape: Film / Sheet
- Features: Thermoplastic
-
Supplier: Mini-Circuits
Description: hermetically sealed under a controlled Nitrogen atmosphere with gold-plated cover, eutectic Au-Sn solder, and Ni-Pd-Au termination finish. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock,
- Frequency Range: 7,000 MHz
- Minimum Gain: 0.0002 dB
- Maximum Gain: 16.8 dB
- Output Power( P1dB): 18 to 20.599999999999998 dBm
-
Supplier: Mini-Circuits
Description: hermetically sealed under a controlled Nitrogen atmosphere with gold-plated cover, eutectic Au-Sn solder, and Ni-Pd-Au termination finish. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock,
- Frequency Range: 6,000 MHz
- Minimum Gain: 0.0005 dB
- Maximum Gain: 11.6 dB
- Output Power( P1dB): 18 to 19.9 dBm
-
Supplier: Mini-Circuits
Description: multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration,
- Nominal Impedance: 50 Ohms
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- MMIC Tech.: MMIC Technology Required
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration,
- Nominal Impedance: 50 Ohms
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- MMIC Tech.: MMIC Technology Required
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Haida International Equipment Co., Ltd.
Description: measurements: ceramic plastic, iron, aluminum, copper on copper substrate, and then nickel, then chrome-plated. 4. the thickness measurement multilayer nickel and potential difference: bright nickel / Sulfur Nickel / semi-bright nickel / Cu / plastic 5. while measuring the
- Range: 0.000001181103 to 0.01181103 inch
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
INNOVACERA supplies hot pressed boron nitride ceramic setter plates for high temperature ceramic sintering, ceramic substrate processing and industrial furnace support. Ceramic setter plates are designed for industrial applications where the setter material, high temperature stability and (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Fountyl manufactures a wide range of ceramic structural parts, including tubes, rods, substrates, plates, positioning pins, plungers, and pump valves. These components are widely used in melting furnaces (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Post?processing Plating: Available nickel, gold, silver, or tin plating to enable brazing with copper, Kovar, stainless steel, etc. Applications: Power Electronics: Packaging for IGBT modules, DBC/AMB substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
capabilities cover BeO substrates, crucibles, rods, plates, sleeves, and complex precision parts, all machined to tight tolerances for OEM and R&D applications. We provide full-process services including CNC ceramic machining (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
-quality AlN ceramic parts, including plates, substrates, rods, tubes, and sleeves. Our OEM and custom machining services ensure precise dimensions and surface finishes tailored to your specifications. Key Benefits for Engineers and Buyers: Excellent thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Optional gold plated brass caps (VF453 type configuration) UL, cUL, CE, and TÜV certifications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
IR Enhanced Gold MWIR–LWIR Manufacturing and Metrology OAP mirrors are produced using diamond turning for aluminum and NiP aluminum substrates, precision (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Ceramic body construction Gold plated brass caps Suitable for automated SMT assembly (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Robust titanate-modified encapsulants for high voltage potting application of multi-chip module
… to the first layer of the hulk region at 7 pm beneath the surface, then onto the second layer of the bulk material region at 14 pm beneath of the surface and then finally at the gold plated ceramic substrate interface region.
-
High performance screen-printable silicone as selective hybrid IC encapsulant
We examined the SPS both at the bulk of the SPS polymer and the SPS on gold - plated ceramic substrate interface.
-
High performance screen printable silicone as selective hybrid IC encapsulant
We exam- ined the SPS both at the bulk of the SPS polymer and the SPS on gold - plated ceramic substrate interface.
-
Heptanuclear zinc cluster for growth of zincite and manganese-doped zincite thin films for sensor applications
Table 4 Resistivity of ZnO thin film (0.8 lm) deposited on different gold pattern plated ceramic substrates # .
-
Die Attach in Hi-Rel P-Dips: Polyimides or low chloride Epoxies?
Bleeding of first generation epoxy on gold - plated ceramic substrate .
-
Fine pitch TAB assembly technology for 820 pin count ceramic PGA using single point bonding technology at room temperature
Fig. 17shows the SEM micrographs of the electrode pads on the ceramic substrate with gold plating thicknesses of 0.1, 0.4, 1.0, and 2.0 pm, respectively.
-
Design Tradeoffs: Part 2 [triedandtrue]
PCBs need to resist moisture absorption, be durable, and allow high density traces and circuits; ceramic substrates with gold plated traces, rather than FR4 and copper, can achieve these goals.
-
The GEC Research Laboratories 1919-1984
Examples have included the electro- plating of gold onto ceramic substrates for the production of microwave hybrid integrated circuits, and, later, selective metallising of gold-pad areas on such devices to enable solder connections to be made to them; the gold electro …
-
Some Considerations of the Gold-Silicon Die Bond Based on Surface Chemical Analysis
Silicon dice with and without gold backings, Au and Au-2 wt. % Si preforms, and gold plated ceramic and metal substrates were evaluated separately and in die bonding situations.
-
The reliability of semiconductor devices in the bell system
Similar gold-gold thermocompressionbonds at the outer edgeof the ceramic substrate provide gold - plated connectingleads,similartothose .
Indicates content that may require registration and/or purchase.