Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Luma-Metall AB
Description: For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness
- Overall Width / OD: 0.0001968505 to 0.00787402 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 59,465.1041364508 ksi
- Features: Coated / Painted, Non-ferrous - Any Type, Other, Polished, Tungsten / Tungsten Alloy
-
Supplier: Luma-Metall AB
Description: wire. This is also the best option if you would like to have your high tensile gold coated wire with a higher resistivity than for gold coated tungsten wire Standard gold coat thickness for high tensile wires < 50 microns is 3-5% by weight. For
- Overall Width / OD: 0.0001968505 to 0.00787402 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 62,365.8409235947 ksi
- Features: Coated / Painted, Non-ferrous - Any Type, Other, Polished, Rhenium / Rhenium Alloy, Tungsten / Tungsten Alloy
-
Supplier: Luma-Metall AB
Description: wire is a good alternative where you would like your plated wire, at a given wire dimension, to be less heavy than for tungsten. Another product feature that is different to tungsten is the better ductility for gold plated molybdenum
- Overall Width / OD: 0.0005905515 to 0.00787402 inch
- Elongation: 2 to 25 %
- Tensile Modulus (E): 46,411.788594303 ksi
- Features: Coated / Painted, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Polished
-
-
Supplier: Luma-Metall AB
Description: Brass is an alloy of copper and primarily zinc. The zinc content is usually 5–45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Features: Coated / Painted, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Applications: Electronics / RF-Microwave
-
Supplier: Metal Cutting Corporation
Description: have specialized needs or huge daily consumption, please ask us to quote your requirements. We offer every composition and surface finish and can supply round wire and flat ribbon in tungsten and molybdenum, as well as gold plated tungsten wire and platinum
- Capabilities: Automotive Wire, Conductor / Electronics Wire, EDM Wire, Machining Wire, Medical Wire, Weaving Wire, Welding Wire
- Secondary Services: Cutting, Straightening, Wire Forms
- Processes: Drawing, Finishing, Rolling, Spooling
- Shape: Flat, Round, Specialty / Custom
-
Supplier: Newport MKS
Description: The 275600-0-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge
- Features: Digital
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: The 275600-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking, and a local display aids with set-up and diagnostics.
- Features: Digital
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: Overview Overview The 275400-1-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and a non-linear analog output. One set point relay is included for safety interlocking. Mini-Convectron® gauges combines the high
- Type: Gauge
-
Supplier: Newport MKS
Description: Overview Overview The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking. Mini-Convectron® gauges combines the high
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
. The gold-plated contacts also reduce mating force, making assembly easier while improving operator efficiency during manufacturing and service. Key Features Compact 2.00mm pitch wire-to-board connector system Gold-plated contacts for enhanced conductivity (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
, molded assemblies, and feed-throughs in straight or angled designs. With IP67 protection, gold-plated contacts, and (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Altech Corp. -
, long life, but brittle. Molybdenum (Mo): Tougher than tungsten, but oxidizes easily. Copper (Cu): Excellent conductivity, ideal for gold wire, but short lifespan. Platinum (Pt): Superior stability & oxidation resistance, but very (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
durometer silicone core that is wrapped with 100 parallel rows of flat, gold-plated copper wires per inch. This precise construction allows the connector to accommodate PCBs with pad center spacing down to 0.25mm. Additionally, each 0.050mm x 0.127mm gold-plated element can deliver a current carrying (read more)
Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
. This makes the Model B ideal for small appliances that require maintaining a fairly constant temperature. The over-sized gold-plated contacts increase current sensitivity while also ensuring the most reliable performance possible. Bimetallic elements can also be changed to better match particular (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. Key Features Shielded constructionblocks outside interference for clear ECG and monitoring signals Oxygen-free copper conductors; gold-plated lead tips resist corrosion Soft, latex-freesilicone, TPE (read more)
Browse Medical Cable Assemblies Datasheets for QL-Custom Technology Limited -
rating: 1 A Durability: 2,000 mating cycles Contacts: copper alloy, gold plated Operating temperature Standard: -55°C to +125°C High temperature: -55°C to +200°C (read more)
Browse Electrical Connectors Datasheets for DigiKey -
higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built and durable, these compact holders feature low profile, heat resistant Nylon housings and Gold-plated Phosphor Bronze contacts. They are ideally suited for use with many consumer and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Top Applications for Gold-Plated Tungsten Wire
It is true that by a quirk of nature, gold and tungsten have identical densities. However, the two also have radically different mechanical properties, including their respective melting temperatures. The most common situation in which gold and tungsten are combined is when gold is plated onto
More Information Top
-
Proceedings of the workshop on radiation damage to wire chambers
The potential of LAHKA was further explored with the analysis of contaminated gold plated tungsten wires .
-
A Technique of Direct Tension Measurement of a Strung Fine Wire
[18] We have used a 20 µm diameter gold plated tungsten wire #821 man- ufactured by Luma Metall International, Kalmar, Sweden.
-
Probing Surfaces With The Atomic Force Microscope
In this case, the sensing electrode was a loop of 20 µ diameter gold plated tungsten wire .19 One purpose of having this loop of fine wire as the sensing electrode is that it decreases breakage of the micro -cantilevers if they …
-
The LASS (Larger Aperture Superconducting Solenoid) spectrometer
The anode wire used is 20 micron gold plated tungsten wire 15 1 stretched to 59 grams tension.
-
Monday, December 4, 2006 Poster Session IV 7:30 a.m. – 4:30 p.m.
Methods: Fifty micron gold plated tungsten wires (2) were implanted in the ventral hippocampus in Sprague Dawley rats (n = 6).
-
Multilayered Foils As Radiation Entrance Windows And Spectral Filters For Image Converters In The Ultrasoft X-Ray Wavelength Region
The filters have a diameter of 28 mm and are supported by 15 pm gold plated tungsten wires at 4 mm spacings.
-
Results from some anode wire aging tests
The present gold plated tungsten wire was also obtained from them.
-
The GlueX Central Drift Chamber: Design and Performance
The sense wire material used in all tests and in the final design is gold plated tungsten wire manufactured by California Fine Wire3 .
-
The COMPASS Experiment at CERN
0.6 mm covered on top by a 0.15 mm thick stain- less steel foil, gold plated tungsten wires (50 µm in diameter) strung in the centre of the cells and an ABS plastic envelope (sleeve) with thickness around 1 mm …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32976/64181416-MIT.pdf?sequence=2
The casing is aluminum (ALUMAN-100) 400pm thick and a gold plated tungsten wire of diameter 50[Lmruns through along its axis.
Indicates content that may require registration and/or purchase.