-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 880 KB/Sec
- Certification: CE / FCC Certified
- Features: GPIB Converter, Other
-
Supplier: American Portwell Technology Inc.
Description: IEEE-488.2 GPIB Interface Board for PCI
- PCI Data Bus: 32-bit
- Technology: PCI
-
Supplier: ValueTronics International, Inc.
Description: The 4421-488 is a GPIB card from Bird. Additional Features: GPIB Interface board for 4421 Wattmeter, IEEE-488 The Bird 4421-488 is an optional removable GPIB, RS-232 Interface board for the Bird 4421 Multifunction Power Meter. The Bird 4421 Precision Power
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, IEEE-488 GPIB, PLUG,IEEE-488 GPIB RECEPTACLE; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Positions; Convert From Gender:Plug; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Positions RoHS
-
Supplier: L-com, Inc.
Description: with the IEEE 488.2 specification. The USB-488 module is a Plug & Play USB peripheral that includes GPIB-488 software library for Windows XP, 2000, Vista, 7, 8, and LabVIEW™ The driver includes National Instruments' style 488.1 'ib' and 488.2 command Sets.
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: ADLINK"s GPIB interface solutions are delivered with complete software support, including a driver API set that is fully binary compatible with NI-488.2* driver. All programs written based on the GPIB-32.DLL library can be executed with the USB-3488A without any modification.
- Features: GPIB Controller / Interface Board, Other
- GPIB Network Function: Interface
-
Supplier: Allied Electronics, Inc.
Description: 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource
-
Supplier: ADLINK Technology Inc.
Description: ADLINK LPCI-3488A GPIB controller interface card, fully compatible with the IEEE 488 instrumentation control and communication standard, is capable of controlling up to 14 stand-alone instruments via IEEE 488 cables. It is designed to meet the requirements for high performance
- Features: GPIB Controller / Interface Board
- GPIB Network Function: Interface
- Computer Bus Interface: PCI
-
Supplier: ADLINK Technology Inc.
Description: The IEEE-488 standard, also known as GPIB, is a bus interface that connects instruments with a computer to form an ATE system. Today, GPIB is still the most popular interface between computer and instruments. ADLINK"s USB-3488A, LPCI-3488A and LPCIe-3488A controller interface
- Features: GPIB Controller / Interface Board, Other
- GPIB Network Function: Interface
-
Supplier: Newark, An Avnet Company
Description: 3 FT IEEE-488 STACKABLE GPIB CABLE CENTRONICS 24
-
Supplier: Newark, An Avnet Company
Description: IEEE-488 CABLE ASSEMBLY, GPIB, 5M, GREY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
-
Supplier: MilesTek Corporation
Description: These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. Features • Covers GPIB male or female connectors • Metal construction
-
Supplier: Newark, An Avnet Company
Description: IEEE-488 CABLE ASSEMBLY, GPIB, 4M, GREY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:13ft; Cable Length - Metric:4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
-
Supplier: MilesTek Corporation
Description: These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. Features • Covers GPIB male or female connectors • Metal construction
-
Supplier: Amphenol Cables on Demand
Description: Buy 3m Amphenol GP-IE515546DS-003 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium
- Number of Conductors: 2 #
- Cable Length: 9.842525 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Polyvinyl Chloride (PVC)
-
Supplier: Amphenol Cables on Demand
Description: Buy 1m Amphenol GP-IE515546DS-001 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium
- Number of Conductors: 2 #
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Polyvinyl Chloride (PVC)
-
Supplier: Amphenol Cables on Demand
Description: Buy 8m Amphenol GP-IE515546DS-008 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium
- Number of Conductors: 2 #
- Cable Length: 26.246733333333335 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Polyvinyl Chloride (PVC)
-
Supplier: Amphenol Cables on Demand
Description: Buy 3m Amphenol GP-IE156327SS-003 Cables Direct from the Factory at Cables on Demand. Deluxe IEEE-488 GPIB cables by Amphenol combine single shielded 95% copper braid and dual-layer mylar foil for the perfect balance of light-weight flexibility and EMI/RFI resistance. Each Deluxe
- Number of Conductors: 2 #
- Cable Length: 9.842525 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. Features • Covers GPIB male or female connectors • Metal construction
-
Supplier: ValueTronics International, Inc.
Description: The PCI-GPIB is an interface from National Instruments. Additional Features: NI-488.2 interface No microprocessor interruption in data transfers due to onboard bus master DMA controller Transfer rates >1.5 MB/s (IEEE 488.1) and >7.8 MB/s (HS488) NI custom TNT ASIC for maximum
-
Supplier: Measurement Computing
Description: IEEE 488.2 standard PCI interface. KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 1,000 KB/Sec
- Certification: CE / FCC Certified
- Other Features: FIFO Buffer
-
Supplier: ValueTronics International, Inc.
Description: The 7006-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 1m. One feed
- Cable Length: 3.280841666666667 ft
-
Supplier: L-com, Inc.
Description: The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second
- Features: GPIB Controller / Interface Board
-
Supplier: Allied Electronics, Inc.
Description: connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote
-
Supplier: SFCable.com
Description: Designed for: Connecting computers and instruments. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Our HPIB/GPIB cables ensure flawless data transmission and are manufactured according the
- Cable Length: 16.404208333333333 ft
-
Supplier: SFCable.com
Description: Designed for: Connecting computers and instruments. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Our HPIB/GPIB cables ensure flawless data transmission and are manufactured according the
- Cable Length: 3.280841666666667 ft
-
Supplier: SFCable.com
Description: Designed for: Connecting computers and instruments. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Our HPIB/GPIB cables ensure flawless data transmission and are manufactured according the
- Cable Length: 6.561683333333334 ft
-
Supplier: Transcat, Inc.
Description: Product Highlights Module plugs into rear panel expansion slot The GPIB provides handshaking and interface communications over an 8 bit data bus GPIB (also known as IEEE-488 or HPIB) is a standard for instrumentation communication & control and used by many manufacturers.
-
Supplier: Black Box
Description: Ideal for use in labs, production facilities, and shipping. Aluminum covers protect exposed GP-IB connectors from dirt, contamination, physical damage, and RFI. Aluminum construction with hold-down screws provides a tight fit to prevent loss.
- Connector Type: DIN / Mini-DIN
-
Supplier: Newport MKS
Description: photodiode measurement, and a trigger in and out. For automated testing applications in an R&D or production environment, remote operation is easily accomplished through the GPIB/IEEE-488 interface. For virtual instrument programming, LabVIEW® instrument drivers are available free of
-
Supplier: Newport MKS
Description: photodiode measurement, and a trigger in and out. For automated testing applications in an R&D or production environment, remote operation is easily accomplished through the GPIB/IEEE-488 interface. For virtual instrument programming, LabVIEW® instrument drivers are available free of
-
Supplier: Newport MKS
Description: Remote operation in an R&D or production environment is afforded through the GPIB/IEEE-488 interface and a TTL output trigger. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW instrument drivers can be downloaded from the Literature
-
Supplier: Allied Electronics, Inc.
Description: General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall
-
Supplier: Newport MKS
Description: Remote operation in an R&D or production environment is afforded through the GPIB/IEEE-488 interface and a TTL output trigger. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW instrument drivers can be downloaded from the Literature
-
Supplier: L-com, Inc.
Description: signal integrity and multiple mating cycles IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
Find Suppliers by Category Top
Conduct Research Top
-
The Future for New Bus Technologies in Instrument Control and Connectivity
For more than 20 years, scientists and engineers have widely used the IEEE 488 GPIB for automating instrumentation systems. As popular computer technology enters the test and measurement arena and buses such as USB, Ethernet, and IEEE 1394 are considered for instrument connectivity, questions arise
More Information Top
-
Image intensification with high-speed videography for flame propagation studies
GPIB 488 INTERFACE .
-
Characterization and failure analysis of ceramic filters utilized for emission control during coal gasification. Quarterly report, July 1--September 30, 1997
All the other equipmentis interfaced with LabVIEW via GPIB 488 to maximize the flexibilityand enhancethe communicationspeed.
-
Characterization and optimization of sorbents utilized for emission control during gasification. Quarterly report, January 1--March 31, 1997
AI1the other equipment is interfaced with LabVIEW via GPIB 488 to maximize the flexibility and the speed of communications.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA289507&Location=U2&doc=GetTRDoc.pdf
GPIB 488 .
-
Response of the Knee Joint to the Pedestrian Impact Loading Environment
Recorded data is transferred through a GPIB 488 link to non-volatile storage.
-
Optical fiber attenuation in proton radiation
The data acquisition system is driven by a Macintosh Quadra 950 using a National Instruments GPIB 488 board with DMA and a NB-MIO-16 analog I/O module.
-
TDR liquid level detection program
/* osci 1Loscope c m n d */ less than -1 - gpib 488 error */ /* -1 -main menu .
-
Retarding effect and compensation in frequency response measurement
Model 7265), which also generated the input voltage Uin and interfaced with a computer through a GPIB 488 controlled by Labview software.
-
The IMGC/CENAM-HG6 mercury manobarometer
(e) Data acquisition: all measurement instruments used in the IMGC/CENAM-HG6 for control, data acquisition and temperature measurement are interconnected in a transmission channel GPIB 488 (IEEE 488). .
-
Incipient fault detection of industrial pilot plant machinery via acoustic emission
Signal processing and data analysis, using LabVIEW: Communicating TEKTRONIX TDK3012B digital storage oscilloscope to LabVIEW by configuring NI GPIB 488 -2 and NI MAX, implementing LabVIEW VI to obtain the frequency spectrum & statistical analysis of the process being monitored.
Indicates content that may require registration and/or purchase.