Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 706 is a switch mainframe from Keithley. Additional Features: The Keithley 706 holds up to 10 switching cards , allowing up to 100 channels of 2-pole switching or 200 matrix crosspoints(expandable). Stores up to 75 relay configurations. GP-IB.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIGHTING CONTROL BOARD, PLUG-IN MODULAR CONFIG, 48 RELAY CAPABILITY, DIRECT RELAY SWITCHING, RS232 AND DATALINE COMM PORTS, PROGRAMMABLE LIGHTING SCENARIOS, 2 PROGRAMMABLE INPUTS, CHANGE-OF-STATE ENUNCIATION, MEMORY BACKUP. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: CONNECTION BOX, SIMATIC HMI, STANDARD FOR MOBILE PANELS, WALL MOUNTING, PROFINET AND PROFISAFE, CONNECTION OF SAFETY RELAY, TERMINAL DETECTION, INTEGRATED SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
-
Supplier: ValueTronics International, Inc.
Description: The 8768K is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: ValueTronics International, Inc.
Description: electromechanical Relay drive current Low current: 16 mA Voltage: 5 mA LO R bypass: 56 mA Relay drive scheme Low current: Direct Voltage: Direct LO R bypass: Latching electromechanical The 3765 Hall Effect Card is intended for those who want to assemble their own economical Hall test
-
Supplier: AMETEK Programmable Power
Description: Combine up to 12 fail-safe building blocks, dual SPDT, SP4T, SP6T, or transfer switch in a compact 1U footprint Front “pluggable” relays facilitate field maintenance Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world Flexible
-
Supplier: Kikusui America, Inc.
Description: electronic switches which eliminate relay chattering, are also featured in this Series. In addition, some of the PMC-A Series are equipped with various remote control functions, and when connected with power supply controllers, allow compatibility with GPIB systems.
- DC Output Voltage: 0 to 18 volts
- DC Output Current: 0 to 3 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 1 #
-
Supplier: ValueTronics International, Inc.
Description: signal levels that are too high. Additional Features: Simple GPIB control of up to ten switch or attenuator sections Drives two attenuators and two switches concurrently Controls up to ten 24 V relays The Agilent 11713A can concurrently drive up to two Agilent 8494/5/6/7,
-
Supplier: Tradeport Electronics Group
Description: Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: (power abnormality) signal Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: Display of Voltage and Current Power relay off signal The PS Series power supplies are DC constant-voltage (CV)C constant-current (CC) power supplies based on the variable switching method, featuring compact size, light weight, excellent reliability and the variable outputs. They have been
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: operated manually from the front panels. The Energy Absorber chassis includes a GPIB interface for programming the Regen clamping limit, input contactor closure, dropout relay closure and voltage and current readbacks. A GPIB connection is provided on the rear of the rack for
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: AR RF/Microwave Instrumentation
Description: GPIB/IEEE-488, RS-232, RS-232 Fiber Optic, Ethernet and USB. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The 800A3B amplifier is intended for applications where the
- Frequency Range: 0.01 to 3 MHz
- Output Power( P1dB): 59.03089986991944 dBm
-
Supplier: AMETEK Programmable Power
Description: commands. With these channels, it is possible to drive output disconnect or polarity-reversal relays, without needing a complicated computer-controlled relay board. DC-Waveforms Through Internal Sequencing To allow for extremely fast programming, sequences can be programmed into and
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: AMETEK Programmable Power
Description: through SCPI commands. With these channels, it is possible to drive output-disconnect or polarity-reversal relays, without needing a complicated computer-controlled relay board. DC-waveforms through internal sequencing To allow for extremely fast programming, sequences can be
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
Find Suppliers by Category Top
Featured Products Top
-
FCL Components FTR-B3/FTR-B4/FTR-C1 signal relays are specialized for highly reliable automotive signal switching. They can operate at 1mA 400VDC and offer a guarantee of 1mA 500VDC switching (maximum switching power 0.4W). The lineup includes the small, low profile FTR-B3; the small, slim FTR (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
applicable electrical standards. For loads exceeding the contact rating, the pressure switch should operate an interposing relay or contactor rather than switching a large motor, pump, or compressor directly. The device uses screw-clamp terminals that accept AWG 20 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
In the most basic terms, a relay is a remotely operated switch designed to isolate voltage and a contactor is a remotely operated switch designed to switch power. In everyday applications there is cross over and no clearly defined difference between a relay and a contactor. Sensata relays (read more)
Browse Relay Boards Datasheets for Sensata Technologies -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
Application: Modular Instrumentation - Reed Relay
various switching functions. Standex-Meder's relays. offer a wide variety of reed relays to meet the. multiple usage requirements required in these. modular instrumentation systems.
-
Application: Modular Instrumentation Use Reed Relays
There are many types of modular instrumentation platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc. They all offer several different plug-in boards that carry out singular and/or multiple functions. Modular RF analog switching boards are now RF reed relays that allow passage of up to 17.5 GHz
More Information Top
-
Dielectric anomaly of tungsten trioxide WO 3 with giant dielectric constant
The LCR meter (HP 4284A) for dielectric measurements and the Sawyer–Tower circuit for the dielectric displacement D vs. electric field E hysteresis measurements were switched by a GPIB relay and also the temperature was controlled by the computer program.
-
The Combined Effect of Shock Impacts and Operational Power Cycles on the Reliability of Handheld Device Component Board Interconnections
The test bench consisted of an Agilent 6671A power supply, two Agilent 34970A data-logging units each fitted with three 20-channel measurement cards (34901A), an Agilent 82357A USB- GPIB converter, a RS232 serial-port controlled relay switching system, and a personal…
-
Electrowetting droplet microfluidics on a single planar surface
A GPIB interface was used to energize an array of relay switches on the 2700 multiplexor through a Labview interface.
-
Development of Module Based IPS Evaluation System
The load resistance can be switch from actual load to arbitrary value using relay circuitry and DC electric load controlled by GPIB (General Purpose Interface Bus).
-
Development of Module Based IPS Evaluation System
The load resistance can be switch from actual load to arbitrary value using relay circuitry and DC electric load controlled by GPIB (General Purpose Interface Bus).
-
Improved AR coating reflection color uniformity and stability using multiple anodes and fuzzy logic control in DC reactive sputter coating
The constant current sources could be switched from one set of anodes to the other set for the alternate material by 16 SPST relays under GPIB control from the PXI computer.
-
ALTERNATE IN-SITU ENVIRONMENTAL TESTING SYSTEM BY MATRIX
DESIGN
The PC with Labview software controls all of the instruments through National Instruments GPIB -PCII/IIA interface board, and uses the digital 488/80A units and relays to realize the switching mechanism.
-
An Integrated Reusable Remote Laboratory to Complement Electronics Teaching
These components form a relay matrix- switching unit capable of communicating externally with the NetLab server through the standard instrument communication bus, GPIB (General Purpose Interface Bus), while the VXI standard communication protocol is used for the internal communication within the Command…
-
Business integration of industrial communications with Cloud computing
…on a NI PXI 1042 chassis, with Multisys- tem eXtension Interface-MXI (with the WB server) and high- end modules for Function Generation „FGen” (PXI 5402), Matrix Relay Switching (PXI 2586), Programmable Power … Acquisition (PXI 6251); - a GPIB rack with Hameg Programmable…
-
Putting fundamentals of electronic circuits practices online
The General Purpose Interface Bus ( GPIB or IEEE-488) instruments (an oscilloscope, a function generator, and a multi- meter) are connected to the lab server and also connected to a 16x16 programmable relay switching matrix from Agilent [3] that switches the connection…
Indicates content that may require registration and/or purchase.