-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Centralized software for local and remote Sismalog management. By USB, LAN or GPRS connection, application manages all operating parameters of the instrument: monitoring settings and its start/end cycle management of recorded files with possibility of downloading them also in
-
Supplier: GL Communications, Inc.
Description: GPRS over TDM transport T1 E1 Real-time GPRS Analyzer (XX155) is available as an optional module within T1E1 Analyzer. With this software, the T1 E1 Analyzer permits continuous real-time monitoring of GPRS data connectivity over Gb interface. (Pre-requisites: GL's
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
-
Supplier: ValueTronics International, Inc.
Description: regression testing and fault finding The Racal Dana 6113G GPRS base station protocol tester provides the user with layer 1, layer 2 and layer 3 monitoring and emulation capability for the Um interface. It uses the Racal Dana 6113G test set and the GPRS AIME (Air Interface
-
Supplier: Moxa Inc.
Description: are rugged, compact solutions for remote monitoring and alarm systems. With the ioLogik W5312 series, you can define a GPRS connection strategy, including Always-On and Wake-On-Demand, to optimize data transmission rates for different applications. In addition, the operational cost of
- Digital I/O Channels: 20 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, Networkable System
- User Interface: Computer Programmable
-
Supplier: Moxa Inc.
Description: are rugged, compact solutions for remote monitoring and alarm systems. With the ioLogik W5340 series, you can define a GPRS connection strategy, including Always-On and Wake-On-Demand, to optimize data transmission rates for different applications. In addition, the operational cost of
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Networkable System, Other
-
Supplier: SOCOMEC
Description: single or multi-site data to a monitoring software, • Connect your meters and multi-function meters in a 2G/3G/GPRS network. Advantages Easy to install • Quick fitting on DIN-rail. • Compact. • Remote configuration by SMS. • Guided configuration (SOCOMEC service). Reliable
- Operating Temperature: 23 to 122 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- User Interface: None
-
Supplier: Spire Metering Technology
Description: fashion automatically and reliably. In addition, using an optional web portal software, clients can loginto their own account through the Internet anytime and anywhere. The major components of this system include: 1. Wireless meter The meter, which can be any of our products, has a built-in
- Package Type: Stand Alone
-
Supplier: Moxa Inc.
Description: Cirrus Logic EP9302 32-bit ARM9 processor On-board 32 MB RAM Built-in 16 MB Flash Built-in GSM/GPRS/EDGE cellular communication GSM 850/900/1800/1900 MHz supported GPRS/EDGE Class 12 supported SMS tunnel mode provided 4 DIs, 4 DOs Two software selectable RS-232/422/485 serial
- Speed: 200 MHz
- RAM: 0.032 GB
- Features: Handheld / Portable, Other
- Operating System: Linux
-
Supplier: BTECH, Inc.
Description: monitoring system. All of this data can be viewed in real time using BTECH’s legendary Battery Validation Manager Software and reported using an existing BMS system. Measurement Capabilities At-a-Glance R/YG LED display 8 - Parallel Strings 255 - Monitoring Points with Impedance
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: BTECH, Inc.
Description: of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. It is a scalable system that’s designed to measure, monitor and collect data on smaller battery systems. Measurement Capabilities 2 Locations 8- Parallel Strings 255 - Monitoring
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Protocol Monitoring, in a Single Cost-effective Unit for Development, Operation and Maintenance Applications Directly Address UMTS, GPRS, GSM, CDMA and Other Mobile,
- Equipment Type: Protocol Analyzer
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: High precision climatestation for E1 Lab YCM16C Measures air density and room climate monitoring in a mass laboratory (up to E1) Highly accurate climate data recording for all analog and digital sensors 8 MB data logger for up to 30 days of data recording > 1 year data archiving Monitors the
- Height: 2.2834658 to 7.086618 inch
- Weight: 0.37485 to 0.99225 lbs
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: GL Communications, Inc.
Description: Monitoring software offers powerful features to capture and monitor live signaling and traffic over IP (version 4 and 6). The application can capture, segregate, monitor and collect statistics all types of calls over IP. Almost all VoIP and Wireless protocols and traffic types over IP
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Moxa Inc.
Description: features are low power consumption and fanless operation, which together ensure greater reliability and longer system life. The communication oriented functionality includes both hardware and software. In fact, the software design is especially ideal for network communication based
- Speed: 533 MHz
- RAM: 0.128 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: Advantech
Description: cards and Cfast slots are designed for ease of maintanence. A single SSD tray is swappable and designed for video data backup. The TREK-674 provides reliable on-road recording and can transmit images or alarms for remote monitoring over wireless, GPRS, 3G, or HSDPA network connections.
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: +/-2.5V Input impedance: > 5kΩ Anti-alias filter: -3dB, 80% of the Nyquist frequency, -80 dB Pre-trigger time: to be set from the software Sampling intervals: 5 ms- Sampling frequency: 100 - 3500 c/s Event’s recording length: to be set from the software Trigger: based on the STA/LTA
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: display, voice broadcast, landing-call, auto leveling and GPRS/GPS remote monitoring function to satisfy the high-to-medium application demands of energy-saving and low speed construction hoist. Multi-function integration Integrated with electrical logic control, frequency conversion
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: GL Communications, Inc.
Description: Sigtran Analyzer. For UMTS over TDM transport T1 E1 Real-time UMTS Analyzer (XX155) is available as an optional module within T1E1 Analyzer. With this software, the T1 E1 Analyzer permits continuous real-time monitoring of ATM based UMTS signaling over Iub, Iur, IuCS, and IuPS
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: software, the T1 E1 Analyzer permits continuous real-time monitoring of are A (Interface b/w BSC and MSC), A-bis (Interface b/w BSC and BTS), Mobis (Motorola Proprietary Interface b/w BSC and BTS and also b/w BSC and PCU), Gs (Interface between SGSN and MSC), Ls / Lb / Lp Interface
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The E7477A is an analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the
Find Suppliers by Category Top
More Information Top
-
Emergency TeleOrthPaedics m-health system for wireless communication links
The laptop PC was also used with the Ericsson R520 mobile phone serving as a modem that allowed the Ericsson TEMS GSM/ GPRS monitoring software to be used for field measurements.
-
Practical evaluation of GPRS use in a telemedicine system in Cyprus
Ericsson TEMS GSM/ GPRS monitoring software to be used for field measurements.
-
Concept and deployment of Internet ITS
It is verified by the observations that the GPRS card monitoring software shows a zero sending data rate even there are continuouspackets sent down from the application layer.
-
Information Technology Applications in Industry
…of automation technology, It is urgent require to improve the level of central heating automation. this design construct fuzzy controller and fuzzy PID controller to replace conventional PID can realize steady heating; Through the WinCC monitoring software , GPRS wireless communication module SINAUT…
-
Materials Engineering and Automatic Control
The hardware and software of the monitoring center is making up of the system master station monitoring software , GPRS communication module and PC machine.
-
Mechanical Engineering, Materials and Energy
The system includes communication module, GPS+ GPRS intelligent monitoring system software and monitoring vehicle.
-
Study on Operation Monitoring System Used by Battery Electric Vehicle
The system includes communication module, GPS+ GPRS intelligent monitoring system software and monitoring vehicle.
-
Sell GPS Navigation Tracker | GPS Navigator Tracker | LCD GPS Tracker
Fuel monitor by SMS and GPRS software !
-
Proceedings of 2014 1st International Conference on Industrial Economics and Industrial Security
Using TCP Socket technology to receive stand- alone monitoring software via Ethernet or GPRS uploaded data and stores SQL 2008 database, in addition to the database also stores the greenhouse environ- ment, monitoring standards, alarm information, greenhouse basic information, user registration information…
-
Manufacturing Science and Technology, ICMST2011 Complete Document
The monitoring center management software uses GPRS and seamless connection to the Internet, to receive from each terminal sends data, data processing, real-time display, storage, and statistical reports through the internet [2].
Indicates content that may require registration and/or purchase.