-
Supplier: Oil-Rite Corp.
Description: The air inlet and grease fill fitting are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is an 8 feed unit that is 12” in length and 8.06” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: fitting are both 1/8” female NPT. This is a 5 feed unit that is 8 7/32” in length and 8” in height (plus the nozzle length). There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal Threadapter connections provide common air and
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: fitting are both 1/8” female NPT. This is a 2 feed unit that is 4 15/32” in length and 8” in height (plus the nozzle length). There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal Threadapter connections provide common air and lubricant
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
-
Supplier: Oil-Rite Corp.
Description: fitting are both 1/8” female NPT. This is a 6 feed unit that is 9 15/32” in length and 8” in height (plus the nozzle length). There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal Threadapter connections provide common air and lubricant
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: RegalRexnord
Description: 7/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Food Grade Grease
- Shaft Size: 0.875 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing, Penetrated Inner and Outer Rings, Food Grade Grease
- Shaft Size: 0.875 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1 5/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease, 100% Grease Filled, Housing Plugged
- Bore Size: 1.625 inch
- Outside Diameter: 4.125 inch
- Dynamic Axial / Thrust Load: 7,330 lbs
-
Supplier: RegalRexnord
Description: 1 7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Setscrew Locking, Single Lip Contact Seal, Penetrated Rings, Food Grade Grease
- Nominal Shaft / Bore Size: 1.875 inch
- Base to Bore Center Distance: 2.25 inch
- Center to Center Mounting Hole Distance: 6.1875 inch
- Maximum Speed: 3,600 rpm
-
Supplier: Dorner Manufacturing Corp.
Description: lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Cleat heights from 25 mm (1 in) to 75 mm (3 in) Optional tip-up tail Bolt-together 304 Stainless Steel Frame Hard chrome coated
- Maximum Load: 750 lbs
- Speed: 260 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
Find Suppliers by Category Top
Featured Products Top
-
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts. Series CL6000 (read more)
Browse Compression Limiters Datasheets for SPIROL -
blank oiled. The surface protectionof parts normally delivered is indicated in each single article for choice Bolts used: As far as requied flange parts connection can be supplied with bolts,normally bolts used are high tension grade 10.9/12.9 (DIN912 (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Grainger.com
○ Grade 8 USS(1). .... ○ Greasable Bearing(1). .... ○ Guillotine U- Bolt (4) .
-
Seed Conditioning, Volume 2: Technology-Parts A & B
B. Put one pump of proper-quality grease in each greasable bearing. .... E. Check bolts for tightness. .... 8 . .... Chapter 27 Width and Thickness Grading .
-
Materials Handling Handbook 2nd Edition Complete Document
For outdoor use, an aircraft grade oil can be used for the lower temperatures. .... 8 . .... It usually includes heavy-duty bronze, greasable bushings at all pivot points and needle-bearing camfollower leg .... Base-mounted units are most commonly connected to concrete with anchor bolts , This permits the unit to…
-
Aging Management Guideline for commercial nuclear power plants: Power and distribution transformers
…use a grounded wye on the HV winding to permit the use of graded insulation (i.e .... devices are bolted or attached to the exterior of the tank or cover, and penetrate into the .... See Figure 3- 8 . .... such as the braking system) are located in a separate compartment and have greasable bearings which must…
Indicates content that may require registration and/or purchase.