-
Supplier: Accuris
Description: Sectional Specification for Class Ia Graded-Index Multimode Optical Fibers
-
Supplier: Accuris
Description: Blank Detail Specification for Class Ia Graded-Index Multimode Optical Fibers
-
Supplier: Accuris
Description: Detail Specification for 50-Micrometer Core Diameter/125-Micrometer Cladding Diameter Class Ia Graded-Index Multimode Optical Fibers
-
-
Supplier: Accuris
Description: Detail Specification for 62.5-Micrometer Core Diameter/125-Micrometer Cladding Diameter Class Ia Graded-Index Multimode Optical Fibers
-
Supplier: OFS
Description: These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm
- Fiber Core Size: 100 µm
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 1.5 to 4 dB/km
-
Supplier: Newport MKS
Description: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 2.3 dB/km
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 4 dB/km
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: 25%, and ≥ 500 m: 28%. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of operation while providing low attenuation. The graded-index design also provides a significant decrease in
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.275
- Maximum Attenuation: 2.9 dB/km
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: index multi-mode fibers have an operating temperature of -20°C to +80°C, and are identified by the -C suffix in their model number. Large Bandwidth with Low Attenuation Utilizing a graded-index design, these multimode fibers demonstrate a large bandwidth of
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 4 dB/km
-
Supplier: OFS
Description: These fibers are designed for distributed temperature sensing applications. In the mid-temperature range up to 125ºC for up to 20 years, select Geo50™ SA. When temperature requirements are higher, up to 300ºC, choose Geo50. The fibers are protected against moisture and hydrogen
- Fiber Core Size: 50 µm
- Numerical Aperture: 0.2
- Maximum Attenuation: 2 to 4 dB/km
- Bending Radius: 10.000000000000002 to 17.000000000000004 mm
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 2,032 µm
- Numerical Aperture: 0.5
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 37 µm
- Numerical Aperture: 0.25
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 25 µm
- Numerical Aperture: 0.55
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 37 µm
- Numerical Aperture: 0.66
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberguide Industries, Inc.
Description: multimode, step index, graded index, and single mode fibers.
- Diameter: 0.20000000000000004 mm
- Wavelength Range: 400 to 2,400 nm
- Numerical Aperture: 0.26
- Bend Radius: 52 mm
-
Supplier: Fiberguide Industries, Inc.
Description: multimode, step index, graded index, and single mode fibers.
- Diameter: 0.30000000000000004 mm
- Wavelength Range: 180 to 1,100 nm
- Numerical Aperture: 0.26
- Bend Radius: 66 mm
-
Supplier: S.I. Tech, Inc.
Description: 120-Ohm Input Power: 10 to 30VDC 500mA Max OPTICAL TRANSMITTER LED : 10dB Budget 62.5/125 Fiber Wavelength: 1300 nm Emitter Type: LED Optical Connector: ST OPTICAL RECEIVER Wavelength: 1300 nm Minimum Sensitivity: BER < 10 -9 10dB Budget Optical Connector: ST
- Primary Port Maximum Cable Distance: 10,000 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: OFS
Description: This HCS-coated and ETFE-buffered multimode graded-index fiber is ideally suited for high bandwidth communication in rugged industrial environments. The Hard Clad Silica (HCS) fiber design results in a stronger, more durable fiber with greater resistance to
- Fiber Core Size: 62.5 µm
- Wavelength: 850 to 1,310 nm
- Maximum Attenuation: 0.9 to 2.9 dB/km
- Bending Radius: 10.000000000000002 to 16 mm
-
Supplier: S.I. Tech, Inc.
Description: TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL OUTPUT FOR RECEIVER Format: TTL Connector: BNC Data Rate: DC -
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Description: The functional, electrical, optical, and mechanical characteristics of a fibre optic interface for connecting a 4- or 16-Mbit/s token ring station to the trunk coupling unit of a token ring are specified. This technical report is based upon a fibre optic transmitter, a channel of
Find Suppliers by Category Top
Featured Products Top
-
FEATURES for Model 2092 Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order No Regeneration Powered by S.I.Tech #2164 Power Supply Multimode or single mode option Status indicators Single fiber option Convert (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor. This product addresses the emerging need for higher-speed video (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
The Anritsu ACCESS Master MT9085A is a versatile, portable, all-in-one tester designed for thorough fiber optic network diagnostics. Engineered for field technicians, the MT9085A combines advanced OTDR analysis with a power meter, light source, and connector inspection capabilities, providing a (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
When research depends on unwavering stability, the RS2000 Optical Tabletop delivers. Featuring Tuned Mass Damping (TMD) technology, it pinpoints the most disruptive resonance frequencies, ensuring superior vibration suppression right where it matters most. It offers custom (read more)
Browse Optical Breadboards Datasheets for Newport MKS
More Information Top
-
Fiber Optics Engineering
[6] G.651.1, “Characteristics of a 50/125 µm multimode graded index optical fiber cable for the optical access network,” ITU-T, 2007 .
-
Refractive index profile of GRIN optical fibre considering the area under the interference fringe shift: II. The mismatching case
The multiple-beam interferometric method is used to determine the refractive index profile of graded index multimode optical fibre . .
Indicates content that may require registration and/or purchase.