Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eastern Instruments
Description: Type II Meter, several variations are also available, making a CentriFlow Meter for nearly every application. The CentriFlow® standard Type II Powder Meter is perfect for measuring nearly all powders, milled grains, flours, etc. and is designed to be installed directly
-
Supplier: Eastern Instruments
Description: Type II Meter, several variations are also available, making a CentriFlow Meter for nearly every application. The CentriFlow® standard Type II Powder Meter is perfect for measuring nearly all powders, milled grains, flours, etc. and is designed to be installed directly
-
Supplier: Eastern Instruments
Description: The CentriFlow® BWS Meter is constructed similarly to the Type II Standard Meter in that the meter is contained within an enclosure. The meter is perfect for measuring a variety of granular products such as grains, beans or pellets. Typically installed after feed
-
-
Supplier: FineTek
Description: setup. PM Display Scaling Meter PB/PM series panel meters include bargraph and/or digital display units. Using microprocessor based electronics, modular design concepts, advanced digital calibration and switching power supply technology the PB/PM panel meters are available with
- Features: Alarms
- Outputs: Relay
-
Supplier: Watts
Description: Meter Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Meter Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM
- Continuous Flow Rate: 55 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Water Softening
-
Supplier: Watts
Description: Meter Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM
- Continuous Flow Rate: 25 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Water Softening
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Accuracy ± 3% of full scale Excellent for Highly Contaminated Media Orientation Independent Brass or Stainless Steel High Current Switching Capability Insensitive to Magnetic Fields KOBOLD model DWU, DWS and DWP flow meters and switches are based on the paddle, or
- Media Temperature Range: 210 F
- Operating Pressure: 145 psi
- Velocity Flow Rate: 0.65 to 18 ft/sec
- Operating Temperature: 0 to 160 F
-
Supplier: Pollack
Description: Color: grain Weight: 11 7/8 ounces per linear yard, 369 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
- Overall Width / OD: 51 inch
- Material: Acrylic / Modacrylic, Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
Supplier: Eastern Instruments
Description: well as the compartment filling software that offers a programmable Auto Sequencer that retains filling sequences for multiple compartments. The adaptability of the CentriFlow Meter allows for the Railcar and Truck Loadout System to be used for nearly any product including grains,
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Application / Operation: Filling, Metering
- Loader / Unloader: Loader / Filler
-
Supplier: Seedburo Equipment Company
Description: 64 standard grain calibrations and can display in 8 different languages. This tester can also be set-up to integrate with your automatic grain sampling system for smooth flow-through operation. The GAC2100BSA has new feature. The feature is that the drawer has to be inserted
-
Supplier: Cleaver-Brooks
Description: epoxy lined interiors and utilizes water activated diaphragm valves and an electronic controller. Features: Sized from 20,000 to 1,500,000 grains exchange capacity Flow rates from 2 to 450 gpm Galvanized steel exterior pipling with cast iron fittings NEMA 4 electrical enclosures
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: Novaflex Group
Description: A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder
- Inside Diameter: 2 to 6 inch
- Temperature Range: -40 to 200 F
- Application: Agricultural
- Product Form: Hose (including Duct)
-
Supplier: Komline
Description: second (540 gpm) at heads to 90 meters (300 feet). K-S has pump installations that are over 55 years old. Benefits Self priming with ability to handle suction- fts and entrained gases Positive displacement Can run dry without damage Flow rate is not system head dependent Flow
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Aqua Solutions, Inc.
Description: quality. The meter has a flashing red LED that alerts the user when the water quality drops below 0.48 MicroSiemen (2 megohm-cm). The standard meter can be upgraded to digital Conductivity/Resistivity monitor with user adjustable set points. The upgraded meter (Part #:
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Aqua Solutions, Inc.
Description: and a digital conductivity/resistivity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops below the desired level. All AQUA SOLUTIONS' Analytical Grade Type I
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
Find Suppliers by Category Top
Featured Products Top
-
The CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn, and soy beans for a variety of applications. The CentriFlow Meter will allow precise and accurate measurement of (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow BWS Meter from Eastern Instruments will accurately measure any granular product including a variety of grains such as Soy Beans, Corn, Rice and more. The CentriFlow BWS Meter features: +/-1 Accuracy on granular solids 4-20 mA output Equivalent to Flow (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Positioned as an alternative to impact meters and belt scales, the CentriFlow BWS capitalizes on the extreme accuracy of the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFeeder® VIB takes the vibratory feeder to a whole new level! Combining the capabilities of a vibratory feeder with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® VIB measure the flow rate and totalization of dry, free-flowing, bulk solids and (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV both measures the flow rate and total of the product that runs through it, but also controls the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
long lasting. IMPROVE OPERATIONAL EFFICIENCY. BY AUTOMATING GRAIN BIN INVENTORY. Combining Cloud-based software applications and adBin Level Data flows from the sensor through a Gateway to the Software. Grain monitoring on phone or PC. 64. COVER STORY. MILLER / july 2021. vanced level sensor
-
Fumigant Monitoring with Multipoint Thermal Mass Flow Meters Provides Documented Adherence to Environmental Regulations
Preserving the quality of stored grains such as barley, hops, wheat, corn and other crops has challenged farmers and food processors for millennia. Today's modern large grain storage facilities operated by companies around the world depend on technologically advanced fumigation systems that utilize
More Information Top
-
Grain Yield Mapping: Yield Sensing, Yield Reconstruction, and Errors
Grain flow meters are classified into two categories: Mass flow meters and volume flow meters.
-
The use of differential GPS in field data extraction and spatially variable fertilizer application
For the generation of yield maps, a John Deere 9600 combinehar- vester was instrumented with the GPS equipment and the RDS Ceres grain flow meter .
-
A dynamic grain flow model for a mass flow yield sensor on a combine
Development of an auger-based grain flow meter for use in a yield mapping system.
-
Modeling and Calibration of Combine, Impact Plate, Yield Sensors
7 Wagner, L.E. , “Development of an auger-based grain flow meter for use in a yield mapping system,” Ph.D dissertation.
-
PC-Based Data Acquisition Program for an Electric Motor Dynamometer
Development of an auger-based grain flow meter for use in a yield mapping system.
-
PC-Based Data Acquisition Interface and Expansion System
Development of an auger-based grain flow meter for use in a yield mapping system.
-
Effects of Time-Varying Inflow Rates on Combine Yield Monitor Accuracy
Dynamic Flow Tests The YMTF control system parameters were selected to set the grain meter flow rate and profile, and data acquisition method.
-
Microwave Doppler - Effect Particle Flow Measurement
Irl for practical grain flow - meter vs. equiva- lent dry grain flow-rate with moisture content as parameter at 10.0 GHz.
-
MEASURING DIELECTRIC PROPERTIES OF HARD REDWINTER WHEAT FROM 1 TO 350 MHZ WITH A FLOW-THROUGH COAXIAL SAMPLE HOLDER
Zoerb et al. (1993) developed a flowing grain moisture meter based on the output of an LM555 integrated circuit timer/oscillator, for which the oscillator frequency is a function of the capacitance of a test cell filled with grain.
-
Flow-through coaxial sample holder design for dielectric properties measurements from 1 to 350 MHz
A flowing grain moisture meter based on the output of an LM555 integrated-circuit timer/oscillator, where the oscillator frequency was a function of the capacitance of a test cell filled with grain, has also been developed [9].
Indicates content that may require registration and/or purchase.