-
Supplier: Mahr Inc.
Description: Product features Made of choice fine-grain black granite (Diabas) High density structure thus extremely homogeneous Hardness 6-7 on the Mohs#92 hardness scale Surface plate is lapped and has a satin matt finish to prevent glare 100 % corrosion-proof Non-magnetic and
-
Supplier: Accuris
Description: Granite Surface Plates
-
Supplier: ASME
Description: This standard covers igneous rock (granite) plates for use in high accuracy locating, layout, and inspection work. It encompasses new certification, recertification in the field, and recertification after resurfacing. In general, the standard covers any size granite
-
-
Supplier: ASME Standards and Certification
Description: This standard covers igneous rock (granite) plates for use in high accuracy locating, layout, and inspection work. It encompasses new certification, recertification in the field, and recertification after resurfacing. In general, the standard covers any size granite
-
Supplier: Accuris
Description: Surface plates for metrology - Granite
-
Supplier: Accuris
Description: PLATE, SURFACE, (GRANITE)
-
Description: Specifies requirements for rectangular or square cast iron surface plates ranging from 160 mm x 100 mm to 2 500 mm x 1 600 mm, as preferred sizes, in four grades of accuracy 0, 1, 2 and 3.
-
Supplier: CSA Group
Description: Specifies requirements for rectangular or square cast iron surface plates ranging from 160 mm x 100 mm to 2 500 mm x 1 600 mm, as preferred sizes, in four grades of accuracy 0, 1, 2 and 3.
-
Supplier: Accuris
Description: PLATE, SURFACE, (GRANITE) (INCH AND METRIC)
-
Supplier: CoorsTek
Description: instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Rectangular Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Newport MKS
Description: The GB160 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount
- Features: Other
-
Supplier: Newport MKS
Description: The GB210 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount
- Features: Other
-
Supplier: Newport MKS
Description: The GB350 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount
- Features: Other
-
Supplier: Newport MKS
Description: The GB50 Granite Base Plate provides surface flatness to within 2 µm and features 3 point mounting to compensate for non-flat optical tables. Edge handles facilitate handling and locating the base plate on the work surface. They can be used to mount Ultra-Precision
- Features: Other
-
Supplier: AENOR
Description: SURFACE PLATES. PART 2: GRANITE.
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with manual vacuum lifting devices Suitable for processes requiring high suction forces or
- Diameter / Maximum Dimension: 125.00000000000001 mm
- Stroke (if Applicable): 8 mm
- Type: Ring
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with manual vacuum lifting devices Suitable for processes requiring high suction forces or
- Diameter / Maximum Dimension: 160.00000000000003 mm
- Stroke (if Applicable): 9 mm
- Type: Ring
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with manual vacuum lifting devices Suitable for processes requiring high suction forces or
- Diameter / Maximum Dimension: 210 mm
- Stroke (if Applicable): 11 mm
- Type: Ring
- Material: Rubber
-
Supplier: Mahr Inc.
Description: technical surfaces and surfaces of circuit boards, semiconductor products and biological tissue 2D surface analysis and measurement evaluations Topographical 3D surface analysis and measurement evaluations Fast measurements #96 short measuring times Manual table and
- Vertical (Z) Range: 7.87402 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Applications: Electronics, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
-
Supplier: ABTech, Inc.
Description: precision ground centering plate bolted to granite surface Custom tooling and fixturing available.
- Range: 0.984 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: CoorsTek
Description: instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Rectangular Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: CoorsTek
Description: instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Square Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: CoorsTek
Description: instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Rectangular Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Gelest, Inc.
Description: surface and allow to fully dry. Repeat application monthly to provide continued clean surface protection. Safely used on high-touch surfaces: Stainless steel, sealed granite, glass, finished wood, plastic, laminate, vinyl, and other hard nonporous surfaces Bed &
-
Supplier: Gelest, Inc.
Description: surfaces: Stainless steel, sealed granite, glass, finished wood, plastic, laminate, vinyl, and other hard nonporous surfaces Bed & handrails, door knobs, bathroom fixtures, table tops, chair arms, push plates, faucet, toilet flusher, phone and call button, tray table,
-
Supplier: ABTech, Inc.
Description: inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: ABTech, Inc.
Description: operator error. All rotary tables can be customized with a variety of options and accessories including motor drives, vacuum worktable (AT Series), high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and gage stands. If our
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: operator error. All rotary tables can be customized with a variety of options and accessories including motor drives, vacuum worktable (AT Series), high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and gage stands. If our
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
Find Suppliers by Category Top
Featured Products Top
-
Wear Resistant Alloys Wear is said to be second in a failure of a part. First corrosion occurs, then the particles act against the mating surfaces, after severe galling and seizing, the part finally ceases to move, or (read more)
Browse Wear Strips, Wear Plates, and Wear Parts Datasheets for High Performance Alloys, Inc. -
±0.1mm Parallelism 1 arc sec Surface quality 20-10 S/D Wavefront (read more)
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
glazing. U values are also calculated using the same procedure for other purposes such as predicting: - Heat losses or gains through the glass - Condensation on glass surfaces - Effect of absorbed solar radiation in (read more)
Browse Datasheets for AENOR -
Tolerance: ±0.1mm Parallelism: 1 arc sec Surface Quality: 20-10 S/D Wavefront Distortion: λ/8@632.8nm Retardation Tolerance: λ/300 Clear Aperture: >90% Coating: R<0.25% @ Design Wavelength (read more)
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
test plaque mold that produces three plaque thicknesses (2.0 mm, 1.0 mm, 0.75 mm) in a compact footprint. Perfect for validating fill, surface finish, shrink, gate performance, and thin-wall capability before you commit to a production mold.. Key Benefits: (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC
More Information Top
-
Surface Plates - Measuring and Layout Tools - Grainger Industrial Supply
• ○ Granite Surface Plate (84 .
-
$3500-$4000 Measuring and Layout Tools - Hand Tools - Grainger Industrial Supply
• Cabinet Surface Plate Stand, Rolling, Length (In.) 24, Width (In.) 36, For Use With Granite Surface Plates , Includes 4 In.
-
$2500-$3000 Measuring and Layout Tools - Hand Tools - Grainger Industrial Supply
• Granite Surface Plate , Pink, B, 30x48x6Granite Surface Plate,Pink,B,30x48x6 .
-
$4000-$4500 Hand Tools - Grainger Industrial Supply
• Cabinet Surface Plate Stand, Stationary, Length (In.) 36, Width (In.) 60, For Use With Granite Surface Plates .
-
STARRETT products - Grainger Industrial Supply
• Granite Surface Plate , Pink, A, 12x18x4Granite Surface Plate,Pink,A,12x18x4 .
-
Machinery's Handbook 29 Complete Document
… precision parts, Mr. Wallace Herman, a metal working and monument shop owner, decided to investigate the use of granite as a suitable replacement for the then common cast iron surface plate and manufactured the first granite surface plate in his shop in …
-
The NASA 48" Telescope
The pads support the telescope above a gra- nite surface plate on an air film two -ten .
Indicates content that may require registration and/or purchase.