-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Gaskets made of the graphite-metal sandwich material RivaTherm-Super have already proven themselves a thousand times overwith almost all liquid and gaseous media for low to medium pressures and media temperatures up to 550°C. RivaTherm-Super is manufactured with plain foils or tanged
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM Dieless Knife Cutting Table, Flashcut FLEX S Series, is equipped with a static working surface and represents the optimal dieless cutting solution for all the traditional gasket materials including; steel inserted graphite, non-asbestos up to 6mm, rubber & it’s by-products,
-
Supplier: JBC Technologies, Inc.
Description: materials up to 2" thick including foams, rubbers, films, silicones, plastics, fiberglass, insulation, felts, tapes, light gauge aluminum, specialty gasket papers, insulation, cork, stainless tang reinforced graphite, and many other flexible materials.
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
-
Supplier: Mueller Die Cut Solutions Inc.
Description: cork, graphite, plastics, sponge, foils, rubber, fibers, gasketing materials and adhesives. Mueller works closely with their customers to design and develop the right product for the least cost. Mueller's in house tool shop can fabricate tooling for immediate production of parts when
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: JBC Technologies, Inc.
Description: presses, JBC Technologies has the equipment, bandwidth and processing expertise to handle the toughest die-cutting challenges. We cut parts from < .25” wide to 72” wide out of a myriad of performance materials, including acrylic foam tapes, foams and elastomers, felts, flexible
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: Technetics Group
Description: The ORIGRAF® seal provides a lasting high-performance sealing solution for all industries. It can be specifically designed for extreme thermal & pressure cycles ensuring higher safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the
- Maximum Operating Pressure: 2,900 psi
- Operating Temperature: -320 to 842 F
- Material: Graphite
-
Supplier: DME, Inc.
Description: Full face w/bolt holes 1/16" standard thickness, custom gaskets available
- Thickness: 0.0625 inch
- Operating Temperature: 1,000 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Graphite
-
Supplier: Phelps Industrial Products
Description: NOVATEC 925F's high percentage of graphite and low percentage of rubber binder gives it such remarkable media and temperature resistance. NOVATEC 925F is Frenzelit's universal high pressure compressed sheet gasket material and it contains 75% pure graphite. This is an excellent
- Thickness: 0.02 to 0.125 inch
- Maximum Operating Pressure: 2,000 psi
- Operating Temperature: 925 F
- Material: Graphite
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Novapress multi II compressed graphite composite is Frenzelit's high temperature, high pressure compressed gasket material. This sheet's high content of pure graphite has given it over decades of successful use in the field. This material can withstand maximum temperatures in
- Thickness: 0.03125 to 0.125 inch
- Maximum Operating Pressure: 2,500 psi
- Operating Temperature: -60 to 1,000 F
- Material: Graphite
-
Supplier: Phelps Industrial Products
Description: Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces. .002" thick 316L Stainless Steel foil in center of sheet.
- Thickness: 0.015625 to 0.125 inch
- Operating Temperature: -380 to 5,300 F
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Novapress multi EG is Frenzelit's high performance gasket material. This sheet's high content of pure graphite and stainless steel wire allows it to withstand extremely high pressures. This gasket material can withstand elevated temperatures in continuous operation, has a wide
- Thickness: 0.02 to 0.125 inch
- Maximum Operating Pressure: 2,175 psi
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: FTL Technology
Description: gas industries. At FTL Technology, we are committed to optimising the performance of your spiral wound gaskets. Spiral wound gaskets are available in pure spirals, or with stainless steel inner or outer rings for increased strength. Properties of spiral wound gaskets: Excellent
- Maximum Operating Pressure: 14.50377 to 580.1508 psi
- Operating Temperature: -22 to 1,832 F
- Material: Graphite
- Features: Other
-
Supplier: FTL Technology
Description: Kammprofile gaskets, also known as Kammpro, provide solutions to a range of low-pressure sealing applications that require high-performance components. Used in a wide range of industries such as Transportation, Oil & Gas and Power Generation, some of the properties of Kammprofile
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -328 to 1,022 F
- Material: Graphite, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Features: Other
-
Supplier: Thermoseal, Inc.
Description: Graphite Adhesively Bonded to a .002" 316 Stainless Steel Foil Highly Compressible & Compactible Excellent Anti-Stick Properties Low Gas Permeability Low Electrical Resistance
- Material: Graphite
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Metal Jacketed Gaskets, Available in Various Sizes and Colors. Model Number: LD-030-2 Key Specifications/Special Features: Metal jacketed gasket Made from graphite, ceramic and non-asbestos Metal jacket made of stainless steel, carbon steel and copper Customer's designs are
- Features: Color Options, Non-asbestos, Other
- Material: Graphite
-
Supplier: JBC Technologies, Inc.
Description: Flexible graphite gaskets provide strong thermal resistivity, high compressibility, excellent resiliency, long life, and corrosion resistance. They dissipate heat evenly and rapidly across printed circuit boards (PCBs). Die cut graphite sheet materials are flexible and can be
- Operating Temperature: -400 to 950 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Graphite
-
Supplier: Flexitallic L.P.
Description: No Description Provided
- Material: Graphite
- Features: Other
- Gasket Type: Spiral Wound
Find Suppliers by Category Top
More Information Top
-
http://www.plumbersurplus.com/pdf/AS_I_Install_2664.pdf
Neoprene or Graphite Felt Gasket (Yorkville Toilets .
-
CHEMICAL ENGINEERING DIVISION SUMMARY REPORT, JANUARY-MARCH 1963
GRAPHITE FELT AND FIEERFRAX FELT INSULATOR GASKET .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22228/SING-THESIS-2013.pdf?sequence=1
The cut-outs in the 3 mm gaskets were filled with 3 mm graphite felt , and an additional ion exchange membrane was placed over .
-
Novel bipolar electrodes for battery applications
A sheet of NafionÒ 112 membrane was placed between the test electrode and the negative graphite felt using two flow-frames and rubber gas- kets .
-
Vacuum quenching of bearing races of steel 95Kh18
The disk in the vacuum gate has a gasket of vacuum rubber, with thermal insuLation of graphite felt .
-
Alkaline peroxide generation using a novel perforated bipole trickle-bed electrochemical reactor
Figure 2 shows the configuration of the single-cell reactor in which the graphite felt cathode (6) is fitted into the Durabla (asbestos based) gasket (5) followed by a separator (diaphragm (7)), nickel mesh anode (8), perforated Grafoil anode (9) and a …
-
Heat exchanger
But fiber felts , metal foils also used Graphit- or POLYTETRAFLUOROETHYLENE sealings .
-
A Stable Vanadium Redox‐Flow Battery with High Energy Density for Large‐Scale Energy Storage
The flow cells consisted of two graphite felt electrodes, two gold- coated copper current collectors, two polytetrafluoroethylene (PTFE) gaskets , and a Nafion 117 membrane.
-
Scale-up of Carbon/Carbon Bipolar Plates
Graphite felt was then placed over the cathode side of the plate to provide some gasket land pressure.
-
Asbestos Products Suppliers,China Asbestos Products Products from Manufacturers, Suppliers
[Related Categories:Plastic Sheets,Plastic Film,Plastic Rods,PTFE,Plastic Tubes,Rubber Hoses,Seals, Gaskets ,Pipe Fittings,HDPE,Roofing Felts ,Other Plastic Products,Other Graphite Products,Fiberglass Cloth,Rubber Sheets,Asbestos Products,Graphite Sheets,Other Packaging Materials,Other Fiber,Ceramic Fiber Cloth …
Indicates content that may require registration and/or purchase.