Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COMBUSTION CHARACTERISTICS; MANUFACTURED CARBON AND GRAPHITE PRODUCTS; CATALYSTS
-
Supplier: Boyd
Description: are available in two principle formats: exfoliated flake natural graphite and pyrolytic graphite. Exfoliated flake natural graphite is mined as graphite ore, processed and calendared to varying thicknesses with a thermal conductivity performance range of 300 W/mK to 600
- Thickness / Wall Thickness: 0.0006692917 inch
- Thermal Conductivity: 300 to 1,500 W/m-K
- Material Type: Graphite
- Features: Other
-
Description: significantly reducing structural irregularities in the final forged product. Superior Quality and Productivity: Utilizing Pyroid® Pyrolytic Graphite plates in isothermal forging processes ensures uniform heat distribution, resulting in superior quality forgings and increased
- Material Type: Graphite
-
-
Supplier: CeramSource Inc.
Description: CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina graphite materials isostatically pressed. Ladle shroud is designed to protect
- Density: 2.7 to 4.9 g/cc
- Max Use / Curie Temperature: 1,650 to 1,700 C
- Compressive / Crushing Strength: 10,152.5787550038 to 29,007.3678714394 psi
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Accuris
Description: PETROLEUM PRODUCTS, LIQUID FUELS, AND LUBRICANTS (V): D8144 - LATEST; COMBUSTION CHARACTERISTICS; MANUFACTURED CARBON AND GRAPHITE PRODUCTS
-
Description: The SR600-A-B product is a graphite pad with a unique layered structure and crystal orientation with superconductivity in the planar direction. This model is wrapped in a black PET film, which can be die-cut in various shapes and covered to prevent the circuit from falling out of the
- Thickness / Wall Thickness: 0.002362206 inch
-
Supplier: Matexcel
Description: Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in
- Material Type: Graphite
-
Supplier: Matexcel
Description: Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in
- Material Type: Graphite
-
Supplier: Matexcel
Description: Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in
- Material Type: Graphite
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Graphite filled PTFE(polytetrafluoroethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity of graphite. This composite material is
- Filler: Carbon / Graphite
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
-
Supplier: Metalor Technologies USA Corporation
Description: Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Description: towers are composed of graphite tower sections and internal components. Based on the properties of graphite materials, commonly used tower types include spray towers, packed towers, bubble cap towers (with round or strip bubble caps), and sieve tray towers, among others.
- Maximum Working Pressure: -14.5036839357197 to 43.5110518071591 psi
- Temperature Range: -76 to 392 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing
- Features: Other
-
Supplier: Amtico International, Inc.
Description: Graphite Slate | Cool The softer, more urban face of slate, our Graphite variation has all the grain and character of a basalt or granite, formed by nature. Its beautiful random patterning can be explored to the full with the creative use of tile shapes and sizes, to create a floor of
- Length: 48 inch
- Width: 9 inch
- Thickness: 0.04 inch
- Application: Commercial, Residential
-
Supplier: Morgan Advanced Materials
Description: Noltina‘s Grafit crucibles are rib formed CLAY-GRAPHITE crucibles characterised by high refractoriness and good thermal conductivity as well as very good thermal shock resistance and chemical resistance against fluxes. In order to meet the specific requirements of induction furnaces, NOLTINA
- Melt Temperature: 1,400 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Carbon / Graphite
-
Supplier: Amtico International, Inc.
Description: Linear Graphite | Serene Inspired by trends for graphic stripes and linear patterns reflected in interiors and fashion of the moment. The Amtico design team have created a subtle collection of stripes with a 1950's palette of understated tones such as vanilla, olive and mocha. Linear
- Length: 48 inch
- Width: 9 inch
- Thickness: 0.09842525 inch
- Application: Commercial, Residential
-
Supplier: John Crane, Inc.
Description: Crane-Foil® is a premium-grade flexible graphite gasket material used in a wide range of services, where conventional gaskets will not withstand extreme temperature and/or pressures. Crane-foil gaskets feature the benefits of graphite, including resistance to most fluids, high
- Operating Pressure: 10,000 psi
- pH Range: 0 to 14
- Operating Temperature: -688 to 5,432 F
- Lubrication: Graphite
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Composition / Chemistry: Graphite
-
Supplier: Metalor Technologies USA Corporation
Description: Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Metalor Technologies USA Corporation
Description: Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Everlube Products
Description: Everlube 853 is a water-based, thermally-cured high temperature anti-gallant lubricant containing graphite with an inorganic binder. Everlube 853 is designed to lubricate under high temperatures in aviation and propulsion applications. It is ideally suited for fasteners to provide enhanced
- Operating / Use Temperature: -100 to 1,200 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: Accuris
Description: Milk and milk products Determination of lead content Graphite furnace atomic absorption spectrometric method
-
Supplier: Morgan Advanced Materials
Description: Syncarb crucibles are high pressure, isostatically pressed CLAY-GRAPHITE crucibles. The clay-bonded Syncarb crucible has a high density homogenous structure which gives very good chemical resistance against fluxes and excellent thermal conductivity. The inherent high mechanical strength
- Melt Temperature: 900 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite
-
Supplier: CHEMEON Surface Technology, LLC
Description: CHEMEON Anodizing Chemistry includes a complement of popular organic and inorganic color dyes. Light fastness, clarity, and excellence of color is the hallmark of these products. Research and support staff at the CHEMEON Tech Center have tested all dyes for performance and quality. CHEMEON
- Features: Dye, Other
- Pigment Type: Inorganic, Organic
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Composition / Chemistry: Graphite
-
Supplier: John Crane, Inc.
Description: John Crane styles 894, 1336 and 1340 are cost-effective graphite general-service packing constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of fluids at moderate to high temperatures, pressures and shaft speeds. These
- Alternate Shaft or Rubbing Speed: 2,250 ft/min
- Operating Pressure: 1,000 psi
- pH Range: 2 to 12
- Operating Temperature: -166 to 500 F
-
Description: The SR600-10 product has a unique layered structure and crystal orientation, and has good Thermal conductive in the planar direction. This model is made of natural graphite, which can die-cut various shapes and wrap the edges to prevent the graphite from falling off and cause
- Thickness / Wall Thickness: 0.005118113 inch
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Composition / Chemistry: Graphite
-
Supplier: Accuris
Description: Milk and milk products - Determination of lead content - Graphite furnace atomic absorption spectrometric method
-
Supplier: Houghton International, Inc.
Description: Thermex™ 8191 is a specially formulated, water graphitic based forging lubricant designed for use on titanium, zirconium and nickel-based alloys. The product is ideal for most hot forging applications including ring rolling and drop forging. It is relatively viscous as supplied and will
- Type: Fluid / Oil
- Functions: Mold Release / Release Agent
- Features: Specialty
-
Supplier: Everlube Products
Description: in higher load carrying applications. Specifications for this product can be found at: http://www.everlubeproducts.com/products
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: Phelps Industrial Products
Description: This ultimate composition of graphite and Kevlar® offers complete new product qualities with increased resistance to media and temperature is remarkable. NOVATEC Premium offers excellent long term stability and its resistance to stress relaxation exceeds the values of all conventional
- Thickness: 0.015625 to 0.125 inch
- Maximum Operating Pressure: 2,500 psi
- Operating Temperature: -60 to 1,000 F
- Material: Graphite
-
Supplier: Morgan Advanced Materials
Description: Syncarb Z2 is a premium quality hybrid ceramic bonded clay graphite crucible with a high silicon carbide and graphite content that is manufactured through an advanced iso-static pressing process. Molten Metal Systems uses a proprietary processing technology that results in a
- Melt Temperature: 1,400 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite, Silicon Carbide
-
Supplier: Triangle Fluid Controls Ltd.
Description: Standard industrial grade sheet containing no binders or resins. Used in industrial applications such as oil refineries, power plants and chemical process plants. Durlon Flexible Graphite is unaffected by heat over a wide range of temperatures. It exhibits low electrical resistivity and high
Find Suppliers by Category Top
Featured Products Top
-
Our Graphite PTFE Gasket is manufactured from premium graphite-filled PTFE, combining the (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Master Bond EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. This graphite filled compound is not premixed and frozen and has an unlimited working life at room temperature. It offers electrical conductivity with a (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
Graphite sheet is a practical thermal management material for compact electronics that generate concentrated heat in limited space. Its layered structure provides excellent in-plane heat spreading, helping move heat away from hot spots and improve overall device (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Diamond Wire Saw for Semiconductor Graphite Cut High-purity graphite is widely used in semiconductor manufacturing for heaters, susceptors, boats, and structural components. In practical machining, engineers often face issues (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The SVI 80-80 Graphite Wire Saw is an advanced diamond wire cutting system designed for graphite slicing, complex profile cutting, and (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Introduction The Vimfun SVI 80-80 is a graphite wire saw that uses a closed-loop diamond wire as the cutting tool. It integrates two cutting systems in one machine, a CNC program for complex profile cutting and a PLC program for batch slicing, and its intelligent (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
oversized graphite components and thermal field materials. Dual Cutting Systems: Equipped with CNC profile cutting and (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Introduction The Vimfun SVM 60-60 is a vertical multi wire saw that uses closed-loop diamond wires as the cutting tool. Four wires cut at the same time to produce five slices per pass, making it ideal for mass production of graphite products with identical dimensions (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SH60-60 is an advanced graphite cutting wire saw machine using a closed-loop diamond wire as its cutting tool. Designed as a graphite block wire cutting machine, it uses an endless diamond wire to cut very fast and supports automatic slicing. With a (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
Graphite Electrodes
Graphite electrodes are by far the most popular EDM electrodes used in the United States. Here at Saturn we feel that it is important to give our customers what they want and in doing so offer everyone a choice in the brand of graphite they purchase.
-
Pyrolytic Graphite for Ion Implantation
Pyrolytic graphite ion grids offer major benefits for ion implantation applications relative to alternative materials such as molybdenum and other graphite-based infiltrated material.
-
Basic Information on Graphite
Carbon is an element which appears in a variety of different forms, which either occur in natur or are created man-made. The most common ones are graphite and diamond, which both can be of natural or synthetic origin. However, a number of other forms of elementary carbon exists, such as fullerenes
-
EDM - The Graphite Grade Factor - 10/06
change tooling aids in rapid turn-around. One thing operators rarely consider as an area of technological significance is the graphite consumables they use. Graphite takes roughly six months to manufacture from beginning to end. During this process a meticulous observation of quality needs to take
-
Graphite, A Multifunctional Additive for Paint and Coatings (.pdf)
"Graphite, A Multifunctional Additive for Paint and Coatings" provides an overview of graphite's utility as a solid phase coating additive. The article is composed of sections that each present a basic principles explanation of how graphite imparts lubrication, thermal and electrical conductivity
-
Advanced Materials: Using Pyroid Pyrolytic Graphite for Glass Heating Tooling
The article provides shear test data for threaded tapped pyrolytic graphite
-
Pyroid Pyrolytic Graphite Stripper Foil for High Energy Applications
An examination was undertaken to compare free standing, Pyroid pyrolytic graphite (PG) stripper foils with alternative arc-evaporated carbon and PCG graphite foils using the services of an ISO Certified Laboratory Test Facility.
-
The Difference between Hexagonal Boron Nitride Powder and Graphite Powder
Hexagonal boron nitride powder and graphite powder both can be used as lubricating and release agent.
More Information Top
-
HTGR fuel element size reduction system
The operational and design capabilities of the tertiary crusher were tested using crushed graphite products from the secondary crusher tests.
-
Thorium utilization program. Quarterly progress report for the period ending May 31, 1977
The quantity of +4750 and -4750, +4000 ym mesh material was greater in the H-451 graphite product than in any of the H-357 graphite products (3.6% versus 0.9% maximum and 13,1% versus 8.6% maximum, respectively).
-
Graphite Products Manufacturers, Graphite Products Product Catalogs Directory
Graphite Products .
-
HTGR Mechanistic Source Terms White Paper
… decay heat rates GARGOYLE ORIGEN-2 (ORNL) Heavy metal and graphite inventories Impurities in core components Core thermal power Microscopic cross sections Self-shielding nuclide coefficients Core and region volumes Buckling Fuel cycle characteristics Fuel and graphite product specifications Cross section libraries …
-
Resources and Sustainable Development
Based on the consumption of graphite products , its industry chain can be divided into: .
-
Federal Register > Wednesday, June 6, 2012 > [77 FR 33405] Small Diameter Graphite Electrodes From the People's Republic of China: Affirmative Preliminary Dete...
The Department also disagrees with UKCG's argument that finding UKCG's artificial graphite inputs to be the "unfinished" SDGE covered by the scope of the SDGE Order would impermissibly expand the scope to cover all unfinished graphite products .
-
Natural Flake Graphite from HandanXuanyu New Building Materials Co.Ltd, China
Alloy, Aluminum, Asbestos Products, Barbed Wire, Bearing Steel, Billets, Carbon, Cast & Forged, Ceramic Fiber Products, Ceramics, Copper, Fiberglass Products, Glass, Graphite Products , Ingots Less...
-
graphite electrodes - offers from graphite electrodes manufacturers, suppliers, exporters & wholesalers
[ Related Categories : Minerals & Metallurgy, Graphite Products , Graphite Electrodes ] .
Indicates content that may require registration and/or purchase.