-
Supplier: Feedall Automation
Description: designed specifically to automatically feed random loaded sliding, rolling headed or hanging parts with diameter ranges within a 2:1 ratio. Parts are elevated and gravity fed into chutes with various orienting devices designed to provide a continuous flow of product. These feeders may
-
Supplier: Campbell Hausfeld
Description: pattern make it easy to dial in the perfect settings for great results. The 600 mL gravity-feed canister makes cleanup easier and minimizes material waste. Ideal for most automotive painting, furniture painting, equipment painting Gravity feed design helps with easy clean
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 "Fine atomization" aircap adjustable
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 20.4 to 23.3 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 20.4 to 23.3 SCFM
-
-
Supplier: Sames North American Corporation
Description: Small to medium viscosity material Specific aircap for line fan: very precise touch-up work Improved ergonomics: light & compact body and small cup (0.25L) ► For configurations and part numbers, please refer to the Documents tab. Performance Very fine atomization for a high-gloss finish Perfectly
- Air / Supply Pressure: 43.51131 psi
- Air Flow Consumption: 5.29497 to 3.118149 SCFM
- Air Supply Pressure: 43.51131 psi
- Air Flow / Gas Consumption: 5.29497 to 3.118149 SCFM
-
Supplier: Komline
Description: atomized feed material and the hot drying air. Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its first
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Orbis
Description: material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 48" footprint
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Profile Industries
Description: Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Rotolok Valves, Inc.
Description: This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow of dry free flowing powders, granules and dust. For use on various types of gravity feed
- Valve Size: 5 to 14 inch
- Number of Ports/Ways: 1
- Primary Material: Aluminum
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: Gullco International Limited
Description: This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux bucket for transfer of the flux to the welding head. Flux bucket gravity feed from a positive lever type valve
- Features: Specialty / Other
-
Supplier: Profile Industries
Description: Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84”
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Profile Industries
Description: With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: GT Schmidt Marking Systems
Description: integrated with an automatic hopper and bowl feed system. A spring loaded die head insures constant marking force with a maximum pressure capacity of 1 ton. It also has variable speed DC motor and an automatic parts exit chute
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
- Operation: Mechanical
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: GEA Process Engineering Inc.
Description: gravity through a plastic funnel, without any feeding pump. For high viscosity products a pneumatic feeding system with jacketed stainless steel feeding hopper is available upon request. The jacket can be used both for cooling and heating the test product. An integral stainless steel
- Features: Homogenizer
-
Supplier: Seedburo Equipment Company
Description: ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With
-
Supplier: Seedburo Equipment Company
Description: ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With
-
Supplier: Seedburo Equipment Company
Description: ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With
-
Supplier: Seedburo Equipment Company
Description: ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With
-
Supplier: Deca Vibrator
Description: of 1000 Kgs/2200 Lbs. Screens: Very effective on small screens for materials of low specific gravity, granular materials and powder. Hoppers: Certain applications where larger materials bridge. Not suitable for sticky or ratholing materials. Accessories Silencers and suitable air inlet
-
Supplier: Filtertech, Inc.
Description: In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or vacuum filtration due to the dense filter media required to remove the particulate. The
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Filtertech, Inc.
Description: designed for the flow rate to be treated. The PDC material is then added to the “turbid” water in the mixing tank by way of a precise volumetric solids feeder and is stored in a bulk solids hopper. The volumetric solids feeder utilizes a variable speed drive which can adjust the feed
-
Supplier: Filtertech, Inc.
Description: floc is removed by a “High Performance” Deep Bed Gravity Filter Model GSF15 or GSF30. The PDC process chemistry incorporates a coagulant/flocculating agent which unlike liquid chemistries do not require constant jar testing for treatment accuracy, is not sensitive to overdosing or chemical
Conduct Research Top
-
Powder Consolidation: Why It's a Problem and How to Solve It (.pdf)
Tablet making machines can suddenly jam in the middle a high speed production run. What's the reason? One cause is the consolidation of the powder in the feed hopper which means that the cohesive strength of the powder to stick together is stronger than the force of gravity driving it down
More Information Top
-
Thermal Spray Fundamentals
11.1.6.1 Gravity Fed Hoppers .
-
Process Design Concepts for Stabilization of High Level Waste Calcine
As a starting point for gravity feed hopper design, a critical friction angle of 20q should be used for the calcine hoppers.
-
The Archaeology of Vernacular Watercraft
Fig. 12.6 Above: Bulk Carrier Margaret Olwill loading from a gravity feed hopper loader or pocket dock.
-
Evaluation of a rotary tablet press simulator as a tool for the characterization of compaction properties of pharmaceutical products
For all the trials, the die was filled automatically using a gravity feed hopper and the volume of the die was kept constant at 1 cm3 .
-
Evaluation of the effects of tableting speed on the relationships between compaction pressure, tablet tensile strength, and tablet solid fraction
Tablets com- pressed at dwell times of 8 ms and 27 ms were produced on a compaction emulator (Presster; Metropolitan Computing Corp., NJ) simulating a Kilian RTS 16-station tablet press at 100 and 30 rpm respectively using a gravity feed hopper .
-
Can You Predict Powder Flow Behavior By Measuring Density
A general observation is that many powders, which exhibit only a small amount of compressibility (perhaps 10% going from a loosely consolidated state to a consolidation pressure of 10 kPa), will discharge from gravity feed hoppers with relative ease.
-
COMPARATIVE COSTS OF OXIDE FUEL ELEMENTS. VOLUME I AND APPENDIX. THE COMPUTED COSTS OF FUEL ELEMENTS (VIBRATIONAL COMPACTED OR PELLET) ENRICHED WITH *SUP 235...
The use of bags or airlocks is eliminated, because natural U02 is introduced into the line through a gravity feed hopper .
-
Dissolution in HTGR fuel reprocessing: interim development report
The dissolver gravity feed hoppers are located above the dissolver and .
-
Principles of forest fertilisation - illustrated by New Zealand experience
Visi- ble 'striping' effects of growth across fertilised forests led to an investigation (Ballard and Will, 1971) which showed that the fixed-wing aircraft with gravity fed hoppers were missing large parts of the stand.
-
Servo Controls Drive ESS Technologies, Inc. Precision Monoblock Powder Filler/Capper
Product infeed options include gravity feed hoppers , belt conveyors, bucket conveyors, and vibratory feeders for free-flowing or non free-flowing powders.
Indicates content that may require registration and/or purchase.