Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Abrasives Corp.
Description: Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Image Supply, Inc.
Description: remove raised wood fibers, and in between coats to scuff the surface. Use drive pad assembly & synthetic flood pad w/screen. 20", 120 Grit, Silicon Carbide, 10/cs
-
Supplier: SpeedFam Corporation
Description: Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle
- Type / Shape: Abrasive Grain / Grit
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Trizact PSA disc roll uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the PSA disc roll forming a grit of A3. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at
- Disc / Backing Type: Film Disc
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated PSA disc uses silicon carbide as the abrasive material and has a diameter of 3/4 in. Dynabrade incorporates this silicon carbide material into the PSA disc forming a grit of 120.
- Grit Size: 120 # or Microns
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated PSA disc uses silicon carbide as the abrasive material and has a diameter of 3/4 in. Dynabrade incorporates this silicon carbide material into the PSA disc forming a grit of 80.
- Grit Size: 80 # or Microns
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Wetordry 413Q PSA disc uses silicon carbide as the abrasive material and has a diameter of 8 in. 3M incorporates this silicon carbide material into the PSA disc forming a grit of 600.
- Grit Size: 600 # or Microns
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: Advanced Abrasives Corp.
Description: Silicon Carbide Grinding Papers Silicon carbide grinding papers remain a mainstay in most metallographic laboratories for the planarization and subsequently finer grinding stages for the preparation of metallographic specimens. Key aspects are that the paper and abrasive
- Outer Diameter (OD): 8 to 12 inch
- Grit Size: 60 to 1,200 # or Microns
- System: ANSI - CAMI / Coated, FEPA - P
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
-
Supplier: Abtex Corporation
Description: Applications include honing, radiusing, and deburring that is too heavy for tube-type brushes.
- Type: Straight
-
Supplier: E. C. Mitchell Company
Description: Silicon Carbide: Hard and sharp abrasive used on non-ferrous materials such as aluminum, brass, bronze, magnesium, and titanium. Also for other non-ferrous materials such as rubber, plastic, and fibrous wood. Round cords from .040" in diameter to .018: Used to clean plumbers putty from
- Length: 144 inch
- Grit / Micron Size: 200
- Product Type: Abrasive Roll
- Type: Silicon Carbide
-
Supplier: Precision Surfacing Solutions
Description: In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International
- Grit Grade / Bead Size: 5 to 75
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Grading System: Micron Graded
- Material: Silicon Carbide
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide Selection
- Grit Grade / Bead Size: 240
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Applications: Blasting, Cleaning / Surface Prep
- Grading System: Micron Graded
-
Supplier: Tanis Incorporated
Description: Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 2 inch
- Width: 1 inch
- Trim Length: 1.25 inch
-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Outer Diameter (OD): 1 inch
- Length: 5.5 inch
- Trim Length: 2.5 inch
- Applications: Finishing / Deburring (Fine Grits / Filaments)
-
Supplier: Composition Materials Co., Inc.
Description: Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts Quick cutting action is effective even on hard metal surfaces &
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Aluminum Oxide, Silicon Carbide
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Grading System: Mesh Graded
-
Supplier: Smith & Loveless, Inc.
Description: The new Smith & Loveless PISTA® DURALYTE® Grit Concentrator combines uncompromising strength and acclaim for superior grit concentrator performance. Specially-designed for large flow applications, the PISTA® DURALYTE® effectively washes collected grit while delivering extended
-
Supplier: Norton Abrasives
Description: P-graded, hard silicon carbide abrasive provides sharp cut, excellent finishing
- Grit / Micron Size: 120
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction
- System: FEPA - P
- Type: Silicon Carbide
-
Supplier: Norton Abrasives
Description: 100% sharp silicon carbide grain bonded to a durable polyester screen backing provides increased durability and life
- Outer Diameter (OD): 17 inch
- Grit Size: 150 # or Microns
- Mounting: Bore / Center Mount
- Features: Closed Coat
-
Supplier: Norton Abrasives
Description: 100% sharp silicon carbide grain bonded to a durable polyester screen backing provides increased durability and life
- Outer Diameter (OD): 16 inch
- Grit Size: 100 # or Microns
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Dry Grinding, Wood / Woodworking
- Features: Closed Coat, Specialty / Other
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent
- Features: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Weiler Abrasives
Description: Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
- Outer Diameter (OD): 0.09 to 0.045 inch
- Shank / Bore Diameter: 1.95 inch
- Width: 2.95 inch
- Length: 2.9 inch
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit / Micron Size: 240 to 800 # or Microns
- Features: Other
- Backing: Paper
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit / Micron Size: 240 to 800 # or Microns
- Features: Other
- Backing: Paper
- Type: Silicon Carbide
-
Supplier: RS Components, Ltd.
Description: Scotch-Briteâ„¢ compressed finishing discs with silicon carbide grit for staging and polishing on all metals (including stainless steel and special steels). Abrasive Material = Silicon Carbide Grade = Fine Diameter = 75mm Width = 6mm Bore Size = 6mm Maximum Safe
- Outer Diameter (OD): 2.9527575 inch
- Bore ID / Shank Diameter: 0.2362206 inch
- Thickness: 0.2362206 inch
- Rotary Speed: 12,000 rpm
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit Size: 240 to 800 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: Norton Abrasives
Description: Sharp extra coarse grit silicon carbide for penetration of asphalt on walk-behind saw applications
- Outer Diameter (OD): 14 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.1875 inch
- Grit Size: 24 # or Microns
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1 TYPE T GRADE MASONRY CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 1/8 INCH THICKNESS 20 MM MOUNTING SIZE 6360 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION PACKAGING
- Outer Diameter (OD): 12 inch
- Thickness: 0.125 inch
- Rotary Speed: 6,360 rpm
- Type: Silicon Carbide
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE T GRADE CONCRETE CUT MATERIAL 5 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY
- Outer Diameter (OD): 5 inch
- Thickness: 0.25 inch
- Rotary Speed: 12,225 rpm
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof
- Grit / Micron Size: 40 to 500 # or Microns
- Backing: Cloth
- Features: Other
- Type: Silicon Carbide
-
Supplier: Radwell International
Description: 1/2" BORE DIAM, 240 GRIT, SILICON CARBIDE FLEXIBLE HONE EXTRA FINE, 8" OAL. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Abrasive Silicon Carbide Aluminium Oxide Cerium Oxide Grit Size/µm 3 1 1 Color Gray Green Orange Standard Size (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
How to Square Up and True 11A2 and 11V9 Diamond Wheels on Single Lip Tool and Cutter Grinders
One of the ways this is done is to take some silicon carbide 100 grit abrasive and, on a flat surface or lapping plate, do some figure eight strokes. After two or three strokes, index the diamond wheel one sixth of a turn. This keeps the wheel square with its
More Information Top
-
Nondestructive inspection assessment of eddy current and electrochemical analysis to separate inconel and stainless steel alloys
Test Sample#2 exhaust sectionabraded with400 grit silicon carbide (Sic).
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > METALLOGRAPHY
SEM photo showing the orientation and structure of the abrasives on a standard 400 grit silicon carbide disk.
-
Effects of abrasive mineral, grit size and feed speed on the quality of sanded surfaces of sugar maple wood
Fig. 3 Tangential surfaces of sugar maple sanded with 100- grit silicon carbide presenting relatively low fibrillation at 8 m/min feed speed (a) and high fibrillation at 14 m/min feed speed (b).
-
Metallographer’s Guide: Practices and Procedures for Irons and Steels
• Grinding: Wet grind the surface of the mount on 400- grit silicon carbide paper until all the epoxy from the second pouring has been removed.
-
ZMGPP2002P087
Grinding: Wet grind the surface of the mount on 400- grit silicon carbide paper until all the epoxy from the second pouring has been removed.
-
ZASMHBA0003247
Traditional practice is to wet grind on a series of silicon carbide papers ending with 600 grit silicon carbide .
-
Techniques for Controlling Surface Pitting in Polishing Ceramic Materials
On the other hand, Samson (4), in polishing ores, first ground the spec- imens with loose 600- grit silicon carbide on a cast iron lap and then followed this by an intermediate grinding with No. 305 and 303| optical emery on cast …
-
Controlling incipient oxidation of pyrite for improved rejection. Technical progress report for the ninth quarter, October 1--December 31, 1994
purpose, freshly fractured surfaces were progressively polished on 600 and 1200 grit silicon carbide paper, and with 0.3 p a-alumina and 0.05 p y-alumina micropolish.
-
Role of preliminary etching for one‐step self‐etch adhesives
The bonded specimens were then flat- tened using a series of abrasives (180-, 600-, 1,200-, 2,400, and 4,000- grit silicon carbide ) under water irrigation using a grinding device (LS2; Remet).
-
A comparative study of three etching solutions: effects on enamel surface and adhesive‐enamel interface
The labial surfaces of half the number of selected teeth were polished on wet 600 grit silicon carbide paper on a Kent MK 2 polishing machine.* Normal and polished labial enamel surfaces were etched with 50% H3PO4 for 1 min, 50% H3PO4 …
Indicates content that may require registration and/or purchase.