Products/Services for Gsi Lumonics Gm 20

  • Current Loop Converters-Image
    Current Loop Converters - (83 companies)
    Current loop converters convert an analog or digital signal to a current loop output such as 4-20 mA or 0-20 mA. Current loop converters receive signal inputs from devices such as sensors and produce analog outputs in the milliamp (mA) range...
    Differential Channels
    Signal Isolator
    Signal Inputs
  • Sensor Transmitters-Image
    Sensor Transmitters - (478 companies)
    Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs...
  • Thermocouple Temperature Transmitters-Image
    Thermocouple Temperature Transmitters - (341 companies)
    Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance. Thermocouple temperature transmitters convert...
  • Gas Transmitters-Image
    Gas Transmitters - (116 companies)
    Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA). Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from...
  • Industrial Keypads-Image
    Industrial Keypads - (220 companies)
    Industrial keypads are data input devices meant to control equipment in industrial settings, often by the use of characters and symbols allocated to 20 keys or less. Industrial keypads allow users to press keys or enter codes to control equipment...
  •  
    Signal Converters - (679 companies)
    ...produce output signal voltages that are a function of the input current. Current loop converters convert an analog or digital signal to a current loop output such as 4 - 20 mA or 0 - 20 mA. Charge converters are devices that convert the charge output...
  •  
    Frequency-to-Current Converters - (63 companies)
    ...frequency range from 0.5 to 700 Hz and an output frequency range from 4 to 20 mA DC. Producing the current for standard 4-20 mA loop circuit monitors. The 4-20 mA loop is widely used in process automation applications because it is reliable, inexpensive...
  •  
    Radiation Detectors - (204 companies)
    ...versions of common detection equipment. Detection Methods and Device Types. Some common detector types are described below. Geiger-M uller Tube. G-M tubes are argon-filled tubes fitted with a thin wire element. When a particle enters the tube, it pulls...
  •  
    Power Plugs - (168 companies)
    A/125 V. Yes*. Yes. No. No. NEMA 5-20. 20 A/125 V. Yes*. Yes. No. No. JIS C 8303, Class I. 15 A/100 V. Yes*. Yes. No. No. C. The Type C plug or Euro plug is ungrounded with two round pins that. converge slightly towards their free ends. CEE 7/16...
  •  
    ISO Containers - (74 companies)
    ...into two other size ranges. Alpha characters C, D, E, and F identify containers that are greater than 2,438 mm, but less than 2,500 mm. Containers that exceed 2,500 mm are referenced by L, M, N, and P. Length. The most common lengths are 20 and 40...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire