Products/Services for Gss Proa GSM Interceptor

  • Cellular Modem Chips-Image
    Cellular Modem Chips - (24 companies)
    ...specifications for global 3G wireless technology. UMTS is an abbreviation for universal mobile telecommunications system. EDGE is an acronym for enhanced data rates for global revolution. GSM is an acronym for global system for mobile communications. 3G...
  • Wireless Modems-Image
    Wireless Modems - (529 companies)
    ...wireless modems support non-serial communications such as Ethernet, GSM, and GPRS. Ethernet, a popular protocol for local area networks (LANs), is similar to Global System for Mobile Communications (GSM) and General Packet Radio Service (GPRS...
  • Telephones and Cellular Phones-Image
    Telephones and Cellular Phones - (483 companies)
    ...and older, analog cellular phones use advanced mobile phone service (AMPS), a 1G standard that operates in the 800 to 900 MHz frequency band. Digital technologies for mobile telephones and cell phones include CDMA, TDMA, GSM, and DECT. Code division...
  •  
    Cellular Modems - (52 companies)
    ...by the modem to connect to a particular type of network. Among these, we have: Global System for Mobile (GSM) Communications is a digital cellular system that uses narrowband time division multiple access (TDMA) technology. It allows eight simultaneous...
  • Network and Communication Chips-Image
    Network and Communication Chips - (604 companies)
    ...communication (GSM). The 4G standard is based solely on packet switching, whereas 3G is based on a combination of circuit and packet switching. Applications. Network and communication chips differ in terms of device types and applications. Some products...
  •  
    Chip Antennas - (116 companies)
    Chip antennas commonly radiate in the following bands depending upon the application. WiFi: 2.4 GHz. Bluetooth: 2.4 --2.48 MHz. WiMAX: 2.5 GHz --3.5 GHz, as well as 5.8 GHz. UWB: 3.1 GHz --10.6 GHz. GSM: 380 --1900 MHz. CDMA: 1850 --1995 MHz. GPS...
  •  
    RF and Wireless Chips - (250 companies)
    RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
  •  
    PC/104 Modules - (124 companies)
    PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6 " x 3.8 " and can be self-stacked to save space.
  •  
    Radio Receiver ICs - (60 companies)
    Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands.
  •  
    Antennas - (1286 companies)
    Antennas are structures or devices used to collect or radiate electromagnetic waves.

Product News