-
Supplier: Accuris
Description: PROCEDURE FOR SEMI-GUIDED WRAP BEND FIXTURE FOR TESTING AND ANALYSIS OF THE BENDABILITY OF ALUMINUM SHEET
-
Supplier: ASTM International
Description: method. 1.6 The test method addresses test equipment, gripping methods, testing modes, allowable bending stresses, interferences, tubular test specimen geometries, test specimen preparation, test procedures, data collection, calculation, reporting requirements, and
-
Supplier: ASTM International
Description: factors that influence bending strength and stiffness properties. Also like Method A, this method uses small specimens in a center-point simple span test configuration. This method uses a span to depth ratio, specimen width, test fixture and test speed that make the
-
-
Supplier: ASTM International
Description: 1.1 This test method determines the two-dimensional flexural properties of sandwich composite plates subjected to a distributed load. The test fixture uses a relatively large square panel sample which is simply supported all around and has the distributed load provided by a
-
Supplier: Haida International Equipment Co., Ltd.
Description: Elongation Strength Tester/Universal Testing Machine have a 2KN (200KG) max testing force capacity for materials which tests is limited as standard,quality,raw materials. This universal testing machine can do tensile test, tear test, peel test, bond test with
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Universal
-
Supplier: Tinius Olsen, Inc.
Description: Benefits Conforms to ISO 75, ISO 306, ASTM D648, and ASTM D1525. Fully automatic control of entire test cycle. Bath has port with an exhaust fan to remove interior oil fumes. Air bearing-guided loading rods for virtually friction-free load application. Electronic transducers integrated
- Test Standard: ASTM, ISO
-
Supplier: Tinius Olsen, Inc.
Description: Benefits Conforms to ISO 75, ISO 306, ASTM D648, and ASTM D1525. Fully automatic control of entire test cycle. Bath has port with an exhaust fan to remove interior oil fumes. Air bearing-guided loading rods for virtually friction-free load application. Electronic transducers integrated
- Test Standard: ASTM, ISO
Find Suppliers by Category Top
Featured Products Top
-
stands as your partner in harnessing its power, and our seasoned team can guide you through the process of integrating the methodology seamlessly into your product development journey. We have a test center conveniently based just outside of Denver, Colorado, and an expert Solutions Group team that can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Reliable Interconnection for RF Test Systems Connecting RF instruments, test fixtures and microwave components requires cable assemblies that match the equipment interfaces, operating frequency and routing needs. The SMS-200-48.0-SMS from Smiths Interconnect / Florida RF (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
connecting instruments, antennas, modules, and test fixtures. Impedance mismatch can cause reflections, standing waves, reduced power transfer, higher return loss, and inaccurate measurement results. A 50 ohm cable assembly helps maintain compatibility across standard RF systems and supports cleaner (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
: insulation components, precision fixtures, wafer processing parts, and positioning elements. Electronic Manufacturing: electrical insulation parts, support components, and testing fixtures. Industrial Automation: wear-resistant parts, guide components, and precision mechanical structures (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
abrasion resistance and improved grip for heavy-duty routing, making it ideal for rugged mobile equipment and harsh outdoor environments. The smooth cover offers a low-friction glossy surface that resists snagging and facilitates clean installation through tight cable trays and guide rollers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
lift pin guides - Plasma etcher insulators and RF windows -- electrical insulation combined with plasma resistance - High-temperature jigs and fixtures -- furnace tooling, brazing fixtures, and molten metal handling - Bearing and mechanical seal components -- wear-resistant rolling (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
The testing team at a Long Beach aerospace facility was facing a familiar problem. Their work demands a constant stream of Non-Destructive Testing (NDT), but their fixtures are so (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
are paramount, careful selection and execution of these assembly methods are essential to ensure the safety and functionality of the final product. Additionally, strict quality control and testing procedures are often implemented to verify the integrity of the assembled components.Custom tube drawing (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Meeting Lofty Manufacturing Specifications. Modern manufacturing is guided and certified by many Quality Management Standards (or Quality Management Systems). Together they optimize processes, qualify companies to bid and win new (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
industries and component applications Medical equipment and instrumentation Typical applications: Wear components, insulating parts, precision guide parts, surgical tool components, dental or orthopedic-related ceramic parts where the design calls for a hard and (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.