-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s E-plane tees consist of a length of standard flanged waveguide with a perpendicular E-plane coupling arm symmetrically located on the broad waveguide wall. Input power is divided equally and in opposite phase between the two outputs. Similarly, the
- Cross Section: Rectangular
- Operating Frequency Range: 12.3 to 220 GHz
- Tee Type: E-Plane Tee, H-Plane Tee
-
Supplier: Advanced Technical Materials, Inc.
Description: H-plane shunt tee
- Cross Section: Rectangular
- EIA Waveguide Size (WR): 137
- Material: Aluminum
- Operating Frequency Range: 5.85 to 8.2 GHz
-
Supplier: Advanced Technical Materials, Inc.
Description: E- and H-plane tee, internally tuned
- Cross Section: Rectangular
- EIA Waveguide Size (WR): 430
- Material: Aluminum
- Operating Frequency Range: 1.9 to 2.3 GHz
-
-
Supplier: Advanced Technical Materials, Inc.
Description: E- and H-plane tee, no internal tuning or matching
- Cross Section: Rectangular
- EIA Waveguide Size (WR): 430
- Material: Aluminum
- Operating Frequency Range: 1.7 to 2.6 GHz
-
Supplier: QuinStar Technology, Inc.
Description: contains four ports: an H-plane port, an E-plane port and two co-linear ports, as shown in outline drawing. A signal entering the H-plane port will be equally to the two co-linear ports, but not to the E-plane port. The output signals coupled to the two co-linear ports
- Cross Section: Rectangular
- Operating Frequency Range: 18 to 170 GHz
- Tee Type: Hybrid Tee
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWU E-H tuners are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The E-H Tuners consist of a hybrid tee section with
- Component Type: Waveguide Tuners, Other
- Operating Frequency Range: 26.5 to 220 GHz
- Profile: Circular
- Waveguide Cross Section: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
compact package which measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
.7 GHz to 14 GHz and exhibit Input Power Rating of 20 W average and 3 kW peak, include industry-standard SMA Female connectors in a compact package which measures just 8.98 inches (L) x 0.71 inches (W) x 0.53 inches (H), and weighs only 7 ounces. Operating temperature is -54° to 85° (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
couplers come with industry-standard SMA Female connectors with optional SMA Male and N Type Female connectors. The compact packages measure just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and with SMA Female connectors weighs only 5.0 ounces. Operating temperature is -54° to 85° (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
industry-standard SMA female connectors and optional N-type female connectors. The compact package measures just 8.15 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 8.3 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Characteristic Planes and Scattering Matrices of E and H-Plane Waveguide Tee Junctions
diagrams of E and H plane tee junctions by locating the ports of the main waveguide at its characteristic planes [2], [3].
-
A generalized analysis for a class of rectangular waveguide coupler employing narrow wall slots
[9] B. N. Das and N. V. S. Sarma, “Analysis of E- H plane Tee junction using a variational formulation,” IEEE Trans.
-
Numerical analysis of waveguide discontinuity problems using the network model decomposition method
Analysis of E - H Plane Tee Junction Using a Variational Formulation .
-
A rigorous variational formulation of an H plane slot-coupled tee junction
Ahstract -The paper presents a rigorous analysis for the determination of an exact equivalent network for the slot-coupled H plane Tee junction, taking the effect of wall thickness into account.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37494/25615624-MIT.pdf?sequence=2
consists oftwomagic tees, one H plane tee , a 90 degree hybrid coupler, .
-
Ultra Low Side Lobe Electronically Steerable Multi Beam Antenna System for Long Range 3-D Naval Surveillance Radar
The feeder network is based on wave-guide H plane tee junction with additional septum for fine amplitude control.
-
Simulation study of a waveguide power combining network
However, in a Tee junction power combiner the isolation between the two input ports is good only when the incidences are of same amplitude in phase ( H plane Tee junction) or same amplitude out of phase( E plane Tee junction), and this …
-
Spacecraft-level testing and verification of an X-band phased array
The antenna sticks are fed from the center of the stick via an H plane Tee and are terminated at both ends with a short circuit.
-
Implementation of an X-band phased-array subsystem in a deep space mission
The waveguides are fed from the center via an H plane tee .
-
Investigation of nonresonant slots in the narrow wall of a rectangular waveguide
Das B. N.and Sarma N.V. S., 1991, “Analysis of E- H plane Tee junction using a variational formu- lation”, IEEE Trans.