-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6″ HEPA Filter for use with Extract-All® E-1400 Mist Collector A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air.
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
Supplier: N.R. Murphy Ltd.
Description: When EXTREMELY high efficiency filtration is required, N. R. Murphy Ltd. can supply you with absolute (H.E.P.A.) filters that are over 99.97% efficient for microns as small as 0.3 and approaching 99.97% below 0.3 micron size. These filters are available in various sizes and can be used
- Efficiency: 99.97 %
- Length: 24 inch
- Height: 24 inch
- Width / Ring Size: 7 to 12.5 inch
-
Description: HEPA Panel Filter, 23.38-inch length x 23.38-inch width x 11.50-inches deep, for Smokebuster 2000H, 2500H and other brands of collectors.
- Length: 23.38 inch
- Width / Ring Size: 23.38 inch
- Operating Temperature: 149 F
- Features: HEPA / ULPA Filter, Other
-
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 3-Stage Oil Mist Filter Pack with a HEPA Filter for use with Extract-All® E-1400 Mist Collector Included With Product RF-14-1 Aluminum Mesh Filter RF-14-6 Pleated Filter RF-14-5 HEPA Filter
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 2 inch
- Features: HEPA / ULPA Filter, Pleated
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 4-Stage Oil Mist Filter Pack with a HEPA Filter for use with Extract-All® E-1400 Mist Collector Included With Product RF-14-1 Aluminum Mesh Filter RF-14-2 Chevron Baffle Filter RF-14-4 Rigid Cell Filter with Oil Mist Lining RF-14-5 HEPA Filter
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 2 inch
- Features: HEPA / ULPA Filter
-
Supplier: Erlab Inc.
Description: High efficiency particulate filtration (type H14 according to EN1822-1) traps particles with a diameter greater than 0.1µm with a 99.995% efficiency. Each filter is sold with a compliance certificate.
- Construction: Box / Rigid Cell Filter, Frame / Assembly
- Features: HEPA / ULPA Filter
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6″ Deep 99.97% Final HEPA Filter
-
Supplier: Labconco Corporation
Description: side-entry air foils; and upper containment sash foil. Other features include:nominal inflow velocity of 75 to 105 fpm; 99.99% efficient exhaust HEPA filter; variable speed built-in blower with vibration-isolated impeller and solid state control rated for 2 amps; intrinsically-safe,
- Inflow Velocity: 75 to 105 SFPM
- Exhausted Air: 99.99 %
- Cabinet Type: Class I
-
Supplier: Erlab Inc.
Description: Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14
- Hood Face Velocity: 59.0551181102361 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Features: Other
-
Supplier: Cole-Parmer
Description: applications do not require product protection. The filter indicator monitors the differential pressure across the filter and lets you know when to change the filter. Side panels and pivoting, angled sash are made of tempered safety glass; sash pivots upward 20" for easy cabinet
-
Supplier: Newark, An Avnet Company
Description: PARTICLE/WB GAS FILTER, H13 HEPA; Accessory Type:Particle Filter & Wide Band Gas Filter; For Use With:Weller WFE4S, WFE20D, ZS6V Fume Extraction System; Product Range:- RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Ideal for pharmaceutical, biotechnology, and food and beverage applications. • 99.97% efficiency at 0.3
m Designed to provide bacteria-, algae-, fungal-free air for sterile applications, such as fermentors or incubators. The media allows for high flow rates and low pressure drop. Designed for - Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Ideal for pharmaceutical, biotechnology, and food and beverage applications. • 99.97% efficiency at 0.3
m Designed to provide bacteria-, algae-, fungal-free air for sterile applications, such as fermentors or incubators. The media allows for high flow rates and low pressure drop. Designed for - Housing Material: Polypropylene (PP)
-
Supplier: Newark, An Avnet Company
Description: FUME EXTRACTOR, HEPA FILTER, 1.1KW, 240V; Air Volume:350m³/h; Supply Voltage VAC:240V; Power Rating:1.1kW; Plug Type:-; Product Range:VFX-1000 Series RoHS Compliant: Yes
-
Supplier: Ivie Enterprises, Inc.
Description: Combine affordability, superior airflow, the benefits of an enclosed bag system, and add true HEPA filtration for healthier indoor air quality, and you have Tornado's new business-class CK 14/1 Upright Vacuum. Delivering a double ball-bearing motor and a 14 inch wide cleaning path for
- Airflow: 120 SCFM
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Cole-Parmer
Description: • Laboratory protection at an economical price • Customizable units for specific applications • Easily removable window for equipment loading Glove boxes feature a liner of one-piece molded, medium density polyethylene and a dry powder epoxy-coated steel exterior. The chamber features a 1/4"
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
- Isolator Type: Glovebox
-
Supplier: Hale Engineering Company, Inc.
Description: off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top mounted 12” duct
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: HP, 110V, 4.6 FLA motor & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% GASKET OR GEL seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Harbory Filtration
Description: Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high strength and high stiffness. It covers primary and medium efficiency (ASHRAE), high
- Media Type: Fiberglass
- Construction: Filter Mat
- Features: HEPA / ULPA Filter
-
Supplier: Hale Engineering Company, Inc.
Description: setting, developing 720 CFM @ 0.4” SP -Top mounted disposable prefilters -Bottom loading 99.99% hepa filter, upstream gel seal, anodized aluminum frame -Integral white, expanded, metal grille -Unit tabs for hanging, unit weight @ 70 lbs -Service for motors is from below by removing the
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Harbory Filtration
Description: Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleat ability, large dust capacity, high efficiency, high
- Media Type: Fiberglass
- Construction: Filter Mat
- Features: HEPA / ULPA Filter
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module (NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h -Motorized impeller type blower with (1) 160w, 120V, 1.6 FLA motor & roomside adjustable
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side (2x4). RSRE provides filter and motor/blower assembly replacement from the room side (2x4). Other Related Products
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Envirco
Description: The 2x4 RSR RFAC has two pre-filters, and the 2x2 RSR RFAC has a single pre-filter. The pre-filter is intended to capture larger airborne particles and dust to filter them ahead of the more expensive HEPA filter media, which targets removal of much finer
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Pleated, Replaceable Filter Media
-
Supplier: Envirco
Description: (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Optional Features Roomside Replaceable Filter (RSR) Roomside Replaceable Filter and Motor Assembly (RSRE) Roomside Replaceable Filter, Motor Assembly, and
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER, MICROGLASS, STANDARD, HEPA, 11-3/8 H X 23 - 3/8 W, 11 - 1/2 D. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ASCO
Description: High Efficiency Miniature Filtration Products Numatics disposable in-line filters include the PL Series polyurethane straight and nylon dual barbed styles as well as the PT Series nylon straight and 90 degree barbed styles. Both offer coalescing and particulate element grades. Our PH and PX
- Filter Size Rating: 0.01 to 150 microns
- Maximum Air Volume: 1.1 to 39.3 SCFM
- Maximum Inlet Pressure: 35 to 150 psi
- Operating Temperature: 200 F
-
Supplier: CS UNITEC
Description: HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools
- Airflow: 130 SCFM
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.1 µm
- Media Vacuumed: Dry, Wet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER BAG HEPA 50M3/H 250PA, 0.3 M, 70 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ivie Enterprises, Inc.
Description: power. The unique four-stage filtration system is accomplished by using a paper filter collection bag, additional primary paper filter, dacron filter, and main H.E.P.A. filter. Supplement this system with a optional plastic liner disposal bag. Add attachment set number
- Capacity: 7.4 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Terra Universal, Inc.
Description: particulate cleanliness Factory leak-tested with a mass spectrometer while pressurized with Helium at 1 inch of water gauge Inlet and outlet particulate (HEPA/ULPA) filters to prevent contaminants from entering or leaving the glove box chamber LCD display that provides real time
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 31 inch
- Main Chamber Height: 45.7 inch
-
Supplier: DigiKey
Description: FILTER COMBINATION HEPA / CARBON
- Process Capability: Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
weights to suit different filter grades, from high-efficiency (H13) to ultra-high-efficiency (U15–U17). Its self-supporting structure and pleatability make it ideal for mini-pleat and deep-pleat filter designs. The media performs (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Cleanroom Pre-Filtration — Protection of HEPA/ULPA final filters Pharmaceutical & Food Processing (read more)
Browse Filter Media Datasheets for Harbory Filtration -
handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple. Available (read more)
Browse Biological Safety Cabinets Datasheets for Baker
More Information Top
-
Practical Pharmaceutics
The efficiency for the most penetrating particle in a H14 HEPA filter can be 99,995 % and for the particles with a size larger than 0.3 μm the efficiency can be 99,999 % or more.
-
Sequence types of Staphylococcus epidermidis associated with prosthetic joint infections are not present in the laminar airflow during prosthetic joint surgery
During the study period (November 2011 to January 2012), joint replacement surgery was performed in OTs equipped with a displacement ventilation system with two low-level inlets with air forced through H14 HEPA filters providing 20 air changes per hour.
-
Probiotic manipulation of the chronic rhinosinusitis microbiome
All mice were certified as specific pathogen-free and housed per treatment group in individually ventilated mi- croisolator cages supplied by an H14 HEPA filtration sys- tem (Technipalst, Buguggiate, Italy).
-
Release-ability of nano fillers from different nanomaterials (toward the acceptability of nanoproduct)
As seen in Fig. 1, the nanomaterial is disposed in a clean glove box using a light air flow filtered with an H14 HEPA filter leading to a very low background level of NP (5–10 cm-3 ).
-
Captair M321 Ductless Fume Hood HEPA 115 VAC from Cole-Parmer
The induced airflow is carried along with the residual powders to the HEPA filter where 0.1 µm or larger particles are contained at 99.995% efficiency in the H14 HEPA filter .
-
Measurement of nanoparticle removal by abrasion
As seen in Figure 1, the sample is disposed in a clean air flow filtered with an H14 HEPA filter .
-
Containment Technology
The supply air from the room is filtered through the HEPA H14 filter in the isolator ceiling (Fig. 2.7(1)) and is sucked through with the negative pressure created by the exhaust fan.
-
Validation of an environmental exposure unit for controlled human inhalation studies with grass pollen in patients with seasonal allergic rhinitis
The environ- mental exposure unit is ventilated with filtered air ( HEPA H14 filter , Trox, Neukirchen, Germany) by a push–pull ventilation system with air exchange rates adjustable between L 5 3/h and 20/h.
-
ExoMars: Planetary Protection Requirements &
Implementation
…Use of blanks during operation on Mars Control of of RM RM internal internal environment environment (i.e. (i.e. service service module module and and part part of payload) Isolation with with H14 H14 HEPA HEPA filters filters† Condition for for…
-
European Surgical Orthopaedics and Traumatology
The air distribution device is a mono-directional diffuser equipped with HEPA H14 terminal filters , installed to protect the risk area, which consists of the operating table, surgical instrument table, and surgery oper- ating space.
Indicates content that may require registration and/or purchase.