-
Supplier: Nelson Fastener Systems
Description: Nelson headed concrete anchors deliver code specified embedded tension and shear strength values between steel and concrete. These anchors meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel AWS D1.6 Structural Welding Code –
- Thread Size: 0.25 to 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 5/32 INCH HEAD TYPE HEX LH DOTTIE. BRAND DRIVE TYPE SLOTTED APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL
- Hole Size (Diameter): 0.1875 inch
- Length: 3.25 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
- Hole Size (Diameter): 0.25 inch
- Length: 4 inch
- Types: Concrete Anchors (Anchor Bolts)
-
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE HEX TYPE WEDGE PACKAGING QUANTITY 100
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE MUSHROOM LOAD RATING 285 LB LOAD RATING IN LB 285 LOAD RATING IN LB - UOM LB MATERIAL NYLON TYPE NAIL-IN
- Length: 2 inch
- Bolt Type: Anchor Bolt
- Material: Plastic
-
Supplier: L.H. Dottie Company
Description: CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 1-3/4 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 3/16 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE ANCHORING SYSTEM INCLUDES DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes
-
Supplier: Nelson Fastener Systems
Description: Nelson headed shear connectors deliver code specified shear strength values as used in composite construction, securing concrete to steel structural components. Nelson shear connectors meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel AWS D1.6
- Inch: 1", 3/4", 7/8"
- Fastener Standards: ISO
- Features: Other
- Shape: Round
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting bolts the jib
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Isotech, Inc.
Description: meet the highest quality standards. They have been independently tested, rated and are FM Approved. Features & Benefits Incorporates fewer components and is faster to install resulting in substantial labor and material savings Engineered to allow for the use of only one concrete anchor
- Features: Other
- Application: Vibration Isolation
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Standard hydrogen monitoring system equipment installation instructions
Protect concrete from mechanical injury in accordance with ACI 301, Section 12.4. .... Expansion anchors : Kwik-Bolt II (Kwik-Bolt) or Hilti Drop-in (HDI) manufactured by Hilti Fastening Systems or Red Head Wedge Anchor manufactured by Phillips Drill Company. .... Weld studs: Nelson Stud Welding Company Type H4L .
-
Hanford facility dangerous waste permit application, 616 Nonradioactive dangerous waste storage facility
…to the project site in time to be installed before the start of concrete operations or masonry .... installation of the anchor bolts and other devices which. .... ASTM A 307, Grade A or 6, except that the requirement for bolt head marking is waived. .... Meld Studs: Nelson Stud Melding Ccmpany, Type H4L .
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C5
Nelson Stud Welding Company, Type H4L . .... 0 Forms: Wood, steel, plywood, or Masonite Corporation " Concrete Form. .... Insert vibrator, vertically if Take care to avoid allowing head of vibrator to come in contact. .... SECTION 05055 EXPANSION ANCHOR INSTALLATIONS HNF-2534,Rev.0 Page64 .
-
Encyclopedia of Metalloproteins
…Synthesis, structure, properties and biological behavior of the complex [RuIV (H2L)Cl2]·2H2O ( H4L ¼ 1,2 .... Under normal physiological conditions, phospholipid cardiolipin (CL) anchors Cyt c to the mitochondrial inner membrane. .... used in treating several human diseases such as ovarian, testicular, lung, urinary bladder, head , and neck cancers. .... Farming Iron foundries Mining Metal services Painters (fillers) Production of Abrasives Cement Ceramics Concrete Cosmetics Dental supplies…
-
REPORT ON RETIREMENT OF HALLAM NUCLEAR POWER FACILITY.
Concrete was chipped from the wall around the tunnel en- trance to provide an anchor for the closure, and mats of reinforcing steel were welded in place. .... e t 1445'-0' EU, H4l '-0* Ccl440'-(i' (Tt'P)^!^ EL I4>e'-0' .... The cask lower head was detached and left on the floor while the plug from the moderator…
-
Proceedings of the 1989 Academy of Marketing Science (AMS) Annual Conference
items for Willingness to Help (12) were anchored by "very willing" and "not at all willing.". .... 5.U• H4l •,GUS. .... For instance, the patient will know that it is normal to feel light- headed , to have a .... It is difficult for many people to conceptualize in a concrete sense exactly what they have received…
-
Advances in Reconfigurable Mechanisms and Robots I
…modulus, di is the indentation depth and r is the radius of the sphere head of indenter. .... In: 2010 IEEE international conference on robotics and automation, anchorage . .... h4L . .... distances; passivity in the face of great obstacles and/or of dense material, like concrete ; relatively high cost…
-
Advanced Research on Material Engineering and its Application
…sand and adjacent clay layers and the final settlement under the effect of declination of aquifer head . .... Fig.1 Haar feature Fig.2 The concrete example of ABH feature. .... presence of this cofactor with catalytic activities producing sensing signals and amplification by anchoring end-truncated-ETHH … CuHL=22.3,CuH2L=28.3 HL=16, H2L=22.1,H3L=26.5, H4L =29.5 .
-
Chemical Tradename Dictionary
Stephenson] Tape head and contact. .... coatings, pol· isl!es, consumer equipment, inb, as ~ hicle for wood, plastics, concrete , mellll, and wall .... [ Anchor UK) Zinc oxide, magnesium oxide, and liq. alkylaled di· phenylamine antioxidant; vulcanlzlng/ antidegradant system for polychloro-. .... PO Box 430, MOD11e81, Quebec, H4L 4VI, Caoeda) .
-
Preliminary engineering report for the 241-S-102 waste retrieval system [SEC 1 & 2]
Weld studs: Nelson Type H4L . .... Expansion Anchors : Hilti Fastening SystemsKwik-Bolt II. .... Piping in contact with earth or concrete and not cathodically protected shall have a protective coating. .... The disadvantage is that diode pumps produce significantly less head than RFD pumps, requiring the installation of…
Indicates content that may require registration and/or purchase.