-
Supplier: Mile-X Equipment, Inc.
Description: TON PLAIN TROLLEY, FITS 4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers make
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2PT, 2 TON PLAIN TROLLEY, FITS 3-1/4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer
-
Supplier: Mile-X Equipment, Inc.
Description: Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams, standard I beams or curved track
-
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2-HDT, 2 Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams, standard I beams or
-
Supplier: Optimal Handling Solutions
Description: prevent trolley from moving (similar to a Beam Clamp) Each trolley includes four rollers with sealed bearings for long life A lifting eye is located at the bottom of the trolley for attaching a hoist (sold separately) Steel construction and painted finish
-
Supplier: Harrington Hoists, Inc.
Description: sealed housing and durable load sheave. For beam travel requirements couple with SMR motorized, PT manual push and GT manual geared trolleys.
- Load Capacity: 4,000 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: Demag Cranes & Components
Description: the Demag KBK Crane Construction Kit Rail System. The new generation of U11/U22 trolleys provides smooth and low resistance movement of loads on I beam girders. Benefits Simple commissioning and installation Ergonomic pushbutton to greatly reduce the risk of repetitive injuries
- Load Capacity: 2,756.25 to 4,410 lbs
- Lift: 16 ft
- Maximum Lift Speed: 16 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: David Round
Description: The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge
- Load Capacity: 16,000 lbs
- Maximum Lift Speed: 11.999999999999998 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and housing. Welded steel base plate and gussets.
- Load Capacity: 0.125 tons
-
Description: installation on a broad range of beam flange widths. Trolley wheels have double row, tapered roller bearings plus machined and hardened universal treads to permit operation on American Standard or flat flanged sections interchangeably. Spur gearing used in all motorized trolleys
-
Supplier: Brookfield Industries, Inc.
Description: supporting heavy doors with a low coefficient of friction or standard beam trolley supports for hanging the door. The open ended style timing belt normally clamps to the side of the door carriage/attachment structure. Once the timing belt has been properly aligned and pre-loaded, in
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Overhead Workshop Crane - H Beam Trolley Design
Overhead Workshop Crane - H Beam Trolley Design .
-
CR4 - Thread: Welding Question
Next in Forum: Overhead Workshop Crane - H Beam Trolley Design .
-
CR4 - Thread: Rubber
Previous in Forum: Overhead Workshop Crane - H Beam Trolley Design .
-
(Research in elementary particles and interactions). [1992]
NMR trolley designs and prototypes of an NMR shimming trolley and an NMR beam tube trolley h _'.vebeen made at Yale.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LOADING, CARRYING, AND EXCAVATING
Under-running cranes utilize single-flange wheels that ride on the top surface of the lower flange of a structural I beam, wide-flange beam, or H beam like the trolley on the monorail illustrated in Figure 10.4.13.
-
Improving the use of transparent barriers
… of the inside surface of panes in trapezoidal M-shaped and serrated skylights which do not have gird- er struts is carried out by using a light trolley which moves on wheels … … rails made from an H - beam profile~ arranged above the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/79424/849655099-MIT.pdf?sequence=2
… is moved to parking position while GPPS coupling procedure is running (↑H-R1, H-R2, H-R5) (IIa.3-p.5) UCA 1.2.25 Trolley is moved to parking position while beam is on (↑H-R1, H -R2, H-R4) (IIa …
-
Frontier in Information Engineering for Mechanics and Materials
The trolley system before the collision of beams in the two materials 20km/ h collision conditions, the energy absorption performance analysis.
-
Real Time Currents in the Harbors of the Great Lakes - A Pilot Project
An adjustable ADCP mounting frame (to which the horizontal current profiler is attached) is equipped with a set of trolley wheels to facilitate movement of the ADCP along the length ofthe dual H - beams .
Indicates content that may require registration and/or purchase.