-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 0.1 to 2.2 amps
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 10 amps
-
Supplier: Artesyn Embedded Power
Description: Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs: Single Size (L x W x H): 2.300" x 2.400" x 0.500" Warranty: 2 years Operating Temperature: -20 to100C
- DC Input Voltage: 250 to 420 volts
- DC Output Voltage: 1.8 to 3.3 volts
- DC Output Current: 50 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: Artesyn Embedded Power
Description: Total Max Power: 100 W Total Max Current: 30 A Input Voltage: 36 V to 75 V Output Voltage: 3.3 V to 5 V Outputs: Single Size (L x W x H): 2.400" x 2.280" x 0.390" Warranty: 2 years Operating Temperature: -40 to +85 ºC
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 0.02 to 0.15 amps
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 30 amps
-
-
Supplier: Artesyn Embedded Power
Description: The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications equipment supplies. The converter
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 12 volts
- DC Output Current: 30 amps
- DC Output Power: 359.9999999999999 watts
-
Supplier: Artesyn Embedded Power
Description: The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range of 36 to 75 Vdc and is designed primarily for use with standard 48 V telecommunications
- DC Input Voltage: 48 volts
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 40 amps
- DC Output Power: 240.00000000000014 watts
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 12V, 25A, HALF BRICK; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:61mmRoHS Compliant: Yes
-
Supplier: TDK-Lambda Europe GmbH
Description: a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year
- DC Input Voltage: 60 to 160 volts
- DC Output Voltage: 5 volts
- DC Output Current: 40 amps
- DC Output Power: 200 watts
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V, 12.5A, HALF BRICK; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 28V, 10.8A, HALF BRICK; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:302.4W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 6.3A, HALF BRICK; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:302.4W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
-
Supplier: Daburn Electronics & Cable
Description: filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: 3 mA
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 3.8 to 40 amps
-
Supplier: Daburn Electronics & Cable
Description: Ideal for railway system applications, our 200 watt half-brick DC-DC converter features a remote control, 2250 Vdc basic insulation and high efficiency up to 91%. These models also meet EN50155, EN50121-3 and EN61373 standards. INPUT Voltage range 24 Vin(nom), 3.3
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.025 to 0.09 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 5.2 to 50 amps
-
Supplier: Daburn Electronics & Cable
Description: nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF:
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 100 watts
- Features: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: filter: Pi type Remote ON/OFF Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.185 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 1.6 to 20 amps
-
Supplier: Mega Electronics, Inc.
Description: 4:1 wide input, no minimum load, under-voltage lockout, half-brick package
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.05 to 3.613 amps
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 1.6 to 6.3 amps
-
Supplier: DigiKey
Description: 150W HALF-BRICK DC/DC CONVERTER
- DC Input Voltage: 14 to 160 volts
- DC Output Current: 12.5 amps
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: VPT, Inc.
Description: optocouplers in the unit and boosts product performance in slow start-up situations. Additionally, the DV200 offers the highest power density available today for military applications in the half-brick size, due to direct bond copper and additional specialized thermal design
- DC Input Voltage: 16 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 6.1 to 12.6 amps
- DC Output Power: 200 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC-DC, PCB MOUNT, HALF BRICK, IN Product overview: CN200B110-13.8 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It
- Input Voltage (VIN): 160 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: CUI Inc.
Description: 75W, 5V, 15A, single output, half brick
- DC Input Voltage: 36 to 72 volts
- DC Output Voltage: 5 volts
- DC Output Current: 15 amps
- DC Output Power: 75 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Module DC-DC 24VIN 1-OUT 28V 50W 9-Pin Half-Brick Product overview: VI-JWL-IY from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It
- Output Voltage (Volt): 28 volts
- Input Voltage (VIN): 36 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: GAIA Converter
Description: The MGDM-150 high input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 210 KHz providing ultra wide input range, low
- Output Voltage (Volt): 3.3 to 28 volts
- Input Voltage (VIN): 9 to 80 volts
- Output Current (IOUT): 0.06 to 30 amps
- Output Power: 150 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Module DC-DC 24VIN 1-OUT 12V 100W 9-Pin Half-Brick Product overview: VI-JW1-IW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 36 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC
-
Supplier: Allied Electronics, Inc.
Description: Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC
-
Supplier: Allied Electronics, Inc.
Description: Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Module DC-DC 48VIN 1-OUT 24V 100W 9-Pin Half-Brick Product overview: VI-JN3-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 76 volts
- Operating Temperature: -25 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI-J00™ (75W) Package: Bulk Type: Isolated Module Product Status: Active Operating Temperature: -40°C ~ 100°C Mounting Type: Through Hole Package / Case: Half Brick Size
- Features: Other
-
Supplier: Richardson RFPD
Description: PKU4600A Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 12 A / 60 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5 Vout half load 2250 Vdc input to output isolation Meets
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 36 to 60 volts
- Output Power: 60.00000000000001 watts
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 85V 50W Isolated 1 36V 76V 85V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: Win Source Electronics
Description: Box Product Status: Active Features: Remote On/Off, OCP, OVP Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: CBS504805 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x
- Output Voltage (Volt): 36 to 76 volts
- Output Power: 50 watts
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 10V 50W Isolated 1 66V 160V 10V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 85V 25W Isolated 1 36V 76V 85V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 36V 50W Isolated 1 18V 36V 36V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: Lineage Power
Description: A new generation of power modules designed for maximum cost effectiveness and power density, the JNW350 series DC-DC converter operates over a wide input voltage range of 36-75Vdc, and provides up to 350W output power in an industry standard half-brick, making it
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 12.5 amps
- DC Output Voltage: 28 volts
- DC Output Current: 12.5 amps
-
Supplier: Allied Electronics, Inc.
Description: PAH300 Series, 88 to 92% (Typ.) Efficiency, Input Half brick DC-DC Converter Wide adjustment range Compact size ASIC design Low Voltage Outputs Industry Standard Size Wide Adjustment Range Wide Range Operating Temperature Up to 70 A Output Current Various Options
Find Suppliers by Category Top
Featured Products Top
-
+100°C making them suitable for liquid, air cooled or conduction cooled systems. The dimensions follow the industry standard half brick format (61.0 x 12.7 x 57.9mm). As standard, the PH-A280 units are equipped with (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE’s RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CANDD VKA50LS03 Series Datasheets. VKA50MS15-6, VKA50MS24-8, VKA50LS24-6, VKA50MS15-61, VKA50MS12-61, VKA50MS12-6, VKA50MS05-6, VKA50LS03-6, VKA50LS12-61, VKA5...
50 watt single output half brick DC / DC converter .
-
Page 3. Semiconductor parts with 704 in root number
Half brick DC / DC converter .
-
Page 11. Semiconductor parts with 150 in root number
150 watt single output half brick DC / DC converter .
-
IPSI KHH07048S1V2 Series Datasheets. KHH07048S2V5AL, KHH07048S1V2BL, KHH07048S1V2AH, KHH07048S3V3AL, KHH07048S1V8AH, KHH07048S2V5BL, KHH07048S5V0BL, KHH07048S1...
Half brick DC / DC converter .
-
MS15 datasheet : Datasheets for Electronic Components and Semiconductors
100 watt single output half brick DC / DC converter .
-
Page 2. Semiconductor parts with 150 in root number
Half Brick DC - DC Converter .
-
100MS datasheet : Datasheets for Electronic Components and Semiconductors
100 watt single output half brick DC / DC converter .
-
Page 4. Semiconductor parts with 515 in root number
100 watt triple output half brick DC / DC converter .
-
Page 2. Semiconductor parts with 480 in root number
100 Watt single output half brick DC / DC converter .
-
Page 3. Semiconductor parts with 315 in root number
100 watt triple output half brick DC / DC converter .
Indicates content that may require registration and/or purchase.