Products/Services for Half Round Drainage Pipe

  • Drains and Drain Systems-Image
    Drains and Drain Systems - (373 companies)
    ...a round, circular, square, or rectangular inlet. Strainer size - Strainer size is the diameter of a round inlet, or the size of a square inlet. The long side is given for rectangular or trench drains. Connection size - Connection size, another important...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Industrial Pipe-Image
    Industrial Pipe - (1678 companies)
    ...schedule numbers cover all pipe sizes from NPS 1/8 through NPS 36 identified as Standard (STD), Extra Strong (XS) and Double Extra Strong (XXS) and all wall thicknesses by ANSI schedule number. Choices for section shape include round, oval, square...
  • Tubing-Image
    Tubing - (2416 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  •  
    Culverts - (46 companies)
    ...there are different shapes to choose from. Culverts are available in circular shapes, box, pipe arch, horizontal ellipse, metal box, and open bottom arch. Culverts can range in size from small drainage culverts for driveways and highways, to larger structures...
  •  
    Catch Basins - (27 companies)
    ...the catch basin is half full. This task typically consists of trash and debris removal. Maintenance workers often keep a log of the amount and types of objects collected in the basins. It is recommended that catch basins be cleared out twice a year...
  •  
    Medical Tubing - (180 companies)
    ...industry requirements and standards for a variety of medical or pharmaceutical related applications. Medical tubing is used for fluid management and drainage as well as with anesthesiology and respiratory equipment, IVs, catheters, peristaltic pumps...
  •  
    Plastic Pipe - (213 companies)
    Specific applications for plastic pipe include: fire water sprinklers. chemical fluid handling. natural gas distribution. potable water distribution. floor heating systems. Plastic piping is also used in plumbing, drainage, and wastewater systems...
  •  
    Round Belt Pulleys - (58 companies)
    Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
  •  
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ningbo TIP Fluid Technology Co., Ltd.
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.