-
Supplier: OMEGA Engineering, Inc.
Description: turn on (firing) of each half cycle of the full AC sine wave.
- Operating Temperature: 32 to 122 F
- Features: 100-199 VAC, 200-299 VAC, 400-499 VAC
- Command Signal: Analog Current (e.g. 4-20 mA)
- Mounting: Open Panel
-
Supplier: Deodhar Electro Design P. Ltd.
Description: LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also available in
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: packing density and a wide operating temperature of 0-50° C. An optional rackmount kit is available to easily mount one- or two units side-by-side. The front panel layout makes the DLM 600 DC power supply series easy to use. Voltage and current can be set from individual 10-turn
- DC Output Current: 2 to 75 amps
- DC Output Power: 375 to 600 watts
- AC Output Voltage: 5 to 300 volts
- AC Output Current: 2 to 75 amps
-
-
Supplier: American High Voltage, Inc.
Description: adjustable from front panel 10-turn potentiometers. The units can also be remotely programmed by voltage or resistance. Remote controls are via a 9 pin D connector located on the back of the unit. An external enable is offered for safety. The standard input voltage is 115 VAC, 50 - 100
- DC Output Voltage: 0 to 1,000 volts
- DC Output Current: 0 to 0.1 amps
- DC Output Power: 100 watts
-
Supplier: American High Voltage, Inc.
Description: applications. The input voltage range is +25 to +31 VDC, drawing just under 250 mA at full rated 3-W output. The input current at no load is less than 70 mA. The output voltage adjustment is accomplished via a 10-turn slotted screwdriver potentiometer located on the top surface of the
- DC Output Voltage: 0 to 5,000 volts
- DC Output Current: 0 to 0.0006 amps
- DC Output Power: 3 watts
-
Supplier: Infineon Technologies AG
Description: Turn-key reference design kit for low voltage, high-performance, high-efficiency, and high RPM PMSM/BLDC motor drive applications The REF-Vacuum-C101-2ED is a reference design kit featuring IMC101T iMOTION controller, 2ED2304 SOI half bridge gate driver and BSC030N04NS OptiMOS. This
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 75 W , Multiple Output Global Performance Switchers General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not
-
Supplier: ValueTronics International, Inc.
Description: panel layout makes the DLM 600 series easy to use. Voltage and current can be set from individual 10-turn potentiometer knobs. Control push buttons include power on, output on, local/remote, voltage/current preview and overvoltage protection preview. Set-point or actual voltage/
- DC Output Power: 600 watts
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
Pile‐up rejection: Limitations and corrections for residual errors in energy‐dispersive spectrometers
HALF TURNS ON POTENTIOMETER - .
-
An Instrument for the Automatic Recording of polarization curves by means of a potentiostat, principle of operation and possibility of application in corrosion...
… 0 to k 450 V/cm) makes it possible to extend a relatively small interval in any one of the ranges of the polarization curve over the whole length of the recording paper which corresponds to a half - turn of the potentiometer P2.
-
Fast True Random Generator in FPGAs
Figure 6 shows the results for 54 half - turns of the potentiometer .
-
Graphic recording and averaging the wind direction
When the positive tap of the potentiometer is reached after half - turn of the shaft, the two outputs W1 and W2 of the commutator change their functions, so that now W~ fur- nishes ](~) and WI is zero.
-
Low-cost high-stability quasiproportional thermostat
Two VOLTAGEsources, + IV and - IV, supply a therm- istor and a 10- turn precision potentiometer mounted as a half Wheatstone bridge.
-
Controls for EBR-II primary-tank heaters
Depress the "Increase" push button and observe that the meter and potentiometer move less than half of a turn and then reverse.
-
Tension responses to sudden length change in stimulated frog muscle fibres near slack length
(d) The scale ofthe output signal was made equal to 10 mV for 1 nm length change per half -sarcomere by incorporating a 10- turn potentiometer whose dial was set to N (the numberofsarcomeres between the mid-points ofthe markers), 1 turnrepresent …
-
A portable twenty-four channel kicksorter
5) The pulses to be sorted are applied to the right- hand grid of VI, the bias being supplied by the ten- turn potentiometer RV,. The left-hand half of V, is a blocking valve.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28199/41567703-MIT.pdf?sequence=2
two 10-turn 10 kQ potentiometers in series with the 500 kQ potentiometer allows one to adjust within 500 Q for half a turn , which is more than enough resolution.
-
Handbook of Workability and Process Design
At the completion of each half turn , the signal input to the conditioner is switched from one potentiometer to the other, and, simultane- ously, the D/A converter is incremented and its output summed with the scaled output of the ac- tive potentiometer.
Indicates content that may require registration and/or purchase.