-
Supplier: Progressive Automations
Description: The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found
- Stroke or X-Axis Travel: 6 to 40 inch
- Rated Speed: 0.52 in/sec
- Rated Force: 400 lbs
- Material: Aluminum
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, HALL EFFECT SENSOR DOOR INTERRUPT SENSOR TAMPER RESISTANT MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Progressive Automations
Description: aware that this control box is only compatible with matching pairs of Hall Effect actuators. All our actuator models except the PA-14, PA-15 and PA-11-D30 can be customized to include Hall Effect sensors. Please note that the current rating of the
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
- Operating Temperature: -25 to 65 C
-
-
Supplier: PHD, Inc.
Description: Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent
- Sensor Technology: Hall Effect Position Sensor
-
Speed Sensors - Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 -- 55320-30Supplier: Littelfuse, Inc.
Description: The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact
-
Supplier: Progressive Automations
Description: wire length, hall effect sensors and connectors. Contact us today to start building your actuator. PA-03 SPECIFICATIONS Input Voltage: 12V DC Stroke: 4 - 24 inches Force: 200 lbs and 600 lbs Speed: 0.39"/sec (600 lbs); 1.60"/sec (200 lbs) Protection Class: IP54
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) For Measuring: Rotary Position Technology: Hall
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Progressive Automations
Description: CUSTOM MINI ACTUATORS: Having an actuator for every single project or application would be next to impossible, but we’ve created a service that gets you the unit you need every time. Our custom actuator service takes your specifications and creates the actuator that you
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315341-HAL3737UP-A Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Termination Style: SMD (SMT) Tab Package: Tape & Box (TB) Technology: Hall Effect Output: PWM, SENT
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Sensata Technologies
Description: BEI Kimco “Linear Voice Coil Actuator (VCA) with Integrated Position Sensor” is a housed VCA with an integrated Hall effect sensor. This convenient design enables users to run the actuator in a closed loop, allowing them to directly control the
- Peak Force (FP): 59.99912 lbs
- Linear Stroke: 0.9842525 inch
- Device Type: Linear Actuator
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options,
- Stroke or X-Axis Travel: 0.8 inch
- Rated Speed: 0.17 in/sec
- Rated Force: 200 to 275 lbs
- Motor Type: DC Brushless
-
Supplier: Venture Mfg. Co.
Description: throughout for freeze protection KU or C band compatible 36/24vdc motor 5amps @1000 lbs @ 36vdc Available with : Super Sensor II Reed Switch 32 ppi Super Sensor II Hall Effect 32 ppi Potentiometer feedback 0.4 kpi
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Venture Mfg. Co.
Description: motor 5amps @1500 lbs @ 36vdc Available with Super Sensor II Reed Switch 40 ppi Super Sensor II Hall Effect 30 ppi Potentiometer feedback 0.25 kpi
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Festo Corporation
Description: Used to detect rotation of the shaft on rotary actuators DRVS and DSM The sensor can be quickly assembled without having to manually search for switching points Simple and reliable operation using just one pushbutton directly on the device
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence
- Maximum Angular Measurement: 60 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: RS Components, Ltd.
Description: The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal Position - Gear
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Automation Ware
Description: conical bushes for perfect compatibility with motors or reducers, various types of motors and drivers, and sensors for mobile carriage and/or fixed carriage units and mobile profile. Sensors of various types, such as Hall effect, induction or electromechanical with
-
Supplier: AGI - American Grippers Inc.
Description: internal back pressure cross port design, this allows both rods to be retracted with the air off.Piston seals are U-CUO type for long service life.Hall Effect sensors are available to monitor stroke position at any point in the stroke.
- Stroke or X-Axis Travel: 0 to 1.25 inch
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Integral Sensor, Non-rotating, Other
- Material: Aluminum
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0 to 1 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
Find Suppliers by Category Top
Featured Products Top
-
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
such as mobile machine steering cylinders, construction equipment and industrial machinery. Movement of a sensor's actuating rod can create pressure changes inside its housing. The LWX Series uses a differential pressure compensation system with a GORE membrane to address this "pump effect (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPW - Hall Effect Single Axis Paddle The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is Allegro’s highest-accuracy field current sensor for (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
sensing and power solutions for motion control and energy-efficient systems, today announced the A31316 3D Hall-effect position sensor, the latest addition to the company’s 3DMAG™ line of 3D sensors. Offered in an industry-smallest 4 (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
suit your specific application, and the actuator can be supplied with or without Hall sensors for positioning or synchronization. It is also available in any RAL color. Catalog Download (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
vacuum positioning applications require the movement and alignment of large optical assemblies, inspection equipment, sensors, or scientific instruments. The H-850.H2IV addresses this challenge with a load capacity of up to 80kg while maintaining repeatability to ±0.2µm and six-axis motion (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Development of tangible haptic interfaces for use in physics instruction
Its position is mea- sured by a Hall effect sensor (continuous–time radiometric linear hall effect sensor A1325), and an actuator (Pittman GM9236E513-R1 servo gear motor) situated on the fulcrum counteracts the force applied by the user until an equilibrium with the…
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
Thomson Saginaw also offers its linear actuators with either Hall - effect or potentiometer sensors for applications where it is necessary or desirable to control actuator positioning.
-
Beyond Input Devices
A New Conceptual Framework for the
Design of Physical-Digital Objects
They are often used to measure the rotation of shafts or the extent of linear actuators , but arrays of hall - effect sensors could be used to measure the position of objects on a surface.
-
HEPA filter jointer
The Hall - effect position sensors located on top of the linear actuator housing will automatically stop the linear actuator.
-
Future events
A New Velocity Measurement Method using Linear Type Hall - effect Sensor for an Electro-mechanical Fin Actuator .
-
ELIXYS - a fully automated, three-reactor high-pressure radiosynthesizer for development and routine production of diverse PET tracers
To ensure reliable operation, the position of the reaction vessel is monitored via feedback from the linear actuator and the raised or lowered state is detected with Hall ef- fect sensors (D-M9NWL, SMC Corporation, Noblesville, IN, USA).
-
A 10-Year Mechatronics Curriculum Development Initiative: Relevance, Content, and Results—Part II
…sensor/actuator interaction; 4) transduction mechanisms of common electromechanical sensors and actuators highlighting the connection to prac- tical mechatronics applications • Sensors—optical encoder, ultrasound sensor, strain gauge, linear variable differential transformer, Hall Effect sensor , variable reluctance sensor; • Actuators —permanent magnet dc motors…
-
Lightweight design and encoderless control of a miniature direct drive linear delta robot
Moreover, in order to further reduce the moving sys- tem weight, rather than making use of encoders, position mea- surements are extracted from the hall effect sensors that are by default integrated to the the stators of direct drive linear actua- tors .
-
Closed loop control of a rotational joint driven by two antagonistic dielectric elastomer actuators
Taking advantage of the integrated hall - effect linear encoders and the force sensors mounted on the extremities of the elastomer actuators it was possible to obtain measurements of the stress-strain relationship of the actuator.
-
Robotic Gait Rehabilitation Trainer
The servo-tube actuator (which contains Hall - effect sensor -based internal position measurement) and the linear potentiometer are fixed to the frame of the RGR Trainer, but can follow the motion of the body in the horizontal plane.
Indicates content that may require registration and/or purchase.