-
Supplier: OSRAM SYLVANIA, Inc.
Description: ALUMINUM REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 2200 CP INTENSITY 3000 AXIAL FILAMENT TYPE 35 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD
- Lamp Power: 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.75 inch
- Color Temperature: 3,000 K
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: integrated into the housing. Another included feature of the LS 500 model is a cut-off filter that has a transmission range down to 22nm. It absorbs radiation below 220nm and keeps standard fibers from experiencing solarization (darkening) that often occurs with fibers of this type.
- Lamp Power: 20 to 30 watts
- Features: Halogen Lamps, Reflector
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
-
Supplier: Qioptiq
Description: No absorption from dielectric coating Broadband heat-protection for halogen lamps UV-Light suppression High transmission in the visible range Heat-resistant up to 400 °C Thickness: 1.1 mm T > 80 % average for 425 - 680 nm T < 3 % average for 800 - 1150 nm T < 8 % average for
- Diameter, Square Side, or Rectangular Length: 25 to 180 mm
- Rectangular Width: 25 to 136.00000000000003 mm
- Thickness: 1.1 mm
- Transmission Range: 425 to 680 nm
-
Supplier: Edmund Optics Inc.
Description: filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with
- Size: 49 mm
- Color: Red
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with
- Size: 40.5 mm
- Color: Red
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with
- Size: 37 mm
- Color: Blue
- Filter Type: Visible Pass
-
Supplier: Edmund Optics Inc.
Description: filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with
- Size: 72 mm
- Color: Green
- Filter Type: Visible Pass
-
Supplier: Traceable® Products
Description: safety-glass cover with a UV filter for eye-protection. Natural daylight Designed specifically to reduce distortion, increase contrast, and give visual clarity up to 40% greater than typical lamps. It is ideal for viewing samples, photographs, pc boards, and reading. It brings
- Light Fixture Voltage: 115 volts
- Light Fixture Wattage: 35 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Desk Lamps, Table Lamps
-
Supplier: Biochrom, Ltd.
Description: respectively); the 10 gelatin filters are encased in glass to prevent fungal growths appearing and the PCB has been conformally coated so that individual components are sealed to prevent corrosion. Features Rechargeable battery Easy three button operation: On/Off, Reference and Test Suitable
- Wavelength Range: 400 to 700 nm
- Spectral Resolution: 40 nm
- Stray Light: 1 %
- Transmittance: 199 %
-
Supplier: Newport MKS
Description: The 66088 Fiber Optic Illuminator is a cost effective, 150 Watt Quartz Tungsten Halogen (QTH) light source designed specifically for machine vision lighting. The 66088 features a DC-regulated output, which is stabilized to ±0.5%. Precision regulation is essential for machine vision
-
Supplier: Biochrom, Ltd.
Description: Small, robust colorimeter ideal for student and field use- even in 'tropical' conditions. Features Link to a serial printer or to PC, or a chart recorder via the analog output. Filters are built into a color coded wheel making them easy to select but difficult to lose Available with a
- Wavelength Range: 440 to 680 nm
- Spectral Resolution: 40 nm
- Stray Light: 1 %
- Transmittance: 199 %
-
Supplier: Biochrom, Ltd.
Description: simple kinetic measurements Optional Accessories See www.biochrom.co.uk for a video demonstration. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Easy to use - 8
- Wavelength Range: 440 to 680 nm
- Spectral Resolution: 40 nm
- Stray Light: 1 %
- Transmittance: 199 %
-
Supplier: UL Standards & Engagement
Description: equipment. 1.2 These requirements do not cover: a) Illuminators or stands not specifically intended for use with aquariums or b) Aquarium tanks except when part of the tank acts as enclosure or water barrier for fittings, such as, but not limited to, filter, heating, or UV units that
-
Supplier: ASTM International
Description: sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and tungsten-halogen lamps, fluorescent
-
Description: viewing the sun, tungsten-halogen lamps, high intensity discharge lamps, xenon short-arc lamps, welding arcs, etc., is provided in this report. Means and methods to evaluate potential BLH were studied by the CIE committee and one technique employing the ACGIH TLV is
Find Suppliers by Category Top
Featured Products Top
-
loss from built-in components). The casing material is highly weather proof and UV light resistant. To clean or change the filter mat, only the lockable flaps of the outdoor hood need to be opened, eliminating the need for contact breakers (safety risk (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
PVDF Filter Housing is a high-performance filtration solution designed to handle demanding industrial applications requiring chemical resistance, durability, and temperature tolerance. this type of filter housing can removal of (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
light at any wavelength range from the UV to the IR. They are generally classified into five basic categories based on their spectral shape: 1. Bandpass filters transmit a range of (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering
More Information Top
-
Optical fibre lighting system for the miniature painting exposition in the National Museum in Warsaw
Each of 5 showcase featured an illuminator with a 50 W tungsten halogen lamp , UV filter and double IR filter.
-
COMPARISON OF A SOLID-STATE LUMINAIRE TO TUNGSTEN-HALOGEN LAMPS FOR DISPLAYING MUSEUM OBJECTS
…damage potential compared spectral data of several phosphor- converted, white SSL systems to various tungsten- halogen (halogen) lamps and showed that illumination from SSL systems at low color temperatures (– K) and ultraviolet ( UV ) filtered halogen lamps were equally “safe” for…
-
Light treatment for seasonal affective disorder:
Recently, new tech- nological innovations have led to the use of porta- ble light devices, "caps" and "glasses", each of which contains two UV - filtered halogen lamps .
-
Utilization of absolute radiometer for calibration of selective detectors
The relative spectral responsivity of the UV-radiometer (curve 1) and the spectral distribution of the halogen lamp with UV - filter (curve 2).
-
Optically stimulated luminescence in vivo dosimetry for radiotherapy: physical characterization and clinical measurements in 60Co beams
Optical bleaching at room temperature with a standard tungsten 100 W light bulb was compared to a 75 W reflector halogen lamp with a UV filter (OSRAM, Halopar 30, model 64841 FL).
-
High-sensitivity visible-blind UV detectors made with organic semiconductors
source for screening evaluation was a quartz halogen lamp filtered with a UV bandpass filter (Melles Griot FCG177) and was collimated to form a homogeneous illumination area of —1 cm in diameter.
-
Synthesis of mesoporous TiO2 and its role as a photocatalyst in degradation of indigo carmine dye
A 500-W Philips tungsten- halogen lamp with UV cutoff filter to completely remove radiations below 400 nm was used as the light source.
Indicates content that may require registration and/or purchase.