-
Supplier: Transducer Techniques, LLC
Description: HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via
- Force / Load Rating: 11 to 110 lbs
- Operating Temperature: -65 to 200 F
- Force Measured: Compression, Tension
- Device: Gauge / Indicator
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Features: Digital, Other
-
Supplier: Cygnus Instruments Limited
Description: devices. Details regarding the Cygnus High-Temperature Ex Probe can be found below. Basic Information Our High-Temperature Ex Probe is the perfect companion for the Cygnus 1 Ex ultrasonic thickness gauge. Specifically designed for high-temperature environments, this probe
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: Cygnus Instruments Limited
Description: Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and facilitating more effective measurement! The probe is designed for use with a special probe
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Hitachi High-Tech America
Description: Oxford Instruments CMI511 is a temperature compensating gauge for measuring Plated Through Hole (PTH) Cu thickness using Eddy Current technology. The CMI511 system is a hand held, battery operated instrument capable of measuring Plated Through Hole Cu prior to and after
- Measurement Range: 0.002 to 0.10200000000000001 mm
- Accuracy: 0.0002539998628400741 mm
- Application: Coating Thickness
- NDT Probe Technology: Eddy Current
-
Supplier: Cole-Parmer
Description: with one button recall.|A Pt100 RTD input is provided for temperature measurements accurate to ±0.1 °C (0.2 °F).|In addition, the BetaGauge 330 measures and simulates 4-20 mA loop current signals. It can measure up to 30 VDC. An internal 24 VDC Instrument Power Supply supplies power to a
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: with one button recall.|A Pt100 RTD input is provided for temperature measurements accurate to ±0.1 °C (0.2 °F).|In addition, the BetaGauge 330 measures and simulates 4-20 mA loop current signals. It can measure up to 30 VDC. An internal 24 VDC Instrument Power Supply supplies power to a
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: with one button recall.|A Pt100 RTD input is provided for temperature measurements accurate to ±0.1 °C (0.2 °F).|In addition, the BetaGauge 330 measures and simulates 4-20 mA loop current signals. It can measure up to 30 VDC. An internal 24 VDC Instrument Power Supply supplies power to a
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Due to its versatility the hand-held multifunction calibrator Pascal series is ideally suited for on-field testing and calibration of industrial measuring instruments. The typical application is the calibration of pressure transmitters, temperature
- Calibrator Style: Hand Held
-
Supplier: Transcat, Inc.
Description: Product Highlights Due to its versatility the hand-held multifunction calibrator Pascal series is ideally suited for on-field testing and calibration of industrial measuring instruments. The typical application is the calibration of pressure transmitters, temperature
- Calibrator Style: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: temperature is accurately controlled by Fluke’s digital controller. The controller uses a precision platinum RTD as a sensor and controls the well temperature with transistor driven thermoelectric devices. The LED front panel shows the current well temperature. The
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading +0.01% F.S. True field calibrator Fully temperature compensated Full set of intelligent
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading +0.01% F.S. True field calibrator Fully temperature compensated Full set of intelligent
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Badger Meter
Description: The PFM products simultaneously measure flow, pressure and temperature within a hydraulic system. The PFM6 testing units are equipped with a digital readout for flow rate and analog pressure gauge for pressure. Both indicators are housed within a weather resistant enclosure. Also, the
- Calibrator Style: Hand Held, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cygnus Instruments Limited
Description: The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Cygnus Instruments Limited
Description: The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature,
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Campbell Scientific, Inc.
Description: The TCAV-L typically provides the average temperature of the top 6 to 8 centimeters of soil. The probe parallels four type E thermocouples together into one, 24-gauge wire. Each member of a thermocouple pair is buried at a different depth. The two pairs are separated at a distance of
- Element Configuration: > 2 Elements
- Sensor Termination Type: Bare or Insulated Lead Wires
- Base, Noble and Refractory Metal Type: E
- Process Connection: None or Hand held
-
Supplier: HydraCheck Inc.
Description: designed for use in particularly harsh conditions. Even in low-light situations, measured values can still be read quickly and reliably from the multi-line, backlit LCD graphic display. The kit comes with a hand-held data logger, connecting cable, and one 8700 PSI (600 bar) pressure
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Thermometer with Microprocessor PCE-HPT 1 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is
- Sensed Temperature Range: -148 to 752 F
- Features: Battery Powered, Detachable Probe(s)
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Durex Industries
Description: Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type
- Diameter or Width Range: 0.5 to 1.5 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Element Configuration: Double Element, Single Element
-
Supplier: Isotech North America
Description: used for the support tube and insulator, which is not susceptable to devitrification or dehydration at high temperatures. The sensing element is hermetically sealed in an Inconel X-750 sheath containing a dry mixture of helium and oxygen. The flexible external cable consists of for 20
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: SensorsONE, Ltd.
Description: switches, relief valves and pressure gauges. In addition to the pressure measurement function, the P20 hand held documenting pressure calibrator also includes all the electrical power supply and measurement functions required in order to test the output of pressure sensors and
-
Supplier: Larson Electronics LLC
Description: GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT WITH SWIVELING, TILTING MAGNETIC BASE Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually
-
Supplier: Larson Electronics LLC
Description: GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT Lithium-ion Rechargeable Searchlight with Docking Station Charging System 6.5 million adjusted retail candlepower Beam specs Distance Lux Width 82 280 20 164 125 30 246 79 35 328 43 40 410 31 45 492 19 50 574 17 55
-
Supplier: ValueTronics International, Inc.
Description: archiving, and analysis. You'll find it does the work of several tools, with simultaneous source and measurement capabilities for all common process parameters. It sources, simulates, and measures pressure, temperature, and electrical signals in one rugged, hand-held calibration
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: 500 Vrms max from center conductor to shield and 33 Vac / 70 Vdc max from shield to earth in controlled hands free testing environments. For CE compliance: not intended for hand-held use at voltage above 33 Vrms / 70 Vdc. Specifications: Impedance: 50 Ω Capacitance per 1
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: CSA Group
Description: means to shut off the gas when the devices are disconnected. The mating parts shall be held together securely either by a positive locking means or by means requiring a straight pull to disconnect. These devices shall be capable of operation at ambient temperatures between 32oF to
-
Supplier: ZGC, Inc.
Description: stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 4 ampere-hr
- Width / Diameter: 5.45 inch
- Depth: 2.1 inch
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
The modular nature of the measurement tool allows either straight-on or right-angle measurement tips. The measurement is fundamentally non-contact, but for hand-held use, a measurement tip is used to aid the user in positioning the object at the focus of the THz beam. An easy to use (read more)
Browse Thickness Gages Datasheets for Luna Innovations -
measurements. What's New? In the rapidly evolving industry, the original hand-held Cygnus Underwater gauge has stood the test of time, maintaining its position despite its age. However, with the soaring popularity of the Cygnus Dive and its array of additional features, we (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Hypersen 6-Axis Force Torque Sensor adopt strain gauge structure that can withstand up to 350% overload during operation thanks to its anti- overload capability and durability. High-precision strain gauge and structure design help the sensors achieve higher signal-to-noise ratio and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
- calibration and setting bench instrument (hand held tools and preset indicator style gages) Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide direct (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gauge isolation valve (non-wetted) are brass. Fasteners are stainless steel. For other material or connection requirements, please consult factory. How it Works: Pulsation Dampener and Surge Suppressor (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
customers' unique processes, as well as the challenging environmental regulations they are required to follow. Alpha solder pastes are used in the assembly of printed circuit boards (PCBs) for a wide variety of applications, including hand-held electronic devices such as smart phones and (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Bectron PT4700 N Electronic circuit boards are the centerpiece of countless applications – from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
circuit boards are the centerpiece of countless applications — from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various environmental conditions such as humidity, dust (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
retainers ideal for hand held products or applications that have severe shock applications Manufactured from Phosphor Bronze with the polarity clearly-marked, these coin cell retainers accept 1220, 1632 and 2032 cells from all major manufacturers. These holders are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
VIRALERT 3. Learn the key differences between thermal imaging and handheld non-contact thermometers for human body temperature screening, the additional liabilities of using hand-held non-contact thermometers including poor (read more)
Browse Industrial Thermometers Datasheets for LAND
More Information Top
-
Two-loop corrections to the topological mass term in thermal QED_3
On the other hand , while gauge invariance still holds at finite temper- ature , thermal amplitudes violate analyticity.
-
Investigations into the Early Life History of Naturally Produced Spring Chinook Salmon and Summer Steelhead in the Grande Ronde River Subbasin, Annual Report 2...
River height was recorded daily from permanent staff gauges and water temperatures were recorded daily at each trap location using thermographs or hand held thermometers.
-
Umatilla River Fish Passage Operations Project : Annual Progress Report October 2007 - September 2008.
Last year, there were significant discrepancies between the temperatures recorded by a hand held thermometer at Threemile Dam and those recorded at the UMAO gauge site.
-
Cutting Tool Engineering Plus | April 2013 | Ask the Grinding Doc | Choosing the proper CBN grit size
Dear Doc: I hold tight tolerances on large parts and am worried about temperature variation negatively impacting a hand gage ’s ability to measure accurately.
-
Calibration of a white light interferometer for the measurement of micro-scale dimensions
The study from Scarr [19], which shows the cooling curve for a 25.4-mm slip gauge that was held in the hand for 3 min and then put in a stable ambient temperature , supports the idea that 15 min of thermal …
-
Fiber optic sensor markets: boom or bust?
on line instruments, at line instruments, laboratory instruments, hand held instruments, remote temp, pressure, motion detection, electrical (amps), pH thermocouples … … prior to packaging, conveyors, temp, pressure, chemical detection, RI, position/location/displacement Temperature - thermocouple, Temperature-fiber optic, Pressure-strain gauge transducers, Infrared temp.
Indicates content that may require registration and/or purchase.