-
Supplier: DigiKey
Description: TARTANBOX SEALING TAPE HDISPENSE
- Type: Manual / Handheld
- Features: Tape, Tape Dispensers
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design,
- Features: Bulk / OEM Packaging, Industrial / General Use, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Deviser, Inc.
Description: The No Return dispenser is designed for 2" wide tape with 3" core, that can load tape up to 110 yards long. It has the following features: Economical design Light weight for low hand fatigue Easy to load tape Retainer ensure the adhesive tape will not flap
- Features: Box / Carton, Case, Consumer Packaging, Industrial / General Use, Portable, Sealing Machines, Tape, Tape Dispensers
- Type: Manual / Handheld
-
-
Tape Dispensers and Tape Dispensing Machines - EZ-3000 Extra Heavy Duty Wide Tape Dispenser -- 66102Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Supplier: ASG, Division of Jergens, Inc.
Description: Cuts lengths from 1.6 to 39 in. (40 to 999 mm) in 0.03 in. (1mm) increments Eliminates wasted tape Can accomodate 1 roll of tape Manual or Automatic dispensing presents the next piece of tape. Manual dispensing presents the next piece of tape at the easy push of a button,
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Tape Dispensers and Tape Dispensing Machines - EZ-3250 Extra Heavy Duty Wide Tape Dispenser -- 66108Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Supplier: Deviser, Inc.
Description: The standard carton sealing tape hand held dispenser is made to hold 3" core only. It can be used to hold tape up to 2" wide. It has a side loader with adjustable brake.
- Features: Box / Carton, Case, Consumer Packaging, Industrial / General Use, Portable, Sealing Machines, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Tape Dispensers and Tape Dispensing Machines - EZ-3080 Extra Heavy Duty Wide Tape Dispenser -- 66104Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter tape roll 220V
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Tape Dispensers If you’re using short rolls of pressure-sensitive carton sealing tapes for shipping, packing, moving or other applications, we have a solution of tape dispensers in
- Features: Bulk / OEM Packaging, Industrial / General Use, Portable, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Deviser, Inc.
Description: The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single piece, that is more durable than an assembled body. The natural rubber roller creates static to keep
- Features: Box / Carton, Case, Consumer Packaging, Industrial / General Use, Portable, Sealing Machines, Tape, Tape Dispensers
- Type: Manual / Handheld
- Industry: Stationary
-
Supplier: Deviser, Inc.
Description: The industrial grade carton sealing tape hand held dispenser is made to hold tape up to 2" wide with 3" core only and the maximum roll diameter of 5". It constructs not only rubber roller to prevent static cling but also a side loader with adjustable brake
- Features: Box / Carton, Case, Consumer Packaging, Industrial / General Use, Portable, Sealing Machines, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Tape Dispensers If you’re using short rolls of pressure-sensitive carton sealing tapes for shipping, packing, moving or other applications, we have a solution of tape dispensers in
- Features: Bulk / OEM Packaging, Industrial / General Use, Portable, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Intertape Polymer Group, Inc.
Description: eH2O Electric WAT Dispenser: Patent pending roller wetting technology replaces wetting brush • New & improved 16 button rubber keypad with user friendly raised key for improved ergonomics and rubberized surface to extend the life of the keys • Machine can process 1" to 3½" wide WAT • Standard
- Features: Box / Carton, Bulk / OEM Packaging, Industrial / General Use, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Can-Do National Tape
Description: Stretch Film Dispenser for converted rolls of materials.
- Features: Industrial / General Use, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Can-Do National Tape
Description: Tape Gun and Box Sealer. 2" Carton Sealing Tape Hand Dispenser
- Features: Industrial / General Use, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: Can-Do National Tape
Description: Double Sided Tape Dispenser. Transfer Tape Dispenser. ATG Dispenser
- Features: Industrial / General Use, Tape, Tape Dispensers
- Type: Manual / Handheld
-
Supplier: All-Spec Industries
Description: ESD tape dispenser with non-slip conductive rubber bottom-pad. Heavy duty steel body with static-safe parts. Holds 3" cores up to 1" wide.
- Features: Consumer Packaging, Industrial / General Use, Other, Tape, Tape Dispensers
- Type: Manual / Handheld
Find Suppliers by Category Top
More Information Top
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
; toilet dispenser covers; zinc-plated door handles; paper sheet holders; crew pack holders; operator cab card holders; plastic knobs; neoprene raw materials; rubber tape ; NBR/PVC thermal insulation; neoprene protection blankets … … steel tool boxes; tool carrying cases; veneer panels; blocks; wood crates … … marker tape; aluminum doors, door assemblies, roof panels and floor panels; aluminum casks, drums, cans and rivets; pop rivets; lead wire, stamps and seals; zinc elbows and couplings; hand spring brakes; hole saws … … sockets; hammers; screwdrivers; piston holding tools; caulking gun nozzles …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,2). s(102889260,1,'facing',n,2,0). s(102889260,2,' veneer ',n,2 … … 3,0). s(102951909,2,'jet',n,4,0). s(102952008,1,'fountain',n,1,2). s(102952148,1,'fountain_pen',n,1,0). s(102952288,1,'four-in- hand ',n,1,0 … … s(102959519,1,'friction_ tape ',n,1,0 … … 1,0). s(102984029,2,'gasoline_pump',n,1,0). s(102984029,3,'island_ dispenser ',n,1 … … 2,1). s(103037052,3,'handgrip',n,1,0). s(103037052,4,' hold ',n,8 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 01::'). sk(103280945,1,'facing%1:06:02::'). sk(103280945,2,' veneer %1:06:00 … … 01::'). sk(103352129,2,'jet%1:06:01::'). sk(103352246,1,'fountain%1:06:02::'). sk(103352386,1,'fountain_pen%1:06:00::'). sk(103352526,1,'four-in- hand %1:06:01::' … … sk(103360600,1,'friction_ tape %1:06:00::' … … 00::'). sk(103388834,2,'gasoline_pump%1:06:00::'). sk(103388834,3,'island_ dispenser %1:06:00 … … 01::'). sk(103448131,3,'handgrip%1:06:00::'). sk(103448131,4,' hold %1:06:00 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hammering_N|2 granule_N|15 inside_N|21 barrel_N|41 lathe_N|14 contradictory_J|7 manufacture_N|31 building_site_N|4 soup_N|57 compound_V|7 bonding_N|8 sheet_N|84 rawhide_N|1 veneer _N|8 affix_N|12 prefix_N|4 … … exhausting_J|1 routine_N|4 tea_N|54 census_N|7 anniversary_N|21 fellowship_N|6 worship_V|41 worship_N|73 ancestor_N|38 devotional_J|5 eve_N|21 religious_festival_N|1 vigil_N|3 hold _over_V|2 burial_N|15 feast_N|11 … … street_name_N|10 lysergic_acid_diethylamide_N|1 high_frequency_N|4 hearing_loss_N|8 deafness_N|4 delay_line_N|2 propagation_N|11 storage_device_N|8 acoustic_delay_line_N|1 citadel_N|4 synthetic_J|46 antihistamine_N|14 allergy_N|13 photochemical_J|2 lcd_N|2 portable_computer_N|6 pixel_N|8 placebo_N|2 antiviral_drug_N|8 zovirax_N|1 methylenedioxymethamphetamine_N|1 gasoline_N|29 printer_N|32 address_N|67 mailing_N|4 absorbent_J|18 gauze_N|4 plastic_N|94 tape _N|18 hotel_room_N|5 additive_J|7 sun … … mechanically_R|9 extendible_J|3 fire_truck_N|1 torpedo_V|6 dispenser _N|6 fine_spray_N|1 propellant_N|11 shirt_N|31 … … platform_N|43 auctioneer_N|1 amplifier_N|6 cassette_N|6 audiotape_N|2 compact_disc_N|5 graphical_J|13 auditory_J|12 magnetic_tape_N|17 tape_recording_N|4 concert_hall_N|1 stable_N|4 hercules_N|12 hand _tool_N|38 concentration_camp_N|9 german …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… eyed'),(120516,'sleepyhead'),(120517,'sleepyheaded'),(120518,'sleet'),(120519,'sleety'),(120520,'sleeve'),(120521,'sleeved'),(120522,'sleeveless'),(120523,'sleigh'),(120524,'sleigh bed'),(120525,'sleigh bell'),(120526,'sleight'),(120527,'sleight of hand '),(120528,'slender'),(120529 … … 'soap dish'),(121376,'soap dispenser '),(121377,'soap film' … … exception'),(129211,'take fire'),(129212,'take five'),(129213,'take flight'),(129214,'take for'),(129215,'take for granted'),(129216,'take form'),(129217,'take heart'),(129218,'take heed'),(129219,'take hold '),(129220,'take hold … … 129633,'tapdance'),(129634,' tape '),(129635,'tape cartridge' … … 140240,'vending'),(140241,'vending machine'),(140242,'vendition'),(140243,'vendor'),(140244,'vendue'),(140245,' veneer '),(140246,'veneering' …
-
noun.dat (finlayson-gwc2014.zip)
… #p 02323518 n 0000 #p 02386987 n 0000 | a lining applied to the edge of a garment for ornamentation or strengthening 02490735 06 n 02 facing 2 veneer 0 001 @ 02315463 … … | an apparatus for holding substances that are undergoing … … n 0000 ~ 03012294 n 0000 ~ 03167764 n 0000 | a steel hand tool with small … … 02792364 n 0000 | a monastery of friars 02539574 06 n 02 friction_ tape 0 insulating_tape 0 … oven fueled by gas 02554251 06 n 03 gas_pump 0 gasoline_pump 0 island_ dispenser 0 001 @ …
-
noun.artifact (finlayson-gwc2014.zip)
… or chip that translates commands into a form that can control a hard disk drive) } { disk_drive, disc_drive, hard_drive, Winchester_drive, drive3,@ noun.cognition:computer_science,;c (computer hardware that holds and spins a magnetic … … medical supplies are dispensed) } { [ dispenser , verb.possession:dispense,+ ] container … … stand; an electric drill is pressed into the work automatically or with a hand lever) } { drill_rig, drilling_rig … … with a tenpin) } { duct, conduit,@ (an enclosed conduit for a fluid) } { duct_ tape , adhesive_tape,@ (a … … the edge of a garment for ornamentation or strengthening) } { [ facing2, verb.contact:face1,+ ] veneer , coating,@ (an …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: mixed_farming%1:04:00:: market_gardening%1:04:00:: quarrying%1:04:00:: filing%1:04:01:: veneering %1:04:00 … … 00:: half_hatchet%1:06:00:: hall_of_fame%1:06:00:: hammer%1:06:00:: handball_court%1:06:00:: hand _drill%1:06:00 … … 00:: tailpiece%1:06:00:: tambour%1:06:00:: tank%1:06:00:: tank_shell%1:06:00:: tape _cartridge%1:06:00 … … 00:: traffic_pattern%1:15:00:: adelie_land%1:15:00:: arctic_circle%1:15:00:: biosphere%1:15:00:: holding _pattern%1:15:00 … … 01:: detective%1:18:00:: diabetic%1:18:00:: differentiator%1:18:00:: director%1:18:02:: dispenser %1:18:00 …
-
wn_g.pl (finlayson-gwc2014.zip)
… that produces general anesthesia when inhaled'). g(103532020,'a medication to be taken by inhaling it'). g(103532145,'a dispenser that produces a chemical … … g(103532972,'a linen tape used for trimming as … … 103533186,'a small well holding writing ink into which … … g(103545885,'implement used to brand live stock'). g(103545986,'metal shackles; for hands or legs'). g … … 'permanent canopy over an entrance of a hotel etc.'). g(103682049,'inlaid veneers are fitted together …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… inhale_V 03571280_N| a dispenser that produces a chemical vapor to be inhaled in order to relieve nasal congestion | dispenser _N produce_V chemical_N vapor_N … … ink_N 03572107_N| a linen tape used for trimming as … … 03572321_N| a small well holding writing ink into which … … to brand live stock |implement_V use_V brand_N live_J stock_N 03585438_N| metal shackles; for hands or legs |metal_N … … over an entrance of a hotel etc. |permanent_J canopy_N entrance_N hotel_N 03723267_N| inlaid veneers are fitted together …
Indicates content that may require registration and/or purchase.