Products/Services for Hand Operated Concrete Pumps
-
Piston Pumps and Plunger Pumps - (602 companies)...or high viscosity pumps because they can deliver high pump pressures and are capable of handling both viscous and solids containing media. Advantages Disadvantages Wide pressure range - can achieve very high pressures High operating...Pump TypePower SourceHousing Material -
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates... -
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Hydraulic Pumps - (689 companies)They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps, but are able to achieve some of the highest pressures among pump types. Hydraulic pumps generally operate... -
Water Pumps - (863 companies)...submersible water pumps) or by motive type (such as centrifugal, cantilever, or hand water pumps) can be used in water service applications. See the main pumps page for links to pumps classified by motive force. Types of Water Pumps. While slurries... -
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Liquid Handling Pumps - (2272 companies)...pump: Hand-operated reciprocating pump. Image Credit: Maritime.org. For more information on positive displacement pumps, visit the How to Select Positive Displacement Pumps page on Engineering360. Pump Parameters. Pump operation and performance can best...
-
Injection Pumps - (108 companies)...expanding and contracting cavities to move fluids. Types of Injection Pumps. Injection pumps used in diesel engines are driven indirectly by gears or chains from the crankshaft and operate at very high pressures. A diesel fuel injection pump...
-
Plastic Pumps - (185 companies)...ratings. reduced impact resistance. narrower temperature ranges. Some plastic pumps are designed to move abrasive materials, acids, adhesives, chemicals, concrete and grout, coolants, hazardous materials, liquid metal, or lubricants. Other devices...
-
Positive Displacement Pumps - (671 companies)...mechanical application means that the flow rate generated by these pumps is relatively constant, and varies only based on the speed at which the pump runs. The moving parts in these pumps operate in either a rotary or reciprocating manner. Rotary Pumps...
Product News
-
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Textile Yarn Reinforcement - Operator friendly, lighter weight versus wire reinforced hoses for easier handling while still providing extended service life... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Schmersal Inc.
Two Hand Control in setting up and operating single-stroke equipment, and other applications where it is desired to keep both of the operator's hands safe from a hazardous area during machine operation. Applications are typically found in the metal working, rubber, plastics and chemical industries as well as in semi-automatic assembly equipment. Schmersal offers two models: The SEPK model features a heavy duty plastic console. The SEPG model features a die-cast aluminum console with ergonomically-designed shelves... (read more)Browse Two Hand Safety Modules Datasheets for Schmersal Inc. -
Shaw Moisture Meters
SDHmini Hand Held Hygrometer The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and pharmaceuticals. As with all the SHAW dewpoint meters, the SDHmini range of hygrometers utilise the SHAW ultra high capacitance aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable, highly accurate and has an overall range... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Shenzhen Yunhongda Motor Co., LTD.
DC Brush Motor for Hand Blender Electrical Performance: Operating voltage 100 -240 V (230 V typical), supporting global appliance applications. Speed Characteristics: No-load speed 15,000 RPM, rated speed 13,209 RPM at maximum efficiency. Current Performance: No-load current 0.135 A, rated current 0.996 A, ensuring stable operation. Torque Capability: Rated torque 1261.44 g .cm, stall torque up to 10564.9 g .cm, suitable for high-load startup conditions. Brush Options: Available with precious metal or carbon brushes... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
OKW Enclosures, Inc.
Get Your Hands On Heavy-Duty Handheld Enclosures OKW 's HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top. These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices. Applications include machine control, mobile terminals, measurement, programmers and data collection. Ergonomic HAND-TERMINAL offers plenty of space for operating elements, displays, pushbuttons and large switches. Optimum weight distribution... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Linemaster Switch Corporation
Custom foot and hand controls for surgical robots aesthetics and ergonomics. Stability does not come just from weight or immobility. Linemaster 's products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow the user to move the foot control with their foot thereby keeping hands free and sterile. Linemaster merges the absolute best combination... (read more)Browse Foot Switches Datasheets for Linemaster Switch Corporation
-
Structural reef restoration and coral transplantation to the R/V Columbus Iselin grounding site in the Florida Keys National Marine Sanctuary
Due to exacting requirements of placing concrete, it was necessary to have a technical representative onboard to oversee mixing of concrete, and another specialist on hand to monitor viscosity of concrete and proper operation of pumping equipment.
-
Nondestructive Tests
A hand - operated pump is used to gener- ate a force at the uppermost section of the cylinder so as to break from the concrete mass.
-
Bacteriological and Physicochemical Qualities of Well Water in Imota-Lagos Nigeria and Health Effects Associated with its Usage. | Okiki | Advances in Life Sci...
Forty wells made of concrete , comprising of 20 (50%) hand -drawn and 20 (50%) operated through mechanical/electrical pumps in Imota were investigated for their physicochemical and bacteriological qualities.
-
Building Design and Construction Handbook, Sixth Edition > METHODS OF PLACING
In building construction, concrete usually is placed with hand - or power- operated buggies; dropbottom buckets with a crane; inclined chutes; flexible and rigid pipe by pumping ; shotcrete, in which either dry materials and water are sprayed separately or mixed concrete is shot…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2000 > [FDBKF2003...
Hand and Power", is not applicable to the hopper, which O’Brien claims is an integral part of the concrete pump truck and cannot be operated .
-
Producer Price Indices
…F 110.8 F 110.8 F 110.8 F 110.8 F 110.8 F 110.8 F 111.2 F liquids excluding concrete Centrifugal pumps for liquids, other pumps … F & liquid elevators Hand or foot- operated air pumps RXQY .
-
Nuclear facility decommissioning and site remedial actions: A selected bibliography: Volume 8
Decontamination operations in the ULO have been completed and were similar to those in the UPC consisting of decontaminating by hand wipedown, removing contaminationfixedin paint, and applying new paint In addition, two pumps and a concrete pump niche were removed.
-
Indexes to the UK Standard Industrial Classification of Economic Activities 2003
Alphabetical and Numerical Index
…Air pump 3287 Archimedean screw pump 3287 Axial flow pump 3287 Bicycle pumps 3287 Centrifugal pump 3287 Channel impeller pump 3287 Circulator pump 3287 Concrete pumps 3287 Delivery pump 3287 … 3287 Gear pumps 3287 Hand or foot operated pumps 3287 Helical rotor…
-
Radioactive air emissions notice of construction fuel removal for 105-KW Basin
…coating removal and application - Structural steel removal, replacement, reconfiguration, and upgrade - Cement, mortar, grouting and concrete removal, replacement, reconfiguration, and … hydraulic, pneumatic, and electric hand -tools and equipment - Pump (for transport of water … grouting) installation, use, - Manually operated equipment ,installation, reconfiguration, and…
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
…cement mason's tools, mixing mortar used in the patching of concrete , and performing other tasks … mortar mix, either by hand or machine, delivering material … masons on scaffolds, and operating small material moving equipment … buggies, hoists, mortar mix pumps and other similar equipment…
Indicates content that may require registration and/or purchase.