Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Portescap
Description: 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling Medical
- Gear Ratio: 850.3 (X : 1)
- Output Torque: 37.16814159292035 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
Supplier: Portescap
Description: gearhead offers low cost of ownership making it ideal for hand-operated applications. Product Highlights Torque output up to 1.5 Nm Stages available: 1st, 2nd, 3rd, 4th Compatible with Portescap's Brush DC & BLDC slotless motors Design optimized for lower heating High-precision
- Gear Ratio: 14.1 (X : 1)
- Output Torque: 6.194690265486723 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Rotolok Valves, Inc.
Description: The fabricated range of Rotolok Butterfly Dampers are used extensively in the air and dust handling industries generally in fan systems. They are normally operated remotely by air cylinders, electric or pneumatic actuators, although manual versions through the customary hand lever,
-
-
Supplier: Certex UK
Description: Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for
- Lift Capacity: 5.511550000000001 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for
- Lift Capacity: 1.653465 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for
- Lift Capacity: 3.30693 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for
- Lift Capacity: 11.023100000000001 tons
- Actuation: Hand
-
Supplier: DEPRAG, Inc.
Description: Our air pistol drills are designed for the optimum manual drilling into different materials - e.g. metal - wood - plastics etc. - for operations in the aviation- and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic
- Chuck Size: 0.03149608 to 0.393701 inch
- Length: 8.4252014 inch
- Weight: 2.4255 lbs
- RPM: 3,700 to 6,000 rpm
-
Supplier: DEPRAG, Inc.
Description: Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic design and
- Chuck Size: 0.5 to 3.140625 inch
- Length: 12.53125 to 23.15625 inch
- Weight: 8.6 to 47.84 lbs
- RPM: 90 to 1,000 rpm
-
Supplier: DEPRAG, Inc.
Description: Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach
- Chuck Size: 0.01968505 to 0.393701 inch
- Length: 7.6771695 inch
- Weight: 1.96245 to 2.205 lbs
- RPM: 2,100 to 17,000 rpm
-
Supplier: DEPRAG, Inc.
Description: Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach
- Chuck Size: 0.01968505 to 0.37401595 inch
- Weight: 1.6758 lbs
- RPM: 250 to 500 rpm
- Pneumatic Motor Power: 0.160826446188338 HP
-
Supplier: Norbar Torque Tools, Inc.
Description: Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of
- Torque Range: 199.115044247788 to 884.955752212389 Ft-lbs
- Rated Free Speed: 75 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Rated Free Speed: 150 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of
- Torque Range: 379.793510324484 to 1,253.68731563422 Ft-lbs
- Rated Free Speed: 45 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of
- Torque Range: 648.967551622419 to 2,507.37463126844 Ft-lbs
- Rated Free Speed: 25 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Description: accessories:hand pump, balancing tank, sealing liquid tank and etc. • Flange Installation Flange configures bearing and auto-centering device, convenient to the mixing parts removal and installation. Applications • Bulk chemicals • Polymers • Specialty chemicals • Formulated consumer products
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator Features:
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
Find Suppliers by Category Top
Featured Products Top
-
Designed around 45 degree helical cut gears, these gearboex operate at lower temperatures making them more efficient as compared with "floating" brands. Gear cases are also sealed to provide worry free duty. Choose either right hand or left hand rotation. There is a W.C. Branham (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
. Insert-A-Shaft gear boxes are the latest addition to W.C. Branham Inc.'s popular right angle gear box product line. Insert-A-Shafts are available in ratios of 1:1, 3:2 and 2:1. Designed around 45 degree helical cut gears, Insert-A-Shafts operate at lower temperatures making them more (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
labor costs; and lower operating costs through the elimination of the need to purchase fuel. On the other hand, the electrification of agricultural vehicles poses certain challenges. The Agrowheel Drive is an electric (read more)
Browse Gearboxes and Gearheads Datasheets for Pelonis Technologies, Inc. -
IS gearboxes were mechanically adapted with a solution which meant that both actuator and gearbox could be manually operated without entering the confined space. Special hand auto levers and through drive mechanisms for the actuator and gearbox were designed to offer a solution to limit the need for (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
to significant production delays and financial losses. AGVs need to be compact to suit smaller warehouses and lower their operating costs. Small, yet still capable of transporting heavy loads, an AGV must offer substantial power density. The challenge for motor manufacturers is to create compact (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
to equipment and/or personnel is a decision that deserves thoughtful consideration. In this article, we will identify some important items to factor into your decision-making process. Determining Required Capacity When selecting a manual hand chain hoist, the rated (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
guide to selecting the right hoist for your application. Determining Required Capacity When selecting a manual hand chain hoist, the rated capacity should be at least as high as the weight of the heaviest load to be lifted and no higher than the rated capacity of the (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
required an immediate trade-off. Instead of a robot that can perform 95% of what is needed, an MMP might only handle 60% of the tasks. Then again, as all engineers know, a solution doesn't need to be perfect, it just needs to be adequate to the application at hand. Rather than focusing on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Lubrication Technology and Increasing the Reliability of Wind Turbine Components
that are even more challenging for offshore units. Proper selection of. specialty lubricants that allow wind turbines to run with maximum availability by avoiding nonscheduled shutdowns is. one of the key contributors to achieving fast return on investment. On the other hand, operating conditions
-
DC Motors: Principle of Operation
the armature to rotate as it interacts with the magnets encased in the housing assembly. Flemming's Left Hand Rule helps to determine the direction of the force, the current and the magnetic flux. In a brushless motor, when electricity is applied across the motor termination, a current flows through a fixed
More Information Top
-
Thales Land & Joint Systems 7.62 mm FVC 102 lightweight cupola
The cupola is rotated by a hand - operated gearbox , which is self-locking by virtue of the internal gear configuration.
-
Cadillac Gage LAV-150 armoured vehicle range
Laying and control of the weapons are mechanical, with a hand - operated gearbox that allows 360° continuous traverse, and a gunner's handle at the rear of the balanced gun cradle which allows elevation from -13° to +55°.
-
Doing Good with Technologies:
Automatic gearboxes aim to increase driving comfort, but hand - operated gearboxes are still the norm in Europe since many people feel that without switching gears by themselves driving becomes too boring.
-
Cadillac Gage Textron machine gun turret
Laying and control of the weapons are mechanical with a hand - operated gearbox which allows 360° continuous rotation at 45°/s, and a gunner handle at the rear of a balanced gun cradle for elevation.
-
Establishment and Development of Torque Metrology in CSIR-NPL for Providing the Traceability in Torque Measurements to User Industries
A hand wheel operated gearbox is mounted and appro- priately aligned on a bed perpendicular to the lever.
-
Steering Conversions for Left Hand Drive Vehicles.
If this is impractical, the use of left hand drive steering boxes or racks, retained in their original left hand location and operated through gearboxes , may be used.
Indicates content that may require registration and/or purchase.