-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an installation and
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Allied Electronics, Inc.
Description: Agilent U1250 Series Handheld Digitial Multimeters The Agilent U1250 Series handheld digital multimeters (DMMs) exceed your expectations by delivering powerful features and performance that meet your toughest requirements and applications. The series' latest multimeters, the U1251B,
-
Supplier: ValueTronics International, Inc.
Description: The 3003 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
-
Supplier: Allied Electronics, Inc.
Description: Agilent U1253B OLED Handheld Digital Multimeter Imagine razor-sharp readings With the world's first OLED handheld DMM, you won't have to squint to ensure that you're reading your measurements right. On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark,
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz Tracking
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
-
Supplier: OMEGA Engineering, Inc.
Description: Vertical Handheld Calibrator Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous
- AC Voltage Range: 100 to 240 volts
- DC Voltage Range: 12 volts
- AC Current Range: 1,400 amps
- DC Current Range: 3,000 amps
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Allied Electronics, Inc.
Description: Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C operating
-
Supplier: Transcat, Inc.
Description: Product Highlights OLED display with 4.5-digit resolution 160° viewing angle 2000:1 contrast ratio True RMS AC+DC USB connectivity 1,000 data points for manual logging Built-in 20 MHz frequency counter and square wave generator certified to CE and CSA0,000 counts Each Unit Includes
-
Supplier: Allied Electronics, Inc.
Description: Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C operating
-
Supplier: Cole-Parmer
Description: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
Supplier: Cole-ParmerDescription: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
Supplier: Cole-ParmerDescription: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
Supplier: Cole-ParmerDescription: 30,000 points or more per input channel using ScopeRecordâ„¢ roll mode • TrendPlotâ„¢ Paperless recorder with deep memory for long-term automatic measurements • Frequency Spectrum using FFT-analysis • 5,000 count DMM (2-channel models only)
These portable
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
Supplier: MTI Instruments Inc.Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
Supplier: Red Pitaya, d.o.o.Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
Supplier: Red Pitaya, d.o.o.Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
Supplier: Tinsley Precision InstrumentsDescription: The 5917/5918 Electroding Probe and Detector system is a high gain low frequency selective Receiver/Amplifier to detect the electromagnetic field from a submarine cable energised by the Tinsley 5915 Electroding generator or similar. The 5917 Beach Probe and 5917D Divers Probe are
- Test Features: Capacitors, Resistors
- Configuration: Handheld
Supplier: REED-DirectDescription: of 1mV per count SPECIFICATIONS: Measuring Range: 30 to 130 dB(A); 35 to 130 dB(C) Resolution: 0.1 dB Accuracy: ±0.7 dB after calibration @ 94 dB/1000 Hz Frequency Range: 31.5 to 8000 Hz Response Time: Fast: 0.2 sec. for max.Slow: 1.5 sec. for max. Calibration: Internal oscillation, 1kHz
- Sensor Diameter: 0.50000027 inch
- Illuminance Range: 2,000 to 50,000 Lux
- Lux Resolution: 1 Lux
- Foot Candle Resolution: 0.10000000000000002 FC
Supplier: Transcat, Inc.Description: Product Highlights 100 kHz to 18 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB) without needing warm-up Locate interfering signals using the
- Frequency Range: 30 to 18,000,000 kHz
Supplier: Transcat, Inc.Description: Product Highlights 9 kHz to 50 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB) without needing warm-up Locate interfering signals using the intuitive
- Frequency Range: 300 to 50,000,000 kHz
Supplier: Transcat, Inc.Description: Product Highlights 100 kHz to 14 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB) without needing warm-up Locate interfering signals using the
- Frequency Range: 30 to 14,000,000 kHz
Description: + Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing +Maximum waveform output frequency:
- Bandwidth: 70 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Integral Display, Other
- Host Interface: USB
Supplier: Bacharach, Inc.Description: handheld ultrasonic leak detector capable of finding leaks of any gas type, including refrigerants, air (compressed or vacuum) and nitrogen. The Tru Pointe® Ultra can also be used for thermal expansion valves and steam traps, making it a very versatile leak detector. The Tru Pointe® Ultra can
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
Supplier: ValueTronics International, Inc.Description: attributes Remote control via iPad or iPhone Battery life: 3.5 hours Operating temperature: -10 to +55 °C (14 to 131 °F) The Agilent N9936A FieldFox Handheld Microwave Spectrum Analyzer has a frequency of 14 GHz and the ability to expand capabilities with optional tracking
- Frequency Range: 14,000,000 kHz
Supplier: ValueTronics International, Inc.Description: repairs. Additional Features: 4 GHz max frequency CAT/VNA Start Frequency: 30 kHz SA Start Frequency: 5 kHz Dynamic Range: 95 dB Output Power: -1 dBm Trace Noise: 0.004 dBrms Number of Built-In Ports: 2 ports Best Speed at 201 Point, 1 Sweep: 210 ms Carry the world’s most
- Frequency Range: 4,000,000 kHz
Supplier: ValueTronics International, Inc.Description: well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: VIA Bravo Analyzer Frequency range 100 kHz to 200 MHz Tuning/display resolution: < 0.0025% of center frequency Measurement speed: ~ 2
Supplier: Leybold USA Inc.Description: motor Current limits through frequency converter Equipment Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC
- Pumping Speed: 164.64 CFM
Supplier: Leybold USA Inc.Description: motor Current limits through frequency converter Equipment Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC
- Pumping Speed: 123.48 CFM
Supplier: OMEGA Engineering, Inc.Description: The PCL1200 multifunction calibrator has a feature set unmatched by other high-accuracy handheld calibrators in its price range. It is portable, provides the functions and accuracy of a laboratory-grade instrument, and has everything needed for virtually any calibration task. It can also
- DC Voltage Range: 0 to 30 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1,000 to 10,000 Hz
- Operating Temperature: 14 to 122 F
Supplier: OMEGA Engineering, Inc.Description: voltage, frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and three softwaredriven function buttons combine with a large, backlit, menu-driven graphics display to
- AC Voltage Range: 120 volts
- DC Voltage Range: 0 to 20 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 10,000 Hz
Supplier: Red Pitaya, d.o.o.Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Supplier: Red Pitaya, d.o.o.Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Find Suppliers by Category Top
Handheld and Portable Computers (362 Companies)Frequency Meters (113 Companies)Signal Generators (411 Companies)Pulse Generators (105 Companies)Featured Products Top
-
high-voltage electrostatic generator by a wire to a volume of water in a hand-held glass jar. Von Kleist's hand and the water acted as conductors, and the jar as a dielectric. Von Kleist found that touching the wire resulted in a powerful spark, much more painful than that obtained from an (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC
More Information Top
-
Fluorescent imaging over an ultra-large field-of-view of 532 cm2 using a flatbed scanner
In order to increase the uniformity of the coating, and decrease the contact angle of the Mylar, the plastic is plasma treated using a handheld high frequency generator (BD-10AS, Electro-Technic Products) before the coating step.
-
Index of refraction of dipole gas mixtures by Dezimeferwellen
The applied Mel3methode consists in it of dab of the Anderung of the resonant frequency of which an evacuated cavity resonator (or cavity resonator) after Fiillung with the gas erfghrt tuned on the high frequency generator yon hand and the undertaken disorder…
-
The effect of the interstellar polarization in the sun corona
The applied Mel3methode consists in it of dab of the Anderung of the resonant frequency of which an evacuated cavity resonator (or cavity resonator) after Fiillung with the gas erfghrt tuned on the high frequency generator yon hand and the undertaken disorder…
-
For view of the schizophrenic process event, mescaline radioactive after animal experiments mit14 C
The applied Mel3methode consists in it of dab of the Anderung of the resonant frequency of which an evacuated cavity resonator (or cavity resonator) after Fiillung with the gas erfghrt tuned on the high frequency generator yon hand and the undertaken disorder…
-
High-efficiency magnetic particle focusing using dielectrophoresis and magnetophoresis in a microfluidic device
Additional components of a prototype detection system were also demonstrated including an integrated magnetic pelleting component, a hand-held MHz frequency signal generator and a bench-top near-confocal microscope for optical analysis of flowing particles.
-
New Products
A hand-held battery-operated fre- quency generator transmits a 5-volt square wave pulse output for calibrat- ing controls and panel meters.
-
Over the expediency of a permanent control of the heating energy in measurements with the thermal current clock
It lies on the hand , the dab high frequency producer with stable voltage is fed muB when the delivered power constantly its soil.
-
A New Approach for Resolution of Complex Tissue Impedance Spectra in Hearts
To ensure stimulation at precise frequencies , we used a hand- held function generator (B&K Precision, Yorba Linda, CA, USA) accurate to 0.1 Hz as the input to a signal generation stage that supplied sinusoidal voltages for stimulation.
Indicates content that may require registration and/or purchase.