-
Supplier: Pexco
Description: Critical Tolerance Custom Plastic Extrusion Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for the production of quality custom extruded plastic tubing and
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: New England Tubing Technologies
Description: New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Pexco
Description: The clear version, valued for its transparency has an excellent balance of clarity and toughness, which combined with the above characteristics, enables it to satisfy many high-performance demands. PVC can also be extruded in a variety of tube and profile sizes. Pexco works hard to
- Outside Diameter / Size: 0.25 to 5 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Refrigeration / Air Conditioning, Water
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
-
Supplier: Malish Plastics
Description: options. Multi-diameter, close tolerance tubing in small to mid sizes. You specify the wall thickness. Co-extrusion in flexible on rigid, flexible on flexible, color on color, or clear on opaque configurations. Semi-rigid compound extrusion—material that has a very hard surface
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Pexco
Description: adaptability, Polycarbonate can be extruded in a variety of sizes both clear and in colors. Pexco works hard to live up to its proud reputation of being a reliable source for the production of Polycarbonate tubing and profiles. Our technicians are highly trained to produce
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Automotive, General Purpose, Medical / Pharmaceutical
- Color / Clarity: Clear, Solid
- Design Units: English
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave
- Temperature Range: -67 to 203 F
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Material: Rubber (Synthetic)
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -67 to 203 F
- Application: Chemical
- Color / Clarity: Clear
- Material: Rubber (Synthetic)
Find Suppliers by Category Top
Featured Products Top
-
cuts. Unfortunately we don’t machine metal or plastic materials. We specialize in hard materials such as sapphire, ceramic, (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications. Heavy Wall thickness adds extra protection and durability. To place an order or request free samples of this product, please visit our website. (read more)
Browse Tubing Datasheets for Caplugs -
-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied kink resistance, flexibility and torque response over the length of one piece. The proximal section of the tube can be made of a harder plastic to help with insertion and positioning, while a more (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
tight tolerances and precision cuts. Unfortunately we don’t machine metal or plastic materials. We specialize in hard materials such as sapphire, (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
made of a harder plastic to help with insertion and positioning, while a more flexible distal section will allow the tube to better navigate challenging paths within the human anatomy. This innovative process accompanied with braid reinforcement can produce a tube that has a stiff body section and a (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
functionality of the end product. Entrust your Polysulfone or other rigid tubing needs to experts who understand all aspects of plastic extrusion. Please visit our new website: www.scandia-nh.com. (read more)
Browse Tubing Datasheets for Pexco -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
tight tolerances and precision cuts. Unfortunately we don’t machine metal or plastic materials. We specialize in hard materials such as sapphire, (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
tubes in between. This electric current will then remove a small layer from the surface of the metal. Belt Polishing – Produces a high luster finish using grits from 180 to 640. The material can have the smoothness/ brightness improved by conditioning the tubing using (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tubes in between. This electric current will then remove a small layer from the surface of the metal. Belt Polishing – Produces a high luster finish using grits from 180 to 640. The material can have the smoothness/ brightness improved by conditioning the tubing using (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Penetration of smeared or nonsmeared dentine by Streptococcus gordonii
CLEAR HARD PLASTIC TUBE .
-
Feeding and digestion in Corophium volutator (Crustacea: Amphipoda)
The artificial burrows were horizontal, straight, clear tubes of hard plastic , length 2 cm, diameter 3 ram.
-
A detailed protocol for a rapid analysis of testicular cell populations using flow cytometry
Materials required: • McPherson–Vannas scissors • Polystyrene Eppendorf tubes • Low affinity pipette tips • FACS tubes with 35 lm mesh caps Use the hard clear plastic (such as polystyrene) Eppendorf tubes and low binding affinity pipette tips throughout the experiment.
-
Running with horizontal pulling forces: the benefits of towing
The towing device consisted of a piece of surgical rubber tubing (85 cm in length), a hard , lightweight, clear plastic sleeve (46 cm in length), and two pieces of nylon cord.
-
294 effects of follicular fluid obtained from repeat breeder dairy heifer on maturation of bovine oocytes in vitro.
Six to 12h after oestrus detection, clear follicular fluid samples from the ovulatory follicles were collected transrectally using a long fine-needle covered by a hard plastic tube .
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/3082/1/Hoppitt2012pone0042044meerkat.pdf
Meerkats could either go through the flap to obtain food (crumbs of hard -boiled egg and pieces of freshly-killed scorpion) from a clear plastic pot (‘‘Flap technique’’) or push through the sleeve into the tube and rip apart a kitchen paper …
-
A study of bonding glass polyalkenoate cement to the surface of dental ceramic material
A clear plastic (polyethylene) tube (length 20mm, cross-sectional inside diameter 5.0mm) was filled with the mixed material and set in contact with the ceramic surface in fixation with a hard silicon jig (Figure 1).
-
Chinese Lexical Semantics
… ORIGINIAL TONE:{bB} CLEF:{treble clef} DIAPASON:{from e to g3} CONSTITUTES:{whistle head, small tube, main tube , bell mouth, mechanical voice key system} MATERIAL:{ hard rubber, ABS plastic , phenolic resin, ebo- ny … … pmma} CHARICTERISTIC:{loud and clear treble, limpid and grace …
-
Radiological assessment of worker doses during sludge mobilization and removal at the Melton Valley storage tanks
Hard sludge samples were collected in a stainless steel pipe with an inside diameter-of 1.4 in … … a length of 10in. (25 cm) (Sears et al. 1990, p. 19), and soft sludgesampleswere collectedin a clear plastic tube with an inside diameter …
Indicates content that may require registration and/or purchase.