-
Supplier: Accuris
Description: Tin Coated Hard-Drawn Copper Wires
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR HARD-DRAWN COPPER WIRE
-
Supplier: BRIM Electronics, Inc.
Description: Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B-246-51, ASTM-B-258, MIL-W-3861 Type S, A-A-59551 hard drawn dip coated or pure electrolytic copper, & tinned for quick soldering, cut into 2 foot straight lengths for hooking up all types of transmitters, short
- North American (AWG): 22 to 18 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Stranded
-
-
Supplier: Accuris
Description: Standard Specification for Hard-Drawn Copper Wire
-
Supplier: Accuris
Description: Hard-Drawn Copper Wires for Electrical Purposes
-
Supplier: ASTM International
Description: This specification covers hard-drawn round copper wire for electrical purposes. The wire shall be tested and shall conform to the requirements as to tensile strength, elongation, and electrical resistivity. No joints shall be made in the completed wire.
-
Supplier: ASTM International
Description: Specification for Tinned Hard-Drawn and Medium-Hard_Drawn Copper Wire for Electrical Purposes
-
Supplier: ASTM International
Description: This specification covers medium-hard-drawn round copper wire for electrical purposes. The material shall be copper of such quality and purity that the finished product shall have the properties and characteristics prescribed. Tensile test and electrical
-
Supplier: ASTM International
Description: This specification covers tinned hard-drawn and medium-hard-drawn round copper wire for electrical properties. The tinned wire shall be made by coating hard-drawn and medium-hard-drawn copper wire with
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Basic Wire and Cable
Description: Soft-Medium-Hard Drawn
- North American (AWG): 4 AWG
- Number of Strands: 7
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: OneTech Group
Description: Circular stranded plain bare hard-drawn copper
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Description: Flat, Shaped and Round Wire APPLICATIONS Knobs Clock parts Fittings Screws Gears Compressor Rings Structural applications Electrodes Welding and filler wire 2000 SERIES ALUMINUM DESCRIPTION 2000 series of alloys are a set of "hard alloys". The aluminum-copper alloys
- UNS Number: 92,011 to 92,219
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 10,000 psi
- Elongation: 12 %
-
Supplier: Certex UK
Description: Cut both hard-drawn wire like steel-, copper- and aluminum wires, electric cables and multi wire ropes. The cutting edges are shaped to form a grip of the rope, in shape of a triangle when cutting which prevents un-twisting of the rope end. The edges are
- Tool Type: Wire Cutter / Scissor
-
Supplier: Certex UK
Description: Cut both hard-drawn wire like steel-, copper- and aluminum wires, electric cables and multi wire ropes. The cutting edges are shaped to form a grip of the rope, in shape of a triangle when cutting which prevents un-twisting of the rope end. The edges are
- Tool Type: Wire Cutter / Scissor
-
Supplier: Eraser Company, Inc.
Description: The CCB100 is a hand held, battery operated cable cutter. With a squeeze of the trigger, this tool will easily cut through cables as large as 1000 kcmil soft drawn copper or aluminum or 750 kcmil hard drawn copper. The CCB100 has a 3 way switch (forward, reverse,
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Wire Cutter / Scissor
-
Supplier: Economy Spring & Stamping
Description: Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets.
- Wire Diameter: 0.001 to 0.177 inch
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: consistent force are needed, as well as consistent performance over time and ease of installation. Materials Available OIL TEMPERED (SAE1070-1090), HARD DRAWN SAE 1060 – 1075, stainless steel 304,316,631, 17-7PH(SUS), beryllium copper, phosphor copper, 65Mn, A-286,
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Eraser Company, Inc.
Description: The CCB100 is a hand held, battery operated cable cutter. With a squeeze of the trigger, this tool will easily cut through cables as large as 1000 kcmil soft drawn copper or aluminum or 750 kcmil hard drawn copper. The CCB100 has a 3 way switch (forward, reverse,
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Barrel, Conical, Die Spring, Hourglass, Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: electroplate, passivate Materials Available Oil tempered(SAE 1070-1090), hard drawn sae 1060 – 1075, stainless steel 304, 316, 631, 17-7PH(SUS), beryllium copper, phosphor copper, 65Mn, A-286, Inconel Alloy X-750, X-718, Elgiloy, MONEL K-500, MONEL 400 etc Processing
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
automotive, energy, medical, Telecom, electrical testing applications, and other industrial applications. There are modified versions of the standard macro-hook such as: insulation-piercing needle inside the hook provides a contact tip for piercing wire, with a copper contact blade (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
wire, Litz wire, and copper and aluminum foil. Inductor and Choke Capabilities at Triad Magnetics To meet the needs of our clients, Triad Magnetics can design chokes and inductors to meet a broad variety of specific application needs. Some examples include (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
as copper alloys, steel alloys, and aluminum, enhance heat dissipation. In contrast, materials with low thermal conductivity, like plastic and rubber, act as insulators and can trap heat, raising operating temperatures. The type and quality of magnets also affect heat generation due to hysteresis (read more)
Browse DC Motors Datasheets for Portescap -
adhesive will be in contact with sensitive metals such as copper, it is essential that there are no harmful, corrosive by-products such as acetic acid. CHT has developed a range of neutral cure adhesives with the electronics market in mind and have included a number of thermally conductive products (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
conductive properties. This approach has successfully been used to coat the back of large-scale mega screen LED displays, offering environmental protection and effectively removing heat from the diodes. As the adhesive will be in contact with sensitive metals such as copper, it is essential (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
power won the contract to power the 1893 Chicago World’s Fair, the writing was on the wall for Edison’s DC invention. DC power had a couple of major disadvantages, including: Distance: DC power was much harder to transport over great distances without major power loss, requiring (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
76 ASTM B 2-88, Medium- Hard Drawn Copper Wire , ASTM, 1988 .
-
New York Paper - Distribution of Tensile Strength in hard Drawn Copper Wire (with Discussion) - Document Summary
for "New York Paper - Distribution of Tensile Strength in hard Drawn Copper Wire (with Discussion)" .
-
Distribution Of Tensile Strength In Hard Drawn Copper Wire - Document Summary
for "Distribution Of Tensile Strength In Hard Drawn Copper Wire " .
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1860/dissertation.pdf?sequence=1
12.31 1782 R0005659 1.25mm TINNED HARD DRAWN COPPER WIRE .
Indicates content that may require registration and/or purchase.