Products/Services for Hard Wired Weather Stations
-
Weather Instruments - (328 companies)...is completely free from obstructions which may interfere with natural wind conditions, while placing temperature or humidity instruments in direct sun often results in inaccurate measurements. The crude drawing below shows a typical weather station...Device ClassificationSenses Wind SpeedSenses Wind Direction -
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
Workbenches and Workstations (Industrial) - (665 companies)Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches. -
Hard Drives - (391 companies)Hard drives are integral, non-volatile, electronic data storage units inside computers. Traditionally, hard drives were hard-wired into computers. Removeable hard disks and drives are also available. Hard drives are integral non-volatile electronic... -
Lift Stations - (78 companies)Lift stations contain pumps, valves, and electrical equipment necessary to pump water or wastewater from a low elevation to a high elevation. Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary... -
Soldering Irons, Stations, and Accessories - (339 companies)...machinery, such as a wire feeder, to perform welding tasks. Soldering irons, stations and accessories are designed and manufactured to meet most industry specifications. Applications. Soldering irons, stations and accessories are used in many...
-
PCMCIA Hard Drive Cards - (8 companies)PCMCIA hard drive cards provide high storage capacities for notebook and palmtop computers, personal digital assistants (PDAs), mobile systems, and PCMIA-equipped computers. They carry specifications for hard drive type, technology standard, form...
-
Ultra-hard Materials Machining - (117 companies)...or wire to cut parts. Companies that provide grinding services use a variety of techniques. For example, some ultra-hard material machining services perform centerless, creep-feed, double-disk, or jig grinding. Others specialize in internal or inner...
-
Electronic and Instrument Enclosures - (861 companies)...resistance and lightweight materials. Aluminum is a less expensive, lightweight, and more conductive metal that exhibits good resistance to oxidation. Polymers are nonmetal materials with varying properties. ABS is a hard, rigid, inexpensive thermoplastic...
-
Hand Washing Stations - (27 companies)Hand Washing Station are stations where a worker or patron can clean and sanitize their hands. These stations are complete assemblies with dispensers and in many cases storage for clean and grey water. Hand washing station are stations where...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
Environmental Weather Station Environmental Weather Station / Data Logger. Benefits. Record environmental data. Evaluate your Constant Temperature Room. - Check air temperature regulation - Check air temperature uniformity. Evaluate thermal soaking. - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check master and artifact temperature stability. Evaluate instrument stability. - Measure instrument zero drift in your measurement environment... (read more)Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Vimfun Diamond Wire Saw
Easy Wire Cutting for Hard Materials The SVN 60-40 Entry-Level Wire Cutting Machine is designed for users seeking an easy-to-operate and economical cutting solution for hard and brittle materials. Featuring a single-axis structure with a 600 mm cutting length, the machine uses a fixed endless diamond wire while operators manually feed materials through the cutting area. With a simplified two-button operation system (Power ON/OFF), the SVN 60-40 eliminates complex programming and setup procedures, allowing users with little... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Precision Diamond Wire Saws for Hard Materials SH60-60 Precision Diamond Wire Saw Machine. The SH60-60 diamond wire saw machine is designed for precision cutting of graphite and other hard or brittle materials. Using an endless closed-loop diamond wire, the machine delivers high cutting speed, excellent surface quality, and improved material efficiency compared with traditional cutting technologies. The continuous-loop diamond wire enables one-direction linear motion, significantly increasing cutting speed while minimizing kerf width... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Precision Diamond Wire Saw for Hard Materials Processing hard and brittle materials requires cutting solutions that minimize material waste, reduce edge damage, and maintain high dimensional accuracy. Traditional cutting methods may struggle with material hardness, thickness limitations, and surface quality requirements. Vimfun SG40 Glass Wire Cutting Machine uses an endless diamond wire loop to achieve precise cutting with +-0.01 mm positioning accuracy and <=0.05 mm processing accuracy. The gantry structure and top-down cutting design... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
E-Z-HOOK, a division of Tektest, Inc.
Diagnostics on hard-to-reach wires made easy! Quick connections mean less time diagnosing and more time on projects. Popular in automotive industries with Fluke multimeters, our 633XEL test lead features an insulation-piercing macro-hook and shrouded right-angle banana plug. Utilizes 18 AWG PVC wire. Needle pierces most 28-14 AWG wire. Banana plug works with shrouded 4mm sockets. Macro-hook accepts a 4mm banana plug in the T-handle. Custom wire, connector, and color combination options. Check out our similar products and contact us today... (read more)Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Smith & Loveless, Inc.
A Variety Of Control Systems for Your Pump Station harmful rays making it impossible to do your job? Block them out with the SHADE AIDE by Smith & Loveless. Color touch screens and black & white screens can be hard to see when the sun is beating down on them. Over time, the sun's harmful rays can damage your HMI / MMI screens. The Patent Pending SHADE AIDE by Smith & Loveless blocks these harmful rays, allowing you to view your HMI screen in any weather condition. The SHADE AIDEcomes completely assembled. Simply match drill on the front... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Churod Americas, Inc.
INVERTER AND BASE STATION RELAYS A1 Series 3~10A MINIATURE POWER RELAY. Features: Outline dimension (18.2mm x10.2mm x14.9mm). 1 Form A?SPST?contact arrangement. Designed to meet cULus,TUV,CQC requirements. 4,000VAC dielectric stenght between coil and contact. Sensitive and standard coils available. RoHS compliance. REACH SvHC compliance. Halogen-Free type available Glow File. Glow wire type. ALTERNATIVE ENERGY RELAYS. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
BinMaster, Inc.
BST™ Acquires Leader in Moisture & Weather Sensors BinMaster Sensors and Technologies LLC (BST TM) has entered into an agreement to purchase assets of Stevens Water Monitoring Systems, Inc., a company that specializes in providing highly accurate, rugged environmental monitoring equipment: the HydraProbe (R), POGO (R), and TurfPro TM brands, weather stations, and advanced agrotechnology platforms used for data-driven hydrological and horticultural management. The acquisition will integrate new product offerings from Stevens Water... (read more)Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Green Cubes Technology
Lithium Ion Forklift Battery Cold Weather Tips Lithium Ion Forklift Battery Cold Weather Tips. Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door openings all change how equipment behaves, and batteries are no exception. A lithium ion forklift battery can maintain more consistent output than legacy chemistries in cold environments, but you still need the right operating habits to protect performance and keep multi-shift operations moving. 1) Plan for cold-start... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Royal Case Company, Inc.
Hard Cases Hard cases provide rugged, impact-resistant protection for valuable equipment in demanding environments. Manufactured using advanced molding techniques, including injection molding, blow molding, rotational molding and vacuum forming, these custom carrying cases feature durable outer shells and custom interiors designed to provide a precise, secure fit. Waterproof, dustproof and crushproof options help protect equipment from extreme conditions. Custom Interiors. Precision-cut foam, molded... (read more)Browse Carrying Cases and Equipment Cases Datasheets for Royal Case Company, Inc.
-
http://www.hydrol-earth-syst-sci.net/17/1331/2013/hess-17-1331-2013.pdf
The third part addresses six related issues: (i) automatic ( hard wired ) calculation of evaporation esti- mates in commercial weather stations , (ii) evaporation esti- mates without wind data, (iii) at-site meteorological data, (iv) dealing with evaporation in a climate change environment, (v …
-
Assessing the impact of ICT on the reliability of active distribution systems
Weather stations were installed within a wide geographical area and five of these communicate to the distribution network operator’s (DNO’s) network management system (NMS) through hard - wired copper and fibre optic communication.
-
An experimental voice command system for management of an integrated navigation system
alphanumericpages at each station can be viewed separately by means of push buttons" hard wires ' to the video mixerlswitcher,or they can … … from the aircraft's video cameras. from digitized aircraft weather radar, or from radar telemetred from a ground station .
-
Deep Space Optical Communications
pulse-position modulation (PPM), optical channel capacity, 269,272-273 Hard-output channels, 272--273 Hardware: CCD-based cameras, 408-409 digital, 568 flight, 420 parallel discrete-time demodulator, 609 reuse architecture, 61 1 Hard - wired synchronization, 7 Harmonic conversion efficiency, 342 … … Ground decoder, I 17 Ground detector, 1 17,543 Ground-ground demonstrations, 47-50 Ground laser beacon: ATP system, 358 cooperative tracking, 373-374 system design, 1 17 weather -related availability, 371 Ground … … laser transmitters, 332 Ground station (s): multiple, I04 optical …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65320/745813871-MIT.pdf?sequence=2
The radars proved to be intimidating targets for German pilots because of their tall masts and wires , and the lattice towers weathered the blasts quite well when they were hit. … to keep working even after being bombed (a result of either mobile replacements moving in to fill the gap or damaged sets that the British allowed to continue transmitting), so they concluded that the stations were too hard to damage.96 Determined …
-
Davis 7425 Weather Wizard III Indoor Outdoor Compact Weather Monitoring Station from Cole-Parmer
Sorry, the WW III is a hard wired unit only. If you wish to update to a wireless weather station then the Vantage Vue is your unit of choice.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… disgusted_J|2 flurry_V|2 extramarital_J|1 conquer_V|6 passivity_N|1 bed_hop_V|1 trigger_V|5 unusually_R|3 sweep_over_V|2 creep_up_V|1 assertive_J|1 coax_V|2 yardstick_N|1 in_agreement_R|2 understanding_J|1 farming_N|12 confining_J|1 livestock_N|8 routinely_R|1 growing_season_N|1 bad_ weather _N|2 laborsaving_J|1 profitably_R|3 farm_V|4 … … combine_N|1 binder_N|1 zoning_N|1 filling_ station _N|2 junkyard_N|1 water_main_N|1 so_much_J|2 agricultural_agent_N|1 redecorate_V|1 wired _J|1 central_heating_N|1 instal_V|6 check_into_V|1 … … common_soldier_N|1 semiliterate_J|2 figure_of_speech_N|1 confederate_N|1 yankee_N|5 meat_house_N|1 rawhide_N|1 yank_N|6 adept_J|1 figurative_J|3 snap_at_V|1 dilapidated_J|1 original_sin_N|1 hard _times_N|1 slowness_N|2 leech_N|1 …
-
Green Roof Ecosystems
2009 on the green roof (Fig. 2.4) included a Campbell Scientific (CR23X micro- logger), BP solar panel (10 W 16.8 V); RM Young weather station ; three surface temperature probes; six sub-surface temperature probes; and one Texas Electronics (TR-525I … Hard - wired cables connect instruments and sensors to the data-logger.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8039/3/Stinnette_Joseph_D_201303_MASC.pdf
Measurements can be taken either through hard - wired instruments that make constant, real-time measurements and display or transmit them, or with hand-held instruments that may be easily transported and taken into any part of the mine. Generally, some combination of the two types of measurements are utilized, with a system of “ weather stations ” installed at key locations underground transmitting real-time data back to a central monitoring system while hand-held units provide measurements in active …
-
Surface Transportation Security, Volume 14: Security 101: A Physical Security Primer for Transportation Agencies
A radio that can transmit to and receive from the operations control center (OCC) of the railroad (through repeater stations , if necessary) from any loca- tion within the … … limited segments of territory where topography or transient weather conditions temporarily prevent effective … A hard - wired radio, portable radio, cellular telephone, or other means of two- communications .
Indicates content that may require registration and/or purchase.