-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
-
Supplier: Accuris
Description: Peening Media Case Hardened Steel Peening Balls
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
-
-
Supplier: SAE International
Description: This specification, in conjunction with the general requirements covered in AMS 2431, establishes the requirements for peening balls to be used for peening of metal parts.
-
Supplier: SAE International
Description: The complete requirements for procuring the product shall consist of this document and the latest issue of the basic specification, AMS2431.
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
-
Supplier: SAE International
Description: The complete requirements for procuring the product shall consist of this document and the latest issue of the basic specification, AMS 2431.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: BNB INT. Co., Ltd.
Description: Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to the core. Production Range 1.588mm -76.2mm Applications Casters, Slide rails, Bearings, Toys,
- Diameter / OD: 0.0625197188 to 3.00000162 inch
- Applications: Bearing / Power Transmission
- Metal / Alloy Material: Carbon Steel
- Features: Electrically Conductive, Metal Balls, Specialty / Other
-
Supplier: Accuris
Description: Balls, Steel, Corrosion Resistant 17Cr Hardened
-
Supplier: Accuris
Description: BEARINGS-STEEL-ROLLER AND BALL, THROUGH HARDENED OR CASE HARDENED
-
Supplier: Hartford Technologies, Inc.
Description: Profile AISI 440C stainless steel balls provide maximum hardness, toughness and dimensional stability. They are highly resistant to rolling-contact fatigue. 440C stainless steel balls are used in a hardened condition, perform similarly to tool steels, and
- Diameter / OD: 0.0393701 to 2.00000108 inch
- ANSI / ABMA Grade: 10 to 1,000 #
- Applications: Bearing / Power Transmission, Sprayers / Pumps
- Features: Corrosion Resistant, Metal Balls, Specialty / Other
-
Supplier: Accuris
Description: BALLS, LOW-CHROMIUM, HIGH-CARBON STEEL Hardened and Tempered
-
Supplier: Te-Co, Inc.
Description: Product Information The ideal mating detent for ball plungers or other similar applications. Hardened and ground - 440C stainless steel.
- Plunger Type: Ball Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information The ideal mating detent for ball plungers or other similar applications. Hardened and ground - 440C stainless steel.
- Plunger Type: Ball Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information The ideal mating detent for ball plungers or other similar applications. Hardened and ground - 440C stainless steel.
- Plunger Type: Ball Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Union Process, Inc.
Description: Carbon Steel Grinding Balls (SAE 1013 -- case-hardened, SAE 1065--through-hardened) Specific Gravity: 7.8 Hardness: ROCKWELL C 60 - 62 Relative Cost: Low Sizes Available: 1/8". 3/16", 1/4", 5/16". 3/8". 1/2"
- Applications: Grinding / Ball Milling
-
Supplier: Flexbar Machine Corporation
Description: SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18594, 1/4" Diameter Steel Ball Indicator Contact.
-
Supplier: Hartford Technologies, Inc.
Description: Profile Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon
- Diameter / OD: 0.04 to 2.5 inch
- Applications: Bearing / Power Transmission, Sprayers / Pumps
- Metal / Alloy Material: Carbon Steel
- Features: Metal Balls
-
Supplier: Flexbar Machine Corporation
Description: SPECIAL INDICATOR CONTACTS Hardened Steel - Black Oxide Finish Model No. 18592, 1/8" Diameter Steel Ball Indicator Contact.
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: 638 Dim. is + .005; 750 Dim. is + .005-.000.
- Number of Teeth: 17
- Outside Diameter: 3.72 inch
- Weight: 0.78 lbs
- Material: Steel - Hardened
-
Supplier: Dapra Corporation
Description: eliminates costly bench work Ideal for unattended contour finishing applications High-speed runs reduce cycle time by 50% Precision-ground inserts achieve closer tolerances and longer life Hardened steel cutter bodies ensure close tolerance finishing Screw-on modular heads and heavy
-
Supplier: CSA Group
Description: ISO 683-17:2014 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels: through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr), case-hardening bearing steels, induction-hardening bearing
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bore: 1.125 inch
- Design Units: Inch
- Bearing / Retainer Specialty Material: Stainless Steel
- Type: Thrust Washer
-
Supplier: G.L. Huyett
Description: Steel balls are used mainly in ball bearing designs and other demanding industrial applications. The surface is fine finished and through hardened for a high load capacity.
- Diameter / OD: 0.016 to 5.5 inch
- ANSI / ABMA Grade: 2 to 1,000 #
- Applications: Bearing / Power Transmission
- Metal / Alloy Material: Carbon Steel, Specialty - Nonferrous, Stainless Steel
-
Supplier: BNB INT. Co., Ltd.
Description: It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps Production Range of
- Diameter / OD: 0.01968505 to 2.00000108 inch
- Features: Corrosion Resistant, Metal Balls, Nonmagnetic, Specialty / Other
- Applications: Electronics / Electrical, Medical / Biotech, Sprayers / Pumps, Valves
- Metal / Alloy Material: Stainless Steel
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals supplies Rock Bit balls for mud motors. Rock Bit material is a hardened steel that provides increased wear and deformation characteristics. The material is measured at Rockwell "C" 55-60 with a density of 0.283 lbs/cu. in.
- Features: Metal Balls
-
Supplier: Omtec Corporation
Description: Omtec Fixed Ball Transfers may be used in combination with all of the other Omtec Ergonomic Transfers Omtec Ball Transfers are available with hardened carbon steel, stainless steel or plastic balls. Omtec Ball Transfer tables are designed for your
- Conveyor Type: Ball Transfer Table
-
Supplier: CCTY
Description: Original equipment manufacturers know that they can trust CCTY Bearing to design ball joints to fit unique applications. Our custom ball joints are found in applications ranging from heavy-duty agricultural and mining vehicles to snowmobiles and lawn mowers. Our ball joint's
-
Supplier: CCTY
Description: Used in suspension and steering systems, tapered ball joints are imperative to all vehicles. Ask about our self-contained units. Our ball joint's body and ball are both made from high quality alloy steel; the parts then undergo induction hardening to provide reliable
-
Supplier: Hudson Bearings, Inc.
Description: Integral flange at top allows unit to be dropped into a 1-3/8" diameter hole. • 1" Main ball rotates on 1/8" support balls. • Ball support cup is machined from solid steel and is hardened and plated for longevity. • Plated steel cover. • Units available with
- Maximum Load: 200 lbs
- Ball Material: Carbon Steel
- Mounting: Press / Drop In
-
Supplier: Te-Co, Inc.
Description: Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *6-32
- Applications: Gaging / Alignment
-
Supplier: Hudson Bearings, Inc.
Description: Designed to be recessed into the surface of the application in a 1-3/4" hole. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated carbon steel
- Maximum Load: 75 lbs
- Mounting: Flange Mount
- Ball Material: Stainless Steel
-
Supplier: Gullco International Limited
Description: ground rods and circulator ball bushings to provide 1-3/4" (44mm) of torch float. Supplied complete with hardened stainless steel ball assembly, 1-1/8" (29mm) sq. rack box, 12" (304mm) rack arm and swivel mounting clamp for attachment to Kat Travel Carriage arm.
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: SKF/Global
Description: SKF Heavy Load Ball Transfer units are manufactured to precision standards. These units run on the recirculating ball principal. The load ball rotates on a bed of small balls supported on a hardened steel, precision machine table. They can work at a maximum
- Maximum Load: 77 to 4,409 lbs
- Ball Size: 0.50000027 to 2.00000108 inch
- Barrel Diameter: 0.81102406 to 4.00000216 inch
- Weight: 0.0793650793650794 to 19.8412698412698 lbs
Find Suppliers by Category Top
Featured Products Top
-
Craftwork and precision assemblies 302 stainless steel balls offer a cost-effective solution where corrosion resistance and mechanical reliability are required without the need for hardened martensitic stainless grades. Contact us for available sizes, tolerances, and bulk supply options. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Ball Buttons - easy to push into a reamed hole Ball buttons can be easily pushed into a reamed hole to provide the perfect ball plunger mating detent. They prevent part damage and provide a hardened striker plate to take the wear and tear of side loads. Special Features Chamfered end for easy insertion 440C stainless steel, hardened & ground (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
disconnection Special Features: Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive black finish Non-locking design and optional locking elements Unified ANSI and metric threads Watch the video and follow the link in the description to download the PDF. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Push-fit ball plungers are spring-loaded press-in devices that secure, index, locate, and position components inside drone frames without threading, tools, or loose hardware. They consist of three parts: a hardened ball, a compression spring, and a housing that (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
application but there was some concern about the durability of some of the aluminum support components. After some discussion, Modern Linear decided to fabricate the carriage plate and the track spacer in A6 tool steel. The design and steel materials of the double edge hardened track and 52100 (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Microstructural characterisation and property evaluation of titanium cenosphere syntactic foam developed by powder metallurgy route
The kinetics and mechanism of fretting wear against hardened steel ball (at an oscillation frequency of 10 Hz) as a function of applied load (5 and 10 N) have been studied.
-
Microstructures and Properties of Plasma Electrolytic Oxidized Ti Alloy (Ti-6Al-4V) for Bio-implant Application
Figure 9 shows the variation of depth of wear as a function of time for as-received Ti-6Al-4V (plot 1) and PEO-treated Ti-6Al-4V (plot 2) against hardened steel ball at an applied load of 5 N and…
-
Inspection of Metals - Understanding the Basics
The Brinell hardness test is simple and consists of applying a constant load, usually 500 to 3000 kg (1100 to 6600 lb), on a hardened steel ball type indenter, 10 mm (0.4 in) in diameter, to the flat surface of a…
-
Magnetic properties of nano-sized 5 at.%Fe–Al systems
Since pure Al powder was milled using hardened steel balls and vials, these phases have been produced due to contamination from the milling medium.
-
Mechanical Properties and Performance of Engineering Ceramics and Composites VI: Ceramic Engineering and Science Proceedings, Volume 32
Foreign object damage (FOD) of an N720/alumina oxide/oxide ceramic matrix composite (CMC) was assessed with 1.59 mm-diameter hardened steel ball projectiles using an impact velocity range of 150 to 350 rn/s at a normal incidence angle.
-
Solid Particle Erosion
For the case when both colliding bodies are considered to be elastic (e.g. a hardened steel ball striking against a hardened steel plate), Hertzian impact theory is applicable [4, 14].
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
Each of the bars was pivoted at one end and in contact at the other with a hardened steel ball bonded to the shell surface.
-
Physical mechanisms controlling the pre-failure stress-strain behavior of frozen sand
Both breaks consist of a hardened steel ball in a ball seat bearing against a flat hardened ceramic surface.
-
Impact Of Microparticles On Brittle Solids
This paper describes and discusses the results of dynamic indentations on float (soda - lime silicate) and Pyrex (borosilicate) glasses by 0.8 and 1.0 mm diameter hardened steel balls at velocities up to 300 ms -1.
-
Preparation of nanocrystalline metal hydrides by ball milling
Data shown is for a 1 gram sample of −325 mesh elemental Ti powder milled using two 11.1 mm diameter hardened steel balls .
Indicates content that may require registration and/or purchase.