-
Supplier: Pivot Point, Inc.
Description: Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available.
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins,
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin
- Diameter / Size: 0.048 inch
- Pin Type: Circle Cotter
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
-
Supplier: Pivot Point, Inc.
Description: Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001
- Diameter / Size: 0.25 inch
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: TFC Ltd.
Description: Type SCH pins provide a strong flush head assembly in material as thin as 1.0mm (.040in.) with high torque-out and push-out performance. Material: SCH - Carbon steel, heat-treated SCHN - Carbon steel, Non heat-treated SCHS - 300 Series Stainless steel SCHA - 2024T4
- Pin Type: Clinch Pin
- Features: Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
Supplier: National Bolt & Nut Corporation
Description: threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement.
- Diameter / Size: 0.0625 to 1 inch
- Length: 0.1875 to 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: RegalRexnord
Description: WHXR157 Welded Steel 6.050 Pitch - 20 Links/strand Pin & Cotter Construction
- Chain Width: 6.68 inch
- Chain Pitch: 6.05 inch
- Material: Steel / Hardened Steel
- Chain Types: Welded Steel Chain
-
Supplier: RegalRexnord
Description: WHXR155 Welded Steel Chain 6.050 Pitch - 20 Links/strand Pin & Cotter Construction
- Chain Width: 6.48 inch
- Chain Pitch: 6.05 inch
- Material: Steel / Hardened Steel
- Chain Types: Welded Steel Chain
-
Supplier: RegalRexnord
Description: WHX132 Welded Steel Chain 6.050 Pitch - 20 Links/strand Pin & Cotter Construction
- Chain Width: 6.31 inch
- Chain Pitch: 6.05 inch
- Material: Steel / Hardened Steel
- Chain Types: Welded Steel Chain
-
Supplier: RegalRexnord
Description: WHR78 Welded Steel Chain 2.609 Pitch - 46 Links/strand Pin & Cotter Construction
- Chain Width: 2.98 inch
- Chain Pitch: 2.609 inch
- Material: Steel / Hardened Steel
- Chain Types: Welded Steel Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination
- Tensile Strength: 33,000 lbs
- Maximum Allowable Load: 3,500 lbs
- Links: Offset Link / Sidebar
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination
- Tensile Strength: 175,000 lbs
- Maximum Allowable Load: 20,250 lbs
- Links: Offset Link / Sidebar
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination
- Tensile Strength: 58,000 lbs
- Maximum Allowable Load: 8,850 lbs
- Links: Offset Link / Sidebar
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination
- Tensile Strength: 230,000 lbs
- Maximum Allowable Load: 18,000 lbs
- Links: Offset Link / Sidebar
- Material: Steel / Hardened Steel
-
Supplier: National Bolt & Nut Corporation
Description: threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Renold Canada
Description: ANSI 80 – 180 and S-Cotter from 200 – 240. Product features include: Manufactured to API specifications Wide waist link plates for maximum strength Solid bushings for improved durability High hardness pins and bushings maximize wear Ball drifting increases fatigue strength Shot peening
- Non-standard Chain Pitch: 1 to 3 inch
- Tensile Strength: 18,100 to 463,400 lbs
- ANSI Pitch: 100 (1 1/4"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 80 (1")
- # of Strands: Double, Quadruple, Quintuple and higher, Single, Triple
Find Suppliers by Category Top
Featured Products Top
-
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
These end caps fit over the end of the quick release ball lock pin and allow the pins to be used in applications where the receiving hole is not within tolerance or is out of round. The receiver caps can replace cotter pins and hitch pins to allow you to take advantage of quick changing (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Double Pitch Conveyor Chain With Extended Pins Stainless Steel Hollow Pin Chain Stainless Steel Double (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, tighten the pin fully so the shoulder contacts the shackle body. With bolt-type shackles, ensure the nut and cotter pin are correctly installed. Screw pin shackles must not be rigged in a way that causes the pin to unscrew. For vibration-prone applications, either (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
. Precision mold making using hardened S136 steel, including both injection and formal sheet metal molds to meet tight tolerances (read more)
Browse Rapid Prototyping Services Datasheets for RPWORLD -
on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed (read more)
Browse Vises Datasheets for Jergens, Inc. -
line can be case hardened for wear resistance, or manufactured from heat treated, high carbon steel for improved shear strength. View the specifications for the new GD100 Ground Hollow (read more)
Browse Dowel Pins Datasheets for SPIROL