-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 1 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 4960 LB AT 650 DEG F
- Length: 120 inch
- Inch: 1"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 72 inch
- Inch: 1"
- Material: Hardened Steel
-
-
Supplier: Garvin Industries, Inc.
Description: Stamped steel beam clamps with 3/4" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 10-24 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded backs and bottoms
- Capacity / Opening: 0.75 inch
- Clamping Force: 100 lbs
- Clamping Size Range: 0.75 inch
- Body Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: Stamped steel beam clamps with 15/16" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 3/8-16 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded backs and bottoms
- Capacity / Opening: 0.9375 inch
- Clamping Force: 200 lbs
- Clamping Size Range: 0.9375 inch
- Body Material: Steel
-
Supplier: International Hydraulics
Description: 3" Bore, 18" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel,
- Stroke: 18 inch
- Rated Load/Force: 12,690 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel,
- Stroke: 12 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: Elgin Fastener Group
Description: Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot:
- Body Diameter: 0.25 to 0.5 inch
- Head Type: Cone / Pan, Flat, Round / Snap, Truss
- Finish: Galvanized
- Features: Other
-
Supplier: International Hydraulics
Description: 2" Bore, 30" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel,
- Stroke: 30 inch
- Rated Load/Force: 3,570 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel,
- Stroke: 6 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: Garvin Industries, Inc.
Description: Stainless steel beam clamps with 15/16" jaw opening are used in wet locations with conduit hangers, bridle rings and are tapped on their bottoms for 3/8-16 rods and bolts. Their threaded backs and bottoms allow for versatility in design. Additionally, their hardened cup
- Capacity / Opening: 0.9375 inch
- Clamping Force: 250 lbs
- Clamping Size Range: 0.9375 inch
- Body Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product
- Stroke: 0.5118113 inch
- Rated Load/Force: 3,924.9 lbs
- Operating Pressure: 203.05278 to 4,931.2818 psi
- Body Material: Steel
-
Supplier: TelephoneStuff.com
Description: Rod Hanger Beam Clamp for attachment to beams or angles up to 3/4" (20 mm) thick. Model #2000037 available in box of 100, #2000050 in box of 50. Features: - Available for threaded rod sizes 3/8" to 1/2" diameter - Locknut and hardened cup point setscrew to provide secure
-
Supplier: ASTM International
Description: finished goods. 1.3 This test method is applicable to threaded articles, fasteners, and rod made from steel with ≥1000 MPa (with corresponding hardness values of 300 HV10 kgf, 303 HB, or 31 HRc) or surface hardened threaded articles, fasteners, or rod. 1.4
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Aircraft Quality Alloy Certified heat treatment 100% magnetic particle inspected Welding Rod-Alloy #7018
- Size: 1"
- Material: Hardened Steel
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Aircraft Quality Alloy Certified heat treatment 100% magnetic particle inspected Welding Rod-Alloy #7018
- Size: 1"
- Material: Hardened Steel
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Aircraft Quality Alloy Certified heat treatment 100% magnetic particle inspected Welding Rod-Alloy #7018
- Size: 1"
- Material: Hardened Steel
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Aircraft Quality Alloy Certified heat treatment 100% magnetic particle inspected Welding Rod-Alloy #7018
- Material: Hardened Steel
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat:
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Newport MKS
Description: bushings. The inner plate supports pairs of hardened and polished steel rods that ride in the bushings. Backlash is eliminated by spring loading the moving assemblies against the tip of the actuator. The stages may be mounted in any orientation. This stages has a solid platform
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Speed rates > 0,015 - 40 m/min Adjustment > variable Extended Life Cycle > Special Seals + Oils Piston rod: hardened stainless steel Non standard threads > M 24 x 1,5, lenght 40 mm
-
Supplier: Newport MKS
Description: bearings rolling between opposing pairs of hardened and ground steel rods. The stages are preloaded to provide smooth, accurate motion. Ball-tipped 80-pitch screws are spring loaded against the platform to provide high resolution, low backlash performance. The spring and drive
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The M-460P-XY High-Performance Modular Ball Bearing 2-Axis (XY) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X-Y Axes
-
Supplier: Minerallac Company
Description: STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.65 INCH L X
- Capacity / Opening: 0.5 inch
- Clamping Force: 75 lbs
- Clamping Size Range: 0.5 inch
- Clamping Mechanism: Screw
-
Supplier: Newport MKS
Description: The M-460P-XYZ-05 High-Performance Modular Ball Bearing 3-Axis (XYZ) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Cablecraft Motion Controls
Description: produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. For RMX-T series, a permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing
- Bore Diameter: 0.625 inch
- Length Through Bore: 0.75 inch
- Housing Diameter: 1.75 inch
- Overall Length: 3.75 inch
-
Supplier: Cablecraft Motion Controls
Description: produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. For RMX-T series, a permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing
- Bore Diameter: 0.625 inch
- Length Through Bore: 0.75 inch
- Housing Diameter: 1.75 inch
- Overall Length: 3.75 inch
-
Supplier: Jergens, Inc.
Description: Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, &
- Stroke: 0.1875 inch
- Rated Load/Force: 960 lbs
- Operating Pressure: 10,000 psi
- Cylinder Style: Miniature
-
Supplier: TelephoneStuff.com
Description: Electrogalvanized finish for good corrosion protection - Hardened cup point setscrew to provide secure grip on tapered sections - Available in multiple rod and bolt sizes: - 3/8"-16 rod & 3/8"-16 bolt (800 lbs capacity) - 1/2"-13 rod & 1/2"-13 bolt (1300 lbs capacity) -
-
Supplier: TelephoneStuff.com
Description: The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 1/2"-13 rod & 1/2"-13 bolt (1,100 lbs capacity) - Threaded to allow quick and
-
Supplier: KOBA Co., Ltd.
Description: Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material
- Absorber Stroke: 0.787402 inch
- Extended Length: 4.1338605 inch
- Maximum Force (P1): 5.1704 lbs
- Energy per Cycle: 929.203539823009 In-lbs
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have maintenance-free ball
- Rated Speed: 78.74015748031496 in/sec
- Rated Force: 40.464 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: National Bolt & Nut Corporation
Description: threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement.
- Diameter / Size: 0.0625 to 1 inch
- Length: 0.1875 to 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Kollmorgen Corporation
Description: aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ballscrew and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded,
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 8 to 50 in/sec
- Rated Force: 1,620 lbs
- Lead: 0.15748031496062992 to 0.6299212598425197 inches per
-
Supplier: Reid Supply
Description: clamping is required with holding forces of up to 5000N (1200 lbf). For example assembling, drilling, testing, positioning, locking of containers and other processing operations. Precision model hardened and polished push rod is designed for anti-rotation under torsional loads. Locks
- Capacity / Opening: 1.25196918 inch
- Clamping Force: 1,200 lbs
- Actuation: Manual
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
. Deep Pot Magnets: Contain a threaded steel cup and solid disc magnet, offering secure mounting options (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
disconnection Special Features: Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive black finish Non-locking design and optional locking elements Unified ANSI and metric threads Watch the video and follow the link in the description to download the PDF. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX®
More Information Top
-
Recent progress on the infrared Michelson array
The kinematic locating mounts are hardened steel balls on threaded rod stock which are screwed into threaded steel flanges.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
DETACHABLE BIT Hardened - steel rod , threaded at one end, screwed to the end of a rock-drill steel.
-
Methods to identify and reduce potential surface stream water losses into abandoned underground mines
The top of the threaded rods incorporated a hardened steel cap to withstand blows from a sledge hammer and for mechanical injection of the polyurethane grout.
-
A DEVICE FOR TESTING THE RESISTANCE OF CHINA TO CHIPPING
The bob (which may be changed to suit conditions) is a piece of ll/*-inch steel rod , case hardened and threaded to fit the brass tube.
-
Strain localization in clay: plane strain versus triaxial loading conditions
…25.4 mm thick aluminum with fluid line connections, threaded holes to mount the lateral displacement track assembly (LDTA), double circumferential grooves on the top face to house sealing o-rings, and threaded holes to mount four hardened stainless steel guide rods .
-
The Louisiana Plane Strain Apparatus for Soil Testing
…4 mm thick aluminum with fluid line connections, threaded holes to mount the Lateral Displacement Track Assembly (LDTA), double circumfer- ential grooves on the top face to house sealing O-rings, and threaded holes to mount four hardened stainless steel guide rods .
-
A True Triaxial Apparatus for Soil Testing with Mixed Boundary Conditions
…mm-thick alu- minum with fluid line connections, threaded holes to mount the Bottom Lateral Displacement Track Assembly (BLDTA), double circumferential grooves on the top face to house sealing O-rings, and threaded holes to mount four hardened , stainless steel guide rods .
-
Manual driver assistance systems
The transmission of forces occurs at this gear form of the ball nut over a rotating chain of cured steel balls for the gear rack which is provided with one or more ball screw operations.
-
Primary Wood Processing
Only after the concrete has set can the tightening of threaded nuts – against washers and the hardened concrete – tension the steel rods .
-
Manual driver assistance systems
The transmission of forces occurs at this gear form of the ball nut over a rotating chain of cured steel balls for the gear rack which is provided with one or more ball screw operations.
Indicates content that may require registration and/or purchase.