-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 0.75 inch
- Design Units: Inch
- Features: Stainless Steel, Thrust Washer
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 0.562 inch
- Design Units: Inch
- Features: Stainless Steel, Thrust Washer
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 0.125 inch
- Design Units: Inch
- Features: Stainless Steel, Thrust Washer
-
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 1.125 inch
- Design Units: Inch
- Features: Stainless Steel, Thrust Washer
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 2 inch
- Outside Diameter: 3 inch
- Overall Width: 0.63 inch
- Static Axial / Thrust Load: 800 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 728 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 459 to 66 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 798 lbs
-
Supplier: Boston Gear
Description: Benefits Hardened steel and stainless steel increase versatility. Hardened steel balls retained in a nylon cage for increased operating efficiency, reduced friction loss, and greater durability. Hardened and ground thrust washers ensure quieter
- Bore Size: 0.5 inch
- Outside Diameter: 0.875 inch
- Bore: 0.5 inch
- Static Axial / Thrust Load: 58 to 250 lbs
-
Supplier: IKO International, Inc.
Description: Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings. Suitable replacement for
- Bore: 0.393701 to 3.3464585 inch
- Outside Diameter: 0.9448824 to 4.330711 inch
- Overall Width: 0.0787402 to 0.1574804 inch
- Static Axial / Thrust Load: 5,372.72 to 62,719.2 lbs
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ Thrust Bearings are used where axial loads are exerted from either direction. Key thrust bearing components include retainer or cage and rolling elements (balls or rollers). In many thrust bearings, two hardened steel washers function
-
Supplier: Timken Company (The)
Description: Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets.
- Bore: 2.00000108 to 24.00001296 inch
- Type: Cylindrical Roller Thrust
-
Supplier: Auburn Bearing & Manufacturing
Description: This open style round groove series is recommended for use in locations that require a relatively small bearing to provide unusual capacity and life for its size. The balls are retained between two thick hardened steel races with deep round grooves and held together by a center rivet.
- Outside Diameter: 0.671875 inch
- Dynamic Axial / Thrust Load: 240 to 1,345 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: Albion Casters and Wheels
Description: FEATURES Top Plate & Yoke Base: Cold formed from 1/4” steel plate. Yoke base is notched for factory or fieldinstallable 4-position swivel lock Swivel Section: Smooth formed, hardened double ball bearing raceways minimize ball indentation and wear Legs:1/4” steel, formed to
- Load Capacity: 140 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.1875 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 4.25 to 9.5 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: tightened by hand. Do not exceed the recommended tightening torque. MATERIAL: Body > 1018 steel, carburized-hardened, black oxide finish. Thrust washer > 1144 steel, heat treated, black oxide finish. Flat-Head Socket Screw > Steel, black oxide finish. DFARS
- Clamping Width: 0.3125 to 0.5 inch
- Clamping Force: 800 lbs
- Actuation: Manual
- Application: Metalworking
-
Supplier: General Pipe Cleaners
Description: to scour the walls of the pipe, and two 35 degree jets to drive the hose down the line. The less expensive JN-RA hardened steel rotary nozzles have two 45 degree jets for combined thrust and cleaning action. Spray Wand (Optional) Get a spray wand and use your jet for high
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: RWM Casters Company
Description: FEATURES Wheel Bearings Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Retaining Washer All wheels 1-1/2″ and wider with roller bearings are equipped with a
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 4 inch
- Hub Length: 1.46875 to 5.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Manufactured from high-purity alumina ceramic (Al2O3≧99.5%). Suitable for medical device applications.
(read more)
Browse Thrust Washers Datasheets for Niimi Ceramics Co., Ltd. -
-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Options: Hardened alloy steel (20MnCr5, 17CrNiMo6), stainless steel (304/316) Surface Hardness: Case-hardened to 58-62 HRC for extended wear life (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
THRUST WASHER Hardened steel washer that holds a rotating part from sideways movement in its bearing.
-
Standard Handbook of Plant Engineering, Third Edition > MECHANICAL EQUIPMENT: ROLLING ELEMENT BEARINGS
The type TP cylindrical roller thrust bearing (Fig. 5.55) has two hardened and ground steel washers , with a cage retaining one or more rollers in each pocket.
-
Design Practices: Passenger Car Automatic Transmissions
If the thrust washer is faced with a soft bearing material, a thin hardened steel spacer or washer hardened to Rc 58 minimum must be put between this softer surface and the ends of the rollers.
-
An updated review: white etching cracks (WECs) and axial cracks in wind turbine gearbox bearings
…austenite deceasing hydro- gen diffusion compared to the SUJ2 martensite.45,65 Additional testing has been conducted using two types of steel raceways for a ball bearing thrust washer test rig made with … ments, namely standard through hardening and carboni- triding.45…
-
The Thesis Committee for Ian Michael Soukup
Certifies that this is the approved version of the following thesis:
Design of an Electro-Mechanical Hexapod for Ac...
Bearing washers are made from hardened carbon chromium steel or hardened and polished spring steel and provide raceways for the bearings enabling high running accuracies [33]. .... Needle roller thrust bearings are common in automotive transmissions, and compressors as well as boat outdrives and…
-
Successful joint sealing
While using through- hardened steel washers is highly recommended, it is typically disregarded. .... Hardened washers provide a flat thrust -bearing surface and promote bolt perpendicularity.
Indicates content that may require registration and/or purchase.