-
Supplier: Timken Company (The)
Description: be mechanically unitized to the needle roller thrust assemblies for easy handling. Size range: 6 mm to 140mm (0.2362 in. to 5.5118 in.) Design Attributes Dimensions for bore and O.D. of thrust assemblies and washers are nominal. Thrust washers burnished at least
- Bore: 0.2362206 to 5.511814 inch
- Features: Needle Roller Thrust
- Type: Needle Roller and Cage Assembly
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 1 inch
- Design Units: Inch
- Type: Thrust Washer
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 0.562 inch
- Design Units: Inch
- Type: Thrust Washer
-
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 0.812 inch
- Design Units: Inch
- Type: Thrust Washer
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore: 0.125 inch
- Design Units: Inch
- Type: Thrust Washer
-
Supplier: Boston Gear
Description: Benefits Hardened steel and stainless steel increase versatility. Hardened steel balls retained in a nylon cage for increased operating efficiency, reduced friction loss, and greater durability. Hardened and ground thrust washers ensure quieter performance. Quality
- Bore Size: 0.5 inch
- Outside Diameter: 0.875 inch
- Bore: 0.5 inch
- Static Axial / Thrust Load: 58 to 250 lbs
-
Supplier: IKO International, Inc.
Description: Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings. Suitable replacement for
- Bore: 0.393701 to 3.3464585 inch
- Outside Diameter: 0.9448824 to 4.330711 inch
- Overall Width: 0.0787402 to 0.1574804 inch
- Static Axial / Thrust Load: 5,372.72 to 62,719.2 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 2 inch
- Outside Diameter: 3 inch
- Overall Width: 0.63 inch
- Static Axial / Thrust Load: 800 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 728 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,140 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 3 inch
- Outside Diameter: 4 inch
- Overall Width: 0.63 inch
- Static Axial / Thrust Load: 820 lbs
-
Supplier: Timken Company (The)
Description: The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of
- Bore: 1.3779535 to 115.748094 inch
- Type: Tapered Roller Thrust
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ Thrust Bearings are used where axial loads are exerted from either direction. Key thrust bearing components include retainer or cage and rolling elements (balls or rollers). In many thrust bearings, two hardened steel washers function as
-
Supplier: Timken Company (The)
Description: Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets.
- Bore: 2.00000108 to 24.00001296 inch
- Type: Cylindrical Roller Thrust
-
Supplier: Auburn Bearing & Manufacturing
Description: This open style round groove series is recommended for use in locations that require a relatively small bearing to provide unusual capacity and life for its size. The balls are retained between two thick hardened steel races with deep round grooves and held together by a center rivet. The one
- Outside Diameter: 0.671875 inch
- Dynamic Axial / Thrust Load: 240 to 1,345 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial needle roller and cage assemblies require hardened and ground axial running surfaces for use as raceways. Axial bearing washers Axial bearing washers are punched, through hardened and polished and can be used as shaft or housing locating washers. These
- Type: Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: Albion Casters and Wheels
Description: welded to yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle comes complete with lock nut for straight roller and ball bearings. Axle is solid for Delrin and Oilex bearings Wheel Seals - Nylon seal retaining/thrust washers Lubrication: Zerk
- Load Capacity: 140 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.1875 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 4.25 to 9.5 inch
-
Supplier: General Pipe Cleaners
Description: to scour the walls of the pipe, and two 35 degree jets to drive the hose down the line. The less expensive JN-RA hardened steel rotary nozzles have two 45 degree jets for combined thrust and cleaning action. Spray Wand (Optional) Get a spray wand and use your jet for high pressure
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Carr Lane Manufacturing Co.
Description: downward angle or straight horizontally. All clamps are supplied with an optional bottom thrust washer. Installing this washer under the clamp will raise the clamp slightly and provide downthrust force during clamping. If no downthrust force is required, install the clamp
- Clamping Width: 0.3125 to 0.5 inch
- Clamping Force: 800 lbs
- Actuation: Manual
- Application: Metalworking
-
Supplier: RWM Casters Company
Description: FEATURES Wheel Bearings Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Retaining Washer All wheels 1-1/2″ and wider with roller bearings are equipped with a
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 4 inch
- Hub Length: 1.46875 to 5.5 inch
Find Suppliers by Category Top
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
If such surfaces are not available, hardened thrust washers must be used.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
THRUST WASHER Hardened steel washer that holds a rotating part from sideways movement in its bearing.
-
Design and Development of a Range of Gearboxes for Motorcycles and Light Vehicles
The layshaft is supported radially by caged needle roller bearings at either end; axial location is by hardened steel thrust washers .
-
Roof bolting in underground mining: a state-of-the-art review
1976) Investigation of the Effects of Thrust and Hardened Washer on the Installed Tension of a Roof Bolt, US MSHA, IR 1031.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/786904C1-F488-481E-8725-8F891F83989F/...
See page 118 for hardened and ground Thrust Washers .
-
Superbolt Tensioners Used on Cern Hadron Collider
The jackbolts are then tightened and thrust against the hardened washer .
-
Controlled Thrust And Torque Placement Of Mechanical Anchor Bolts And Their Relationship To Improved Roof Control - Document Summary
Recommendations for torquing speed, bolt lubrication, use of hardened washers , and thrust level on the bolthead are made.
Indicates content that may require registration and/or purchase.