Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PR electronics
Description: current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be
- Operating Temperature: -40 to 140 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T, W
-
Supplier: ABB Measurement & Analytics
Description: The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display.
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
- Local Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: HART TRANSMITTER POWER SUPPLY
-
-
Supplier: Pepperl+Fuchs SE
Description: 4-channel Power supply for 2-wire transmitters with 4 mA ... 20 mA Installation in Zone 2 or safe area Supply circuit 21.5 V (4 mA) HART communication via field bus or service bus Simulation mode for service operations (forcing) Line fault detection (LFD): one LED per channel
-
Supplier: PR electronics
Description: accumulation of dirt. Immune to interference from ambient light sources. Useable with or without gloves. Configuration From the LOI through PR guided menu. PReset and HART modem. HHC, DCS or AMS via HART. Mounting / Installation For installation in zone 0, 1, 2 and zone 20, 21, 22, in
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Micro Sensor Co., Ltd.
Description: better pressure measurement and control with the MPM4730 HART pressure transmitter but without budget issues. · Range:-1bar...0~0.1bar…1000bar · Accuracy: ±0.15%FS (Typ.) · RS485/HART Protocol Used For: It is a pressure measurement instrument with digital HART and RS485
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 VAC Galvanic Isolation 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA Installation in Zone 2 or safe area Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters HART communication via field bus or service bus HART communication also for separately
-
Supplier: GP:50 Melt Pressure
Description: The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity, accuracy, and
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.15 ±% FS
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Status Instruments, Inc.
Description: The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: PR electronics
Description: current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T, W
-
Supplier: PMC Engineering LLC
Description: etc. VL-SMT-Smart Hart® Submersible Level Transmitters Ranges: Full Scale (Zero Based): 0 to 5"H²O through 0 to 300 psig; ±5"H²O through ±400"H²O Compound (Contact PMC); 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative); 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart®
- Measuring Range: 0 to 5 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Newark, An Avnet Company
Description: HART TEMP TRANSMITTER, PANEL; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:40VDC; No. of RoHS Compliant: Yes
-
Supplier: Gefran
Description: • Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling volume: HWX0 (30mm³); HWX1, HWX2, HWX3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types available on request •
- Working Pressure Range: 250 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
-
Supplier: Gefran
Description: Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury filling volume: HME0 (30mm³); HME1, HME2, HME3 (40mm³) • 1/2-20UNF, M18x1.5 standard threads; other types available on request •
- Working Pressure Range: 250 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
-
Supplier: Gefran
Description: • Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 • Oil filling volume: HWE0 (30mm³); HWE1, HWE2, HWE3 (40mm³) • 1/2-20UNF,
- Working Pressure Range: 250 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Pressure Measurement: Gauge
- Signal Output: HART® Protocol
-
Supplier: Newark, An Avnet Company
Description: HART TEMP TRANSMITTER, DIN RAIL; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Transmitter DIN B Head Mount 4–20 mA with digital signal based on HART Protocol Universal Head (Junction Box) Aluminum 1/2-inch NPT Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Gefran
Description: Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees stability at working temperature (NaK). • Liquid conforming to RoHS Directive. NaK is defined as a safe substance (GRAS) •
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current, HART® Protocol
- Pressure Measurement: Gauge
-
Supplier: Sitron
Description: The robust STD-T Temperature Transmitter with Aluminum head, provides 4 … 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks. The head-mounted display makes it easy to see the process, as well as
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Conax Technologies
Description: average temperature measurement of 2 sensor inputs. Conversion of linear resistance variation to a standard analog current signal. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 transmitters to a digital 2-wire signal with HART®
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Wilcoxon Sensing Technologies
Description: Velocity transmitter, loop-powered, 3 user-configurable measurement bands, HART protocol, M12 connector
- Linear Velocity: 5 in/sec
- Frequency Range: 3 to 1,950 Hz
- Operating Temperature: -40 to 221 F
- Features: Corrosion Resistant
-
Supplier: Transcat, Inc.
Description: Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor F6 - 60 Hz line Voltage Filter
-
Supplier: Sitron
Description: The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body, making the transmitter very flexible in any installed position. With a 5-digit multifunction
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Vibration Transmitters - PCH420V-R6 Field configurable vibration transmitter with HART -- PCH420V-R6Supplier: Wilcoxon Sensing Technologies
Description: Vibration transmitter, loop-powered 4-20 mA vibration sensor, 3 user-configurable measurement bands, HART protocol, MIL-C-5015 connector
- Linear Velocity: 5 in/sec
- Frequency Range: 3 to 1,950 Hz
- Operating Temperature: -40 to 221 F
- Features: Corrosion Resistant
-
Supplier: Transcat, Inc.
Description: Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof U - Universal Head (Junction Box) 2 - 1/2-inch NPT XA - Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Sitron
Description: range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Sitron
Description: specified in the design. HART communication protocol is also available facilitating the integration of the transmitter to industrial networks. Like all Sitron products the ST90 can be configured according to the unique control needs of our customers. They can be purchased with a wide
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter I1 - ATEX Intrinsic Safety N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor F6 - 60 Hz line Voltage Filter
-
Supplier: Conax Technologies
Description: measurement of 2 sensor inputs. Conversion of linear resistance variation to a standard analog current signal. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 transmitters to a digital 2-wire signal with HART® communication. Technical
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: PMC Engineering LLC
Description: PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions to industries most difficult applications such as high vibration, very
- Measuring Range: 0 to 5 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Ultra Energy
Description: 9100H Temp Transmitter, Industrial Temperature Transmitter, Head Mount, RTD, T/C, Ω, mV, HART
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
transmitter devices without alarm function per the IEC/EN 60079-29-1 inspection certificate. UE provides a User Integration Guide to assist users in safe installation of Vanguard WirelessHart gas detectors per the standard. Vanguard WirelessHART gas detectors can monitor gas emissions in (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
HygroPro II is an intrinsically safe, HART enabled, compact, loop-powered display transmitter. The latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters, designed specifically to meet the demands (read more)
Browse Moisture Meters Datasheets for Panametrics -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
solenoids, position transmitters… manufactured by third party manufacturers. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
solenoids, position transmitters… manufactured by third party manufacturers. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Automation Team Slashes pH Maintenance Costs Using Rosemount Analytical Sensor Solutions
Emerson Process Mangement determined that pH measurements could be improved by using HART TM digital field communication protocol in the transmitters that communicated with AMS TM Suite, Intelligent Device Manager. The improved maintenance strategy included glass impedance and reference impedance
-
Speed-Swimming in a Data Swamp
self-monitoring devices like controllers or transmitters communicate via industry-standard protocols like Foundation Fieldbus or HART, the operational data-gathering can proceed automatically, says Krisi Bailey, sales support manager for AMS. "AMS is able to talk to these instruments, leveraging
More Information Top
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Figure 4–46 A HART Transmitter Block Diagram 211 .
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
HART transmitter connection.
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
… ing of measured values • For the analog output modules (AO), it is possible to parame- terize e.g. output range, response on stoppage of AS (CPU), diagnostics • Remote parameterization (per PROFIBUS DP) of the HART transmitters and actuators with SIMATIC …
-
CR4 - Thread: Emerson Model 3051s Multivariable HART Transmitter
Emerson Model 3051s Multivariable HART Transmitter .
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
Communication between a HART field device and a control system over field wiring is fairly low speed, 1200 baud, thus reading or changing a value in HART transmitters and positioners cannot be done very quickly.
-
White Paper - Configuring and Calibrating Smart Instruments
A HART transmitter contains both a conventional analog mA signal and a digital signal superimposed on top of the analog signal.
-
CR4 - Thread: HART Pressure Transmitters
The transmitter will behave just like a non- Hart transmitter if the Hart stuff isn't in use.
-
CR4 - Thread: Difference Between Smart and Hart Transmitters
Difference Between Smart and Hart Transmitters .
-
CR4 - Thread: Loop Testing Procedure for Non-SMART Transmitters
Nothing here is HART transmitter -specific.
-
CR4 - Thread: Re-Ranging a HART Transmitter
Re-Ranging a HART Transmitter .
Indicates content that may require registration and/or purchase.