-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: ISC Sales, Inc.
Description: ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II,
- Maximum Air Flow: 2,450 SCFM
- Heating Capacity: 15 kW
- kWatts: 15 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Caterpillar Oil & Gas
Description: Cat C32 ACERT hazardous location engines are the ideal solution for specialized and demanding operations in the oilfield. Engines are hazardous-location certified from the factory to minimize installation design, time, and cost. Decades of field operation and intense
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for hazardous
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Vortec
Description: Hazardous Location (HazLoc) Duty Vortex A/C Coolers are designed specifically for purged* Electrical enclosures in Class I Div 2, Class II Div 2, Groups F&G and Class III locations. The HazLoc Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: UL Standards & Engagement
Description: close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be
-
Supplier: UL Standards & Engagement
Description: such as desk, bracket, ceiling, hassock, pedestal, and utility fans; b) Fans and blowers that ventilate air, such as attic, wall-insert, ceiling-insert, household hood- and canopy-types, and window fans; c) Evaporative coolers; d) Air-filtering appliances; e) Fan-type
-
Supplier: TPI Corporation
Description: 14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 14.8 AMPERE CURRENT RATING 3 KW POWER RATING 10250 BTU/HR CAPACITY 580 CFM AIR FLOW
- Heating Capacity: 3 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 580 SCFM
- kWatts: 3 kW
-
Supplier: CSA Group
Description: to this edition include the removal of the requirements for ceiling fans, desk or table fans, hassock fans, suitcase or "box" fans, pedestal fans, agricultural fans, partition fans, duct fans, and range hood covered now by CAN/CSA-C22.2 No.
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and
-
Supplier: Allegro Industries
Description: Electric, explosion-proof motor is UL/CSA listed. Single-phase motor includes Hazardous Location NEMA rated 115V plug (included). ABS housing provides non-sparking safety. Meets Class I, Divisions 1 and 2, Group D and Class II, Divisions 1 and 2, Groups F and G Hazardous
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Heat Wagon
Description: Ventilate manholes, tanks and confined spaces Ductable as blower and/or exhauster Safe models for hazardous locations Maintains safe, ventilated workspace Rugged steel housing and screen construction
- Air Flow Rate: 2,900 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: State Safety & Compliance
Description: "One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II, Divisions I and
-
Supplier: State Safety & Compliance
Description: "One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II, Divisions I and
-
Supplier: BARTEC
Description: Flame proof AC electric motors are used in hazardous locations or potentially hazardous environments where concentrations of combustible gases, vapors and or dust are present or present some of the time. The type 4KTU motors are totally enclosed and fan-cooled (TEFC), as
- Operating Temperature: -20 to 40 F
- Phase: Three-phase
-
Supplier: Cole-Parmer
Description: TEFC (totally enclosed, fan-cooled) motors are equipped with an external fan to circulate outside air to the motor.|TENV (totally enclosed, nonvented) motors are designed without air openings. Although air does not freely move between the inside and outside of the motor, construction
- Horsepower: 0.25 HP
- Power Source: DC Powered
-
Supplier: UL Standards & Engagement
Description: close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be
-
Supplier: UL Standards & Engagement
Description: close shutters in the event of fire; c) Fans for use in cooking areas when the fan is intended for other than household use; d) Fans intended to be used in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70; e) Fans intended to be
-
Supplier: ASTM International
Description: such as fans, blowers, centrifugal and screw pumps. This guide does not address the ordering information for special-purpose (SP) motors, definite-purpose motors (for example, cryogenic service), or motors for use in hazardous (classified) locations as defined by the National
-
Supplier: ASTM International
Description: such as fans, blowers, centrifugal and screw pumps. This guide does not address the ordering information for special-purpose (SP) motors, definite-purpose motors (for example, cryogenic service), or motors for use in hazardous (classified) locations as defined by the National
-
Supplier: CSA Group
Description: 12, Portable Luminaires; 37, Christmas Tree and Other Decorative Lighting Outfits; 46, Combination Fan/IR Lamps Used for Heating; 89, Submersible Luminaires; 125, Therapeutic Lamps; 137, Luminaires for Hazardous Locations; 141, Unit Equipment for Emergency Lighting; 166, Stage,
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat 3406C HazPaks are hazardous location power units that are the
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Sealevel Systems, Inc.
Description: HazPAC R9-8.4 is intended for panel mount applications and provides an aluminum front bezel that maintains NEMA 4/IP65 protection from sprayed liquids. The system carries the ETL electrical safety mark and is tested and certified for use in hazardous locations classified as Class 1,
- Display Size: 8.4 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Supplier: Terra Universal, Inc.
Description: rigid panels for effective cleaning and sterilization 40 mil fire-resistant, anti-static vinyl offers both cleanliness and durability Fan/filter modules provide HEPA-filtered inlet air to the locations you require to meet cleanliness requirements to ISO 7 or provide negative-pressure
- Cleanliness Class: Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Softwall
- Material: Vinyl
-
Supplier: Vortec
Description: easy installation in about 5 minutes Flexible installation: top, side or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X and Hazardous Location Duty (Class 1, Div 2). All of Vortec’s Enclosure Coolers keep Electrical
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Tripp Lite by Eaton
Description: Features 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: Titebond
Description: installation in several locations within the installation area. Acceptable conditions of concrete for above-, on- and below-grade applications are: • Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869) • Less than a reading of 4.5 on a Tramex Concrete Moisture
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN 13463 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Hazardous Location (HazLoc) Vortex A/C Coolers are designed specifically for purged electrical enclosures in Class I Div 2, Groups A,B,C and D locations, Class II Div 2, Groups F&G and Class III locations. The HazLoc Vortex A/C incorporates the most up-to-date features into Vortec’s (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
exhaust) that has a limited life span. Failure or malfunction of this internal part will not affect the hazardous location rating of the product. However, after 3 years the part can lose its functionality and the cooling efficiency and sound level can deteriorate. * Purge system not included with purchase (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES ATEX Certified Ex II 2 GD T3 (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
explosion might occur. This blower may be used in areas where the possibility or risk of fire or explosion might occur due to an explosive atmosphere and/or mixture is often called a hazardous (or classified) location/area. They are commonly installed in industrial equipment such as Aerating (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
with no moving parts, offer maintenance free operation EXAIR Cabinet Coolers are available in various cooling capacities as well NEMA 12, NEMA 4X and Hazardous Location models. With continued effort focused on creating the most efficient, effective, and safest products on the market, EXAIR (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side, or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X, and Hazardous Location Duty (Class (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side, or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X, and Hazardous Location Duty (Class (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
integral mechanical thermostat Quick and easy installation in about 5 minutes Flexible installation: top, side, or front (door) mount The Vortex A/C is available in 4 different cooling capacities, and ratings of NEMA 12, NEMA 4/4X, and Hazardous Location Duty (Class (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Hazardous Location Fans - Grainger Industrial Supply
• Hazardous Location Fans .
-
DELHI Exhaust Fan, Hazardous Location,12 In - Hazardous Location Exhaust Fans - 23N613|SD12-XPF - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
DAYTON Exhaust Fan,12 In,Hazardous Location - Hazardous Location Exhaust Fans - 10D995|10D995 - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
DAYTON Exhaust Fan,20 In,Hazardous Location - Hazardous Location Exhaust Fans - 10E002|10E002 - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
PORTACOOL Portable Evaporative Cooler,9600 cfm - Evaporative Coolers - 2BV51|PAC2K36HZ - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
DAYTON Downblast Vent,Belt Drive,30-1/2 In - Downblast Centrifugal Roof Ventilators - 7AF30|7AF30 - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
DAYTON Hazardous Location Unit Heater,480V,5kW - Hazardous Location Heaters - 2CJE2|2CJE2 - Grainger Industrial Supply
Hazardous Location Fan -Forced Electric Unit Heaters ⢠Class I Div.
-
DAYTON Tubeaxial Fan w/Drive Pkg,115/208-230 V - Belt-Driven Tubeaxial Fans - 7AF72|7AF72 - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
DAYTON Downblast Vent,Belt Drive,14-3/4 In - Downblast Centrifugal Roof Ventilators - 7AE92|7AE92 - Grainger Industrial Supply
• Hazardous Location Fans (266 .
-
DAYTON Air Circulator,24 In,5486 cfm,115/230V - Air Circulators - 1VCH1|1VCH1 - Grainger Industrial Supply
• Hazardous Location Fans (266 .
Indicates content that may require registration and/or purchase.