Products/Services for HDPE Catch Basins

  •  
    Catch Basins - (27 companies)
    Catch basins are surface water inlets that have a sump to collect solids. The device allows for water to flow through into a network of pipes. Catch basins are used to capture debris and pollutants. However, fine particles—like silt...
  • Grating-Image
    Grating - (226 companies)
    Grates consist of a metal or fiberglass lattice that provides a slip-resistant or semi-open surface.
  • Drains and Drain Systems-Image
    Drains and Drain Systems - (372 companies)
    Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
  •  
    Shower Basins, Surrounds, and Stalls - (118 companies)
    Shower basins, surrounds, and stalls are products used in the construction of showers. Basins are the collection reservoir for shower run-off, surrounds are the waterproof panels which contain shower overspray within the designated area, and stalls...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    Screens - (129 companies)
    Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Industrial Containers - (1667 companies)
    Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
  •  
    Sump Pumps - (311 companies)
    Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
  •  
    Sinks (washbasins) - (205 companies)
    Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin. Sinks are washbasins which are used for a variety of washing activities. This includes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ningbo TIP Fluid Technology Co., Ltd.
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.