-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Redwood Plastics
Description: Redco™ Quicksilver® Truck Liners are specially formulated, super slick, abrasion resistant and guaranteed to withstand any temperature asphalt. In hot or cold environments Redco™ Quicksilver® Truck Liners release sticky materials, meaning faster load release, less equipment damage,
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick), Thermal (Heat / Fire)
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Plastic, Polyethylene - HDPE / UHMW
- Form: Loose Liner / Pre-fabricated
-
Supplier: Redwood Plastics
Description: Installing Redco™ Titanium reduces material hang ups and increases material flow, increasing your production and your profits. This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, etc.
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Material Handling, Plastic, Polyethylene - HDPE / UHMW
-
-
Supplier: Intertape Polymer Group, Inc.
Description: holding areas as well as fresh and flowback FRAC water impoundments. Our Aquamaster coated woven fabric geomembrane liners are made with exclusive polyolefin coatings for maximum toughness and abrasion resistance. Aquamaster geomembrane liners are available in wide widths and can be
- Thickness: 0.4724412 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Intertape Polymer Group, Inc.
Description: holding areas as well as fresh and flowback FRAC water impoundments. Our Aquamaster coated woven fabric geomembrane liners are made with exclusive polyolefin coatings for maximum toughness and abrasion resistance. Aquamaster geomembrane liners are available in wide widths and can be
- Thickness: 1.7716545 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Redwood Plastics
Description: Redco™ Plastic products are rust resistant, non-corrosive, and wear resistant; designed to protect and prolong equipment life. Keep life-cycle costs and environmental impacts down by replacing metal pipes, concrete containers, scraper blades and sprockets with Redco™ Plastic products.
- Function: Abrasion / Sliding Wear, Corrosion, Erosion, Impact, Thermal (Heat / Fire)
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW, Water / Wastewater
-
Supplier: Infinity Tapes, LLC
Description: Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating ATTRIBUTES Higher temperature resistance than BOPP or HDPE Thickness from 1 mil Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0254 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Supplier: Infinity Tapes, LLC
Description: Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.04064 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Supplier: Fresh Pak Corporation
Description: Eco-Sheet™plastic pallet pads, pallet liners, barrier sheets and top caps are manufactured from recycled (HDPE). These sheets are designed to protect palletized loads from rough pallet surfaces, and nail pops as well as a protective moisture barrier between the pallet and the load.
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable, Specialty / Other
- Material Type: Plastic
-
Supplier: Intertape Polymer Group, Inc.
Description: A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a two sides laminated non-woven geotextile to reduce slip risks in dry and wet conditions and to increase puncture resistance. This product is intended for short-term
- Overall Thickness: 0.024 inch
- Overall Width / OD: 4.724412 inch
- Overall Length: 500 yd
- Fabric Weight: 610.2 gsm
-
Supplier: Cole-Parmer
Description: These durable bottles are made of FDA compliant HDPE resin. Bottles have a one-quart capacity-choose either tall bottles or short bottles with handle. Both models have a tamper evident 38-mm PP cap with a PE liner that protects against leaks.
-
Supplier: Cole-Parmer
Description: • Vials are offered with caps on or off to meet your specific requirements Vials are offered in KG-33 potassium-free borosilciate glass or HDPE (high-density polyethylene). Glass vials are supplied with either a urea cap with a cork backed metal foil liner or a Polyseal
cone - Volume: 7 cc
-
Supplier: Cole-Parmer
Description: These durable bottles are made of FDA compliant HDPE resin. Bottles have a one-quart capacity-choose either tall bottles or short bottles with handle. Both models have a tamper evident 38-mm PP cap with a PE liner that protects against leaks.
-
Supplier: Cole-Parmer
Description: • Vials are offered with caps on or off to meet your specific requirements Vials are offered in KG-33 potassium-free borosilciate glass or HDPE (high-density polyethylene). Glass vials are supplied with either a urea cap with a cork backed metal foil liner or a Polyseal
cone - Volume: 20 cc
-
Supplier: ISCO/Snap-Tite
Description: It’s official! Snap-Tite® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation Officials) to
- Thickness: 1.2 to 5.47 inch
- Features: Construction (e.g., Culverts, etc.), Liner / Lining System, Other
- Function: Corrosion, Erosion
- Form: Loose Liner / Pre-fabricated
-
Supplier: Epro Services, Inc.
Description: System III GRB is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to an HDPE and bentonite geomembrane that is protected by a HDPE or polypropylene drainage composite.
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: Andax Industries
Description: Andax 48 x 72-inch Flexible Pillow Tank - RPE. Our bladder tank is a superior water storage bladder or it can hike runoff volume. This water storage bladder tank can be crafted from polyurethane, polyethylene or reinforced polyethylene & it's completely customizable. Choose a Flexible Pillow Tank
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax 72 x 91-inch Flexible Pillow Tank. Our bladder tank is tailored to your exact needs for flexible liquid holding. This water bladder bag is customizable for any size, in material like PU, polyethylene & reinforced anti-leak bladder pillow tank PE. Choose an Andax water storage bladder & be
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax 72 x 183-inch Flexible Pillow Tank. Our bladder tank is made to your requirements for flexible liquid storage. This water bladder bag is available in any size & material such as polyurethane, polyethylene & reinforced bladder pillow tank polyethylene. Totally customizable.Order a water
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax foldable water tank. Our Pillow Tank water storage is your answer to flexible water tank storage. For your water bladder, you can select from several materials & dictate the size--the collapsible water tank is totally customizable. If you need water storage, our flexible water tank is for
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: DeWAL
Description: broad array of applications from auto squeak and rattle tape, to chemical and hydraulic hose inner and outer liners. UHMW exhibits excellent physical, chemical, mechanical and abrasion resistance properties. UHMW has a very low coefficient of friction and is used in sliding bearing
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: Epro Services, Inc.
Description: System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage composite,
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Epro Services, Inc.
Description: System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Epro Services, Inc.
Description: System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW, Walls
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: EP Scientific Products
Description: HDPE 125 mL (4oz) HDPE oblong bottle HDPE Oblongs Larger mouth for faster filling and pouring of liquid samples Processed containers include polypropylene cap with polyethylene liner included Level 3 containers are not pre-cleaned and are available in bulk with or without
- Volume Capacity: 0.0330215125 gallons
- Height: 3.875 inch
- Width / Diameter: 1.625 inch
- Container Type: Bottle / Jar
-
Supplier: Crown Plastics Co., Inc.
Description: Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available.
- Thickness: 0.001574804 to 0.004724412 inch
- Features: Automotive / Transportation, Impact Protection
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Function: Waterproofing
-
Supplier: Mactac
Description: 50# Dairy Label 2 is a white semi-gloss facestock with excellent wick resistance combined with an adhesive especially designed for labeling HDPE milk, and water jugs. Featuring Bloom hi.mpact 1.7 mil glassine liner.
- Width: 78 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
Description: Product Specifications Liner 60# SCK Liner Side Adhesive Thickness 1.2 mils Adhesive Acrylic Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 1.2 mils Features High tack, medium peel adhesive. Bonds well to ABS, PC, LDPE, and HDPE. Conformable. 60# SCK liner
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: SKS Science Products
Description: The natural HDPE cylinders are available in three sizes: 4 oz, 8 oz, and 16 ounces. The plastic cylinders are accompanied by white PP ribbed closures with PE liners. HDPE plastic provides transparency for easy liquid identification. These bottles are a great choice when looking
-
Supplier: Infinity Tapes, LLC
Description: Liner) edge for ease in removal of release liner Custom printing with customer specified wording and/or bilingual or trilingual language available
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Permanent
-
Supplier: Fresh Pak Corporation
Description: Eco-Sheet™plastic pallet pads, pallet liners, barrier sheets and top caps are manufactured from recycled (HDPE). These sheets are designed to protect palletized loads from rough pallet surfaces, and nail pops as well as a protective moisture barrier between the pallet and the load.
- Protective Packaging / Dunnage: Angle / Edge Board
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable, Specialty / Other
- Material Type: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Grease Bandit™ GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
loadings, and preferred sterilization methods. We can also meet your non-medical requirements for flame or low smoke needs, chemical compatibility, and temperature withstand. Extrusion materials we commonly work with include: PVC HDPE Polyurethane (read more)
Browse Tubing Datasheets for New England Tubing Technologies
More Information Top
-
A Guide to Polymeric Geomembranes
If the stress is held constant, the strain increases with time (this is called creep, as can be observed with HDPE liners ).
-
Performance Assessment for the Idaho National Laboratory Remote-Handled Low-Level Waste Disposal Facility
These were different configurations of traditional leachate and HDPE liner system using (1) compacted clay with the liners (high-density polyethylene (HDPEI and clay) extending to land surfacc from btneath the vault, (2) gtosynthetic clay layer (GCL) and HDPE extendingjust above the …
-
Economic evaluation of closure cap barrier materials study
Cost Estimatefor a Cover System Utilizing 120-mil High Density Polyethylene ( HDPE ) Liner .................................................................................................................................
-
The compatibility of various polymeric liner and pipe materials with simulated double-shell slurry feed at 90/degree/C: Hanford Grout Technology Program
Results from this study support the use of HDPE liner and pipe materials in the current DSSF waste disposal scenario.
-
CH-TRU Waste Content Codes (CH TRUCON)
Some filled, liner bags are placed in HDPE liners and some are placed directly into drums.
-
CH-TRU Waste Content Codes (CH-TRUCON)
Some filled, liner bags are placed in HDPE liners and some are placed directly into drums.
-
CH-TRU Waste Content Codes (CH-TRUCON)
Some filled, liner bags are placed in HDPE liners and some are placed directly into drums.
-
hdpe geomembrane liner - offers from hdpe geomembrane liner manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hdpe geomembrane, waterproof sheet, pond liner, hdpe liner ] .
-
hdpe liner - offers from hdpe liner manufacturers, suppliers, exporters & wholesalers
hdpe liner .
-
No-migration variance petition. Volume 3, Revision 1: Appendix B, Attachments A through D
HDPE liners are used inside the drums.
Indicates content that may require registration and/or purchase.