Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 100 psi
- Wall Thickness: 1.024 inch
- Application: Drainage
- Features: Flexible, Other Size <36"
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Wall Thickness: 1.308 inch
- Application: Drainage
- Features: Flexible, Other Size <36"
- Material: Polyethylene (PE, HDPE)
-
Supplier: Innovation Polymers
Description: High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in
- Type: Elastomer / Rubber
- Features: Other
-
-
Supplier: Contech Engineered Solutions
Description: Eagle Corr PE™ is made out of HDPE, one of the most chemically inert plastics, and therefore is extremely resistant to chemical attack and corrosion, as well as abrasion, gouging and scratching. Eagle Corr PE: Resists the corrosive effects of soils and effluents with a pH range from a very
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", 4", 5", 6", 8"
- Features: Corrugated, Other Size >36"
- Material: Polyethylene (PE, HDPE)
- Shape: Round
-
Supplier: Victaulic Co. of America
Description: Available in DR11 and DR17 Sizes from 2 -- 8″ IPS and 63 -- 225 mm ISO Full flow fittings Compatible for use with Style 905 and 907 HDPE couplings
- English Size: 2 to 8 inch
- Fitting Type: Elbow, Reducer, Tee
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Victaulic Co. of America
Description: Sizes available to join 63 – 110 mm HDPE pipe to 2 – 4″ | DN50 – DN100 shouldered pipe (pipe O.D.) Pressure ratings conform to the maximum rating of the pipe
- English Size: 2 to 4 inch
- Fitting Type: Adapter, Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: Designed to provide a single transition from plain end HDPE pipe from DR7 – DR17 to grooved steel sized piping system components Sizes from 2 – 8″ IPS / HDPE to 2 – 8″ IPS grooved steel Sizes from 63 – 225 mm ISO / HDPE to 2 - 8″ ISO grooved steel Pressure
- English Size: 2 to 8 inch
- Fitting Type: Adapter, Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Asahi/America, Inc.
Description: Fluid-Lok® is an engineered HDPE double wall piping system offering the widest variety of sizes and pressure ratings available on the market. Fluid-Lok® provides a cost effective piping solution with a sound engineering design, created to provide reliable environmental protection.
- Features: Other
- Material: Polyethylene (PE, HDPE)
-
Supplier: Asahi/America, Inc.
Description: 200mm (8'') Airpro Air-Pro® Pipe
- Maximum Pressure: 150 psi
- Wall Thickness: 0.717 inch
- Diameter: 8"
- Features: Other Size <36"
-
Supplier: Ritmo America, LLC
Description: DELTA 355 TRAILER is an hydraulic fusion machine to butt fuse pipe sizes from 4” IPS - 14” IPS (125 mm - 355 mm). The machine is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes needs of the water, gas and other fluids under high
-
Supplier: Omega Industrial Products
Description: Omega Pipe Bollards Covers 6" X 52" Bollard covers are made from High Density Polyethylene (HDPE) Cleans up those rusting Pipe Bollards and enhances the look of your facility Solid Color all the way through won't show scratches or corrode Ultra violet stabilizers to reduce
-
Supplier: ASTM International
Description: made as OD controlled solid wall, with or without internal or external ribs. The sizing shall be Iron Pipe Size (IPS). The internal or external surface may contain a coextruded layer provided the finished conduit meets the specified product requirements. The product shall be subject to
-
Supplier: Victaulic Co. of America
Description: PLAIN TYPE HDPE MATERIAL 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH PLAIN END CONNECTION 6 NOMINAL PIPE SIZE - DECIMAL 6
- Features: Flange, Weld
- Fitting Type: Pipe Fitting
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Our heavy-duty and lightweight 8" DIPS Master Pipe Alignment Clamp is easy to use and is designed to restrain, align, and re-round HDPE pipe during the heating, fusion, and cooling process. This alignment clamp helps to correct
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Our heavy-duty and lightweight 6" DIPS Master Pipe Alignment Clamp is easy to use and is designed to restrain, align, and re-round HDPE pipe during the heating, fusion, and cooling process. This alignment clamp helps to correct
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 10"X4" (254mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X12" (508mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar)
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Ritmo America, LLC
Description: DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes. RAM 28 is able to weld fittings
-
Supplier: Calpipe Industries, Inc.
Description: FIXED POST BOLLARD COVERS An easy and inexpensive way to keep your bollards looking bright and fresh are High Density Polyethylene (HDPE) Bollard Post Covers, striped with reflective tape. We have a variety of colors and sizes to fit new bollards or to dress up bollards you have
- Diameter / Width: 3 to 12 inch
- Features: Other
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Ritmo America, LLC
Description: ELEKTRA 500 is an high performance universal electrofusion machine, suitable for welding HDPE, PP, PP-R couplings (from 8 to 48 V). Mmachine body surrounded by a tubular steel frame, thus creating a protective structure that gives to the welding design and functionality while also serving as
-
Supplier: Waterman Industries, Inc.
Description: pipe applications C-8-4 for PIP size plastic pipe C-8E-4 for PIP or IPS pipe (requires 2 part epoxy) C-8E-CIP for for PIP or IPS PVC plastic pipe (requires PVC cement) C-8E-6 for HDPE pipe …
- Valve Type: Gate / Knife Valves
-
Supplier: Krueger Sentry Gauge Co.
Description: for include: Acetone gauge, Bio Diesel gauge, Antifreeze gauge, MEK gauge, and more. This liquid level tank gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 120 inches in depth and we can also account for double walls and pipe risers.
- Measuring Range: 6 to 120 inch
- Column Height: 6 to 120 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Krueger Sentry Gauge Co.
Description: interstitial monitor is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 170 inches in depth. If you have a monitoring pipe or have a threaded fitting at the top of the interstitial space on a double wall containment tank, this monitor will thread
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude
- Size Capabilities: 0.025 to 2.25 inch
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
Find Suppliers by Category Top
Featured Products Top
-
welding is performed properly and consistently. In Australia, ISO high force standards outline the acceptable practices for heat welding for polyethylene pipe and fittings, including heat and cool times and pressures required for different sizes of HDPE pipe. Since its arrival on the market in the (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
customer’s Maintenance Team was looking for a practical verification methodology for permanent and/or temporary (portable) solutions on large pipes. The pipe material was HDPE (high-density polyethylene pipe) and GRP (Glass reinforced Plastic) and the pipe sizes varied from 800mm to 1600mm (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics
Conduct Research Top
-
Performance Pipe Case Study
Process description: Mechanical feedstock processing system designed for size reduction and material reclamation HDPE Pipe.
-
Case Study: Sonomatic Uses Copper Mountain Technologies' R140 1-Port 14 GHz Analyzer to Validate Weld Integrity in HDPE
GHz and a measurement speed of 200 µs, the performance of Copper Mountain Technologies TM R140 1-Port VNA, coupled with its small size, make it the perfect instrument to address Sonomatic's unique needs. Most notably, they determine the proficiency of critical welds on large sections of plastic pipe
More Information Top
-
Water Distribution System Handbook > SYSTEM DESIGN: AN OVERVIEW
AWWA C906 lists HDPE pipe sizes according to the IPS (steel pipe) and the ISO (metric) sizing systems.
-
Specifying Plastic Pipes for Trenchless Applications
To more conveniently interconnect with these pipes, PVC water pipe and DIPS sized HDPE pipe are manufactured to the same outside diameter as ductile iron pipe.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1662/1/McLeod_Heather_A_20081223_MSc.pdf
sized HDPE pipe .
-
CR4 - Thread: Fiber Optic Cable in HDPE Pipe - Need Help
I am a CR-4 member & we manufacture HDPE PIPES of sizes 20,25,32,40,50,63,75,90,110,125,140,160,180 & 200 mm dia in different pressure classes,and also in grades of PE-63,PE …
-
Power Plant Replacement Study
8 RCP/ HDPE ^ PIPE SIZE DIA.
-
An alternative approach to the evaluation of the slow crack growth resistance of polyethylene resins used for water pipe extrusion
The current industrial criterium for design and sizing of HDPE pipes is discussed.
-
INSPECTION OF FUSION JOINTS IN PLASTIC PIPE
The system was demonstrated on several different pipe sized of HDPE pipe.
Indicates content that may require registration and/or purchase.